- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Conductor Material
- Insulation Materials
- Length
- Minimum Bend Radius
- Number of Cores
- Outer Diameter
- Standards Met
- Voltage, Rating
- Brand
Attribute column
Manufacturer
Lapp Punches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Conductor Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Standards Met | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Dielectric | Product Type | Number of Cores | Outer Diameter | Product | Product Category | Minimum Bend Radius | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12425 Lapp | In Stock | - | - | - | Copper | - | - | - | - | PVC | - | +80°C | -40°C | - | CE | - | - | 500 V | - | ÖLFLEX EB | - | - | - | - | - | - | - | 12 | 9.9mm | - | - | 4 x Diameter | 50m | ||
![]() 15805 Lapp | In Stock | - | - | 1111 (2828 metric) | - | Knowles Dielectric Labs | 1111 | 2828 | 1000 | - | Knowles | + 125 C | - 55 C | Details | - | 0.001446 oz | 1 kVDC | - | Reel | AH | 0.1 pF | RF Microwave MLCC | 1.9 pF | Capacitors | SMD/SMT | AH | Ceramic Capacitors | - | - | RF Microwave / High Q | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | ||
![]() 12421 Lapp | In Stock | - | - | - | Copper | - | - | - | - | PVC | - | +80°C | -40°C | - | CE | - | - | 500 V | - | ÖLFLEX EB | - | - | - | - | - | - | - | 3 | 5.7mm | - | - | 10 x Diameter | 50m | ||
![]() 1312 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |