- Series
- Tolerance
- RoHS
- Packaging
- Features
- Manufacturer
- Brand
- Capacitance
- Factory Pack QuantityFactory Pack Quantity
- Length
- Maximum Operating Temperature
- Mfr
Attribute column
Manufacturer
Lapp Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Shielding | Frequency | Frequency Stability | Termination Style | Dielectric | Failure Rate | Lead Spacing | Voltage | Inductance | Load Capacitance | Drive Level | Product Type | ESR | Core Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46712 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26135 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27841 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27530 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27857 Lapp | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | CTS | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 0.001764 oz | - | - | MouseReel | 445 | - | 30 PPM | - | - | - | SMD Quartz | - | - | - | - | - | Crystals | - | 13 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | 12 pF | 100 uW | Crystals | 50 Ohms | - | - | - | Crystals | - | 1.35 mm | - | 5 mm | 3.2 mm | - | ||
![]() 34314 Lapp | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, Ground Lug | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | Y | - | - | - | 2.906in x 1.906in Oval Case | - | - | ±6% | - | - | - | - | - | - | - | - | 406uF | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45220 Lapp | In Stock | - | - | - | 2225 (5763 metric) | - | - | - | Knowles Dielectric Labs | 1 nF | 0.001 uF | 2225 (Reversed) | 5763 (Reversed) | 500 | Knowles | - | - | + 125 C | - | - 55 C | - | - | - | Details | 0.014110 oz | 1 kVDC | - | Reel | CF | - | 5 % | - | - | - | RF Microwave MLCC | - | - | - | - | 1000 pF | Capacitors | - | - | - | SMD/SMT | CF | - | - | - | - | - | - | Ceramic Capacitors | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 3.3 mm | - | 5.59 mm | 6.22 mm | - | ||
![]() 28195 Lapp | In Stock | - | - | - | - | - | Ferrite | - | J.W. Miller | - | - | - | - | 77 | Bourns | 18.8 A | 5 mOhms | - | - | - | PCB Mount | - | - | Details | 0.604596 oz | - | - | Tray | 2200HT | - | 15 % | - | Standard | - | Toroidal | - | - | High Current | - | - | Inductors, Chokes & Coils | Unshielded | - | - | Radial | - | - | 0.46 in | - | 3.3 uH | - | - | Fixed Inductors | - | Toroidal - Vertical Mount | Power Inductors | - | Power Inductors - Leaded | 24.13 mm | - | - | - | 13.97 mm | - | ||
![]() 45215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27639 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34340 Lapp | In Stock | - | - | - | - | - | - | PCF73 | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27784 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27785 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46718 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46710 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46740 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46702 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27541 Lapp | In Stock | - | - | - | 0402 (1005 Metric) | 0402 | - | RN73R1E | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±50ppm/°C | - | 267 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() 35801 Lapp | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Tape & Reel, Tray Package | - | 0.11in (2.8mm) L x 0.11in (2.8mm) W x 0.103in (2.6mm) H | ±0.05pF | - | - | - | - | - | - | - | - | 82pF | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |