- Series
- Factory Lead Time
- Material
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package
- Part Status
- Product Status
- REACH SVHC
- RoHS Status
- Tool Type
Attribute column
Manufacturer
Lapp Specialized Tools
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Colour outer sheath | Conductor category | Conductor surface | Core identification | Current - Saturation (Isat) | Data Converters | Flame retardant | Frequency-Self-Resonant | Halogen free according to IEC 60754-2 | Inductance Frequency-Test | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Material-Core | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Number of I/Os | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Voltage | Inductance | DC Resistance (DCR) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Q @ Freq | Thread Size | Tool Type | EEPROM Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1123000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | According to IEC/EN 60332-3-24 | - | No | - | Yes | Yes | - | Other | Other | - | - | 20.4 | 0.5 | 500 | - | 5.1 | - | -40 - 75 | -25 - 75 | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37807 Lapp | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | 510CBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | 3.3V | - | 14.75 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 41045 Lapp | In Stock | - | - | - | - | Surface Mount | 30-LSSOP (0.240, 6.10mm Width) | 30-LSSOP | - | R5F100 | - | - | - | - | - | A/D 8x8/10b | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | 21 | - | Tray | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | RL78/G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 5.5V | RL78 | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | - | CSI, I²C, LINbus, UART/USART | - | - | - | 4K x 8 | - | - | - | - | - | - | ||
![]() 41060 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42009 Lapp | In Stock | - | - | - | - | Terminal: ¼in Triple Quick-Connect, w/Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | 1.75in Round Case | - | - | - | ±6% | - | - | - | - | 406uF | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41052 Lapp | In Stock | - | - | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | 100MHz | - | 7.9 MHz | - | - | - | - | - | Phenolic | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 105°C | - | - | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±10% | - | - | Molded | - | - | 310 mA | - | Unshielded | - | - | - | - | - | - | - | - | 3.9 µH | 2.3Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 33 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() S1413 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112699 LAPP | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | SKINTOP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 53112698 LAPP | In Stock | - | Datasheet | 11 Weeks | Cable | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | SKINTOP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | Removal Tool | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 53112697 LAPP | In Stock | - | Datasheet | 11 Weeks | Cable | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | SKINTOP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | Removal Tool | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 53112696 LAPP | In Stock | - | - | 11 Weeks | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | - | No SVHC | RoHS Compliant | - |