- Base Part Number
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Clock Frequency | Propagation Delay | Number of Gates | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4256C-75FT256BI Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 256-LBGA | YES | 160 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000C | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | LC4256 | 256 | - | Not Qualified | 1.95V | 1.8V | 1.65V | In System Programmable | 111MHz | 7.5 ns | - | MACROCELL | 256 | YES | 4 | 1.65V~1.95V | 7.5ns | 16 | - | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 1016-110LJ Lattice Semiconductor Corporation | 10 | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 32 | 0°C~70°C TA | Tube | 2000 | ispLSI® 1000 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | ISPLSI 1016 | 44 | - | - | - | - | - | In System Programmable | - | - | 2000 | - | 64 | - | - | 4.75V~5.25V | 10ns | 16 | - | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 2032A-180LJN44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | 32 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000A | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | 40 | ISPLSI 2032 | 44 | S-PQCC-J44 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 125MHz | 7.5 ns | 1000 | MACROCELL | 32 | NO | - | 4.75V~5.25V | 5ns | 8 | 4.572mm | - | - | RoHS Compliant | ||
![]() ISPLSI 1032E-125LJN Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | YES | 64 | 0°C~70°C TA | Tube | 2000 | ispLSI® 1000E | e3 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | 40 | ISPLSI 1032 | 84 | S-PQCC-J84 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 91MHz | 10 ns | 6000 | MACROCELL | 128 | NO | 2 | 4.75V~5.25V | 7.5ns | 32 | 4.572mm | 29.3116mm | 29.3116mm | RoHS Compliant | ||
![]() ISPLSI 2064VE-135LJ44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | 32 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | ISPLSI 2064 | 44 | S-PQCC-J44 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 100MHz | 7.5 ns | 2000 | MACROCELL | 64 | NO | - | 3V~3.6V | 7.5ns | 16 | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 2064VE-200LJ44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | 32 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | ISPLSI 2064 | 44 | S-PQCC-J44 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 133MHz | 7 ns | 2000 | MACROCELL | 64 | NO | - | 3V~3.6V | 4.5ns | 16 | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 2064A-80LJN84 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | YES | 64 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000A | e3 | yes | Obsolete | 4 (72 Hours) | 84 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | 40 | ISPLSI 2064 | 84 | S-PQCC-J84 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 57MHz | 18.5 ns | 2000 | MACROCELL | 64 | NO | - | 4.75V~5.25V | 15ns | 16 | 4.572mm | - | - | RoHS Compliant | ||
![]() ISPLSI 2064A-100LJN84 Lattice Semiconductor Corporation | 55 | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | YES | 64 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000A | e3 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | 40 | ISPLSI 2064 | 84 | S-PQCC-J84 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 77MHz | 13 ns | 2000 | MACROCELL | 64 | NO | - | 4.75V~5.25V | 10ns | 16 | 4.572mm | - | - | RoHS Compliant | ||
![]() ISPLSI 2032VE-135LJ44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | 32 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | ISPLSI 2032 | 44 | S-PQCC-J44 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 100MHz | 10 ns | 1000 | MACROCELL | 32 | NO | - | 3V~3.6V | 7.5ns | 8 | 4.572mm | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 1048E-100LT Lattice Semiconductor Corporation | 3059 | - | Datasheet | Surface Mount | 128-LQFP | YES | 96 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000E | e3 | yes | Obsolete | 3 (168 Hours) | 128 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.4mm | - | NOT SPECIFIED | ISPLSI 1048 | 128 | S-PQFP-G128 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 71MHz | 12.5 ns | 8000 | MACROCELL | 192 | NO | 8 | 4.75V~5.25V | 10ns | 48 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ISPLSI 2032A-80LJ44I Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | 32 | -40°C~85°C TA | Tube | 2000 | ispLSI® 2000A | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | ISPLSI 2032 | 44 | S-PQCC-J44 | Not Qualified | 5.5V | 5V | 4.5V | In System Programmable | 57MHz | - | 1000 | MACROCELL | 32 | NO | - | 4.5V~5.5V | 15ns | 8 | 4.572mm | - | - | Non-RoHS Compliant | ||
![]() ISPLSI 1048E-70LT Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | 96 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000E | e3 | yes | Obsolete | 3 (168 Hours) | 128 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.4mm | - | NOT SPECIFIED | ISPLSI 1048 | 128 | S-PQFP-G128 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 56MHz | 18.5 ns | 8000 | MACROCELL | 192 | NO | 8 | 4.75V~5.25V | 15ns | 48 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ISPLSI 2064VE-135LT100 Lattice Semiconductor Corporation | 20000 | - | Datasheet | Surface Mount | 100-LQFP | YES | 64 | 0°C~70°C TA | Tray | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | not_compliant | 30 | ISPLSI 2064 | 100 | S-PQFP-G100 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 100MHz | 7.5 ns | 2000 | MACROCELL | 64 | NO | - | 3V~3.6V | 7.5ns | 16 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() LC4384C-5F256I Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | 192 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000C | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 1.8V | 1mm | not_compliant | 30 | LC4384 | 256 | S-PBGA-B256 | Not Qualified | 1.95V | 1.8V | 1.65V | In System Programmable | 156MHz | 5 ns | - | MACROCELL | 384 | YES | 4 | 1.65V~1.95V | 5ns | 24 | 2.1mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() ISPLSI 2192VE-180LT128I Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | 96 | -40°C~85°C TA | Tray | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.4mm | not_compliant | 30 | ISPLSI 2192 | 128 | S-PQFP-G128 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 125MHz | 7.5 ns | 8000 | MACROCELL | 192 | YES | 5 | 3V~3.6V | 5ns | 48 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() LC4384B-5F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | 192 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000B | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1mm | not_compliant | 30 | LC4384 | 256 | S-PBGA-B256 | Not Qualified | 2.7V | 2.5V | 2.3V | In System Programmable | 156MHz | 5 ns | - | MACROCELL | 384 | YES | 4 | 2.3V~2.7V | 5ns | 24 | 2.1mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() ISPLSI 1032EA-125LT100 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | 64 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000EA | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | ISPLSI 1032 | 100 | S-PQFP-G100 | Not Qualified | 5.25V | 3.3/55V | 4.75V | In System Programmable | 100MHz | 7.5 ns | 6000 | MACROCELL | 128 | YES | 2 | 4.75V~5.25V | 7.5ns | 32 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ISPLSI 1032EA-200LT100 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | 64 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000EA | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | ISPLSI 1032 | 100 | S-PQFP-G100 | Not Qualified | 5.25V | 3.3/55V | 4.75V | In System Programmable | 143MHz | 4.5 ns | 6000 | MACROCELL | 128 | YES | 2 | 4.75V~5.25V | 4.5ns | 32 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ISPLSI 1048EA-125LT128 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | 96 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000EA | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.4mm | not_compliant | 30 | ISPLSI 1048 | 128 | S-PQFP-G128 | Not Qualified | 5.25V | 3.3/55V | 4.75V | In System Programmable | 100MHz | 10 ns | 8000 | MACROCELL | 192 | YES | 8 | 4.75V~5.25V | 7.5ns | 48 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ISPLSI 1032EA-170LT100 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | 64 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000EA | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | not_compliant | - | ISPLSI 1032 | 100 | S-PQFP-G100 | Not Qualified | 5.25V | 3.3/55V | 4.75V | In System Programmable | 125MHz | 5 ns | 6000 | MACROCELL | 128 | YES | 2 | 4.75V~5.25V | 5ns | 32 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant |