- Base Part Number
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4256B-75FN256AI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 256-BGA | YES | - | 128 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000B | e1 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | - | 40 | LC4256 | 256 | - | - | Not Qualified | - | 2.7V | 2.5V | 2.3V | In System Programmable | - | - | 111MHz | 7.5 ns | - | - | - | - | - | MACROCELL | 256 | YES | 4 | 2.3V~2.7V | 7.5ns | 16 | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() GAL26CV12B-20LJI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 12 | -40°C~85°C TA | Tube | 1996 | GAL®26CV12 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | GAL26CV12 | 28 | S-PQCC-J28 | 12 | Not Qualified | - | 5.5V | 5V | 4.5V | EE PLD | - | - | 41.6MHz | 20 ns | - | PAL-TYPE | 26 | - | - | MACROCELL | 12 | - | 13 | 4.5V~5.5V | 20ns | - | 122 | 4.572mm | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2064VE-280LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | - | 30 | ISPLSI 2064 | 44 | S-PQFP-G44 | - | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 182MHz | 5.5 ns | - | - | - | 2000 | - | MACROCELL | 64 | NO | - | 3V~3.6V | 3.5ns | 16 | - | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 1016EA-100LT44 Lattice Semiconductor Corporation | 5241 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | 0°C~70°C TA | Tray | 2007 | ispLSI® 1000EA | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | ISPLSI 1016 | 44 | S-PQFP-G44 | - | Not Qualified | - | 5.25V | 5V | 4.75V | In System Programmable | - | - | 77MHz | 12.5 ns | - | - | - | 2000 | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 10ns | 16 | - | - | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2064VE-100LTN44 Lattice Semiconductor Corporation | 900 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e6 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | compliant | - | NOT SPECIFIED | ISPLSI 2064 | 44 | S-PQFP-G44 | - | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 77MHz | 13 ns | - | - | - | 2000 | - | MACROCELL | 64 | NO | - | 3V~3.6V | 10ns | 16 | - | 1.6mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() ISPLSI2128E-135LTN176 Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M4A5-64/32-55JC-7JI Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISPLSI5256VA-100LBN272 Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISPGAL22V10AC-5LNI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 10 | -40°C~85°C TA | Tray | 2000 | ispGAL™22V10 | e0 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | ISPGAL22V10A | 32 | S-XQCC-N32 | 10 | Not Qualified | - | 1.95V | 1.8V | 1.65V | In System Programmable | - | - | 143MHz | 5 ns | - | PAL-TYPE | 22 | - | - | MACROCELL | 10 | - | 11 | 1.65V~1.95V | 5ns | - | 132 | 1mm | 5mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() ISPGAL22V10AV-5LNNI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 10 | -40°C~85°C TA | Tray | 2000 | ispGAL™22V10 | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | - | 40 | ISPGAL22V10A | 32 | S-XQCC-N32 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | 143MHz | 5 ns | - | - | - | - | - | MACROCELL | 10 | - | 11 | 3V~3.6V | 5ns | - | - | 1mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() ISPLSI5128VE-180LTN128 Lattice Semiconductor | In Stock | - | - | Surface Mount | - | TQFP | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 227MHz | - | - | - | - | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | 7 ns | 7 ns | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() ISPLSI 5256VE-100LB272I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 144 | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VE | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | YES | - | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5256 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 67MHz | 10 ns | - | - | - | 12000 | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 8 | - | - | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5384VA-100LB272 Lattice Semiconductor Corporation | 37 | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | 0°C~70°C TA | Tray | 2000 | ispLSI® 5000VA | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5384 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 69MHz | 13 ns | - | - | - | 18000 | - | MACROCELL | 384 | YES | - | 3V~3.6V | 10ns | 12 | - | 2.8mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5256VA-70LB272I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VA | - | - | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 1.27mm | - | - | NOT SPECIFIED | ISPLSI 5256 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 45MHz | 19 ns | - | - | - | 12000 | - | MACROCELL | 256 | YES | - | 3V~3.6V | 15ns | 8 | - | - | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2128A-100LQN160 Lattice Semiconductor Corporation | 1526 | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | 128 | 0°C~70°C TA | Tray | 2000 | ispLSI® 2000A | e3 | yes | Obsolete | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | ISPLSI 2128 | 160 | S-PQFP-G160 | - | Not Qualified | - | 5.25V | 5V | 4.75V | In System Programmable | - | - | 77MHz | 13 ns | - | - | - | 6000 | - | MACROCELL | 128 | NO | 4 | 4.75V~5.25V | 10ns | 32 | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() ISPLSI 5384VE-125LB272 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | 0°C~70°C TA | Tray | 2000 | ispLSI® 5000VE | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5384 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 87MHz | 9.5 ns | - | - | - | 18000 | - | MACROCELL | 384 | YES | - | 3V~3.6V | 7.5ns | 12 | - | 2.8mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5384VE-100LB272I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VE | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5384 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 67MHz | - | - | - | - | 18000 | - | MACROCELL | 384 | YES | - | 3V~3.6V | 10ns | 12 | - | 2.8mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5384VE-80LB272I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VE | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5384 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 56MHz | 15 ns | - | - | - | 18000 | - | MACROCELL | 384 | YES | - | 3V~3.6V | 12ns | 12 | - | 2.8mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5512VE-100LB272I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 272-BBGA | YES | - | 192 | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VE | - | no | Obsolete | 3 (168 Hours) | 272 | EAR99 | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | ISPLSI 5512 | 272 | S-PBGA-B272 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 67MHz | 10 ns | - | - | - | 24000 | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 16 | - | 2.8mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2064VE-200LB100 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LFBGA | YES | - | 64 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 0.8mm | not_compliant | - | 30 | ISPLSI 2064 | 100 | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 133MHz | 7 ns | - | - | - | 2000 | - | MACROCELL | 64 | NO | - | 3V~3.6V | 4.5ns | 16 | - | 1.5mm | 10mm | 10mm | - | Non-RoHS Compliant | - |