- Base Part Number
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4032ZE-7TN48I Lattice Semiconductor Corporation | 14 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | - | EEPROM | 32 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 48 | - | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 7.5 ns | 7.5 ns | - | 2 | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC4064ZE-7MN64C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-TFBGA, CSPBGA | - | - | - | EEPROM | 48 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | - | 1.8V | 0.5mm | not_compliant | 241MHz | - | LC4064 | 64 | - | - | Not Qualified | 1.8V | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 7.5 ns | 7.5 ns | - | 4 | - | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | - | 1.1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC4032ZE-7MN64C Lattice Semiconductor Corporation | 490 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-TFBGA, CSPBGA | 64 | - | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 64 | - | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 7.5 ns | 7.5 ns | - | 2 | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | 1.1mm | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC4032ZE-5TN48C Lattice Semiconductor Corporation | 3000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4032 | 48 | - | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 5.8 ns | 5.8 ns | - | 2 | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4064V-10TN100I Lattice Semiconductor Corporation | 24 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | LC4064 | 100 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 10 ns | 10 ns | - | 36 | - | - | 272 | - | MACROCELL | 64 | YES | 10 | 3V~3.6V | - | 4 | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4032V-10TN44I Lattice Semiconductor Corporation | 982 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | 30 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 125MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 11.8mA | - | - | 10 ns | 10 ns | - | - | 800 | - | - | 36 | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4032V-25TN44C Lattice Semiconductor Corporation | 645 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | 30 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 454.5MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 2.5 ns | 2.5 ns | - | 36 | 800 | - | 128 | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4256V-5FTN256AC Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | - | - | EEPROM | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 40 | LC4256 | 256 | - | - | Not Qualified | 3.3V | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 5 ns | - | - | - | - | 322MHz | 160 | - | MACROCELL | 256 | YES | 4 | 3V~3.6V | 5ns | 16 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-15LJ Lattice Semiconductor Corporation | 184 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | 8 | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 90mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 4.572mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() LC4064V-75TN44I Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | 30 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 178.57MHz | 40 | LC4064 | 44 | - | - | Not Qualified | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 7.5 ns | - | - | 36 | - | - | 388 | - | MACROCELL | 64 | YES | 2 | 3V~3.6V | - | 4 | - | 1mm | - | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GAL22V10D-10LJ Lattice Semiconductor Corporation | 45 | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | 10 | -40°C~85°C TA | Tray | 1996 | GAL®22V10 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 125MHz | 30 | GAL22V10 | 28 | - | 10 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 130mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.5V~5.5V | - | - | 132 | - | 4.572mm | 11.5062mm | 11.5062mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() LC4032ZE-7TN48C Lattice Semiconductor Corporation | 3750 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 48 | - | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 7.5 ns | 7.5 ns | - | 2 | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | 1mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC4256ZE-7TN144C Lattice Semiconductor Corporation | 382 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | EEPROM | 96 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 200MHz | - | LC4256 | 144 | - | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | 7.5 ns | 7.5 ns | - | 16 | - | - | - | - | MACROCELL | 256 | YES | 14 | 1.7V~1.9V | - | - | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC4256V-5TN176C Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 176-LQFP | 176 | - | - | EEPROM | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4256 | 176 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 5 ns | 5 ns | - | - | - | - | 388 | 36 | MACROCELL | 256 | YES | 4 | 3V~3.6V | - | 16 | - | - | 1.6mm | 24mm | 24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4032V-75TN44I Lattice Semiconductor Corporation | 653 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | - | EEPROM | 30 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 178.57MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 7.5 ns | 7.5 ns | - | 36 | 800 | - | 208 | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4032ZC-75MN56C Lattice Semiconductor Corporation | 8800 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | 48 | - | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 178.57MHz | 40 | LC4032 | 56 | S-PBGA-B56 | - | Not Qualified | 1.8V | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 7.5 ns | - | - | 36 | 800 | - | 208 | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | 2 | - | - | 1.35mm | 6mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC4128V-27TN144C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | 144-TQFP (20x20) | - | EEPROM | 96 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | 0°C | - | - | - | - | - | - | - | - | 384.6MHz | - | LC4128 | - | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 2.7 ns | - | - | 8 | - | 333MHz | 680 | 8 | - | 128 | - | - | 3V~3.6V | 2.7ns | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC4064V-5TN48C Lattice Semiconductor Corporation | 789 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4064 | 48 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | - | - | 5 ns | 5 ns | - | 36 | - | - | - | - | MACROCELL | 64 | YES | 4 | 3V~3.6V | - | 4 | - | - | 1.2mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC4064V-25TN48C Lattice Semiconductor Corporation | 32143 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 454.5MHz | 40 | LC4064 | 48 | - | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 2.5 ns | 2.5 ns | - | 160 | - | - | 272 | - | MACROCELL | 64 | YES | 4 | 3V~3.6V | - | 4 | - | - | 1.2mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-15QPN Lattice Semiconductor Corporation | 39 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | 8 | 0°C~75°C TA | Bulk | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 5V | 2.54mm | - | 62.5MHz | - | GAL16V8 | 20 | - | 8 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 55mA | 55mA | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 5.334mm | 26.162mm | 7.62mm | No | - | RoHS Compliant | Lead Free |