- Base Part Number
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4064V-5TN44C Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | EEPROM | 30 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 227.27MHz | 40 | LC4064 | 44 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | - | 5 ns | 5 ns | - | - | - | - | - | 36 | MACROCELL | 64 | YES | 2 | 3V~3.6V | - | 4 | - | 1.2mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4128V-10TN128I Lattice Semiconductor Corporation | 330 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 128-LQFP | - | - | EEPROM | 92 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 128 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.4mm | - | 125MHz | 40 | LC4128 | 128 | - | Not Qualified | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | 10 ns | - | - | 8 | - | - | - | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-25LJ Lattice Semiconductor Corporation | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | 8 | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 41.6MHz | 30 | GAL16V8 | 20 | 8 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 90mA | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 4.572mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4512V-10T176I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 176-LQFP | 176 | - | EEPROM | 128 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 176 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 125MHz | 30 | LC4512 | 176 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | 10 ns | 10 ns | - | 36 | - | - | 44 | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | 32 | - | 1.6mm | 24mm | 24mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4064ZE-5UMN64C Lattice Semiconductor Corporation | 200 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-VFBGA, CSPBGA | - | - | EEPROM | 48 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | YES | - | BOTTOM | BALL | - | 1.8V | - | - | 277.78MHz | - | LC4064 | 64 | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | 5.8 ns | 5.8 ns | - | 4 | - | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | 1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() LC4064ZE-4TN48C Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 333.33MHz | - | LC4064 | 48 | - | Not Qualified | 1.8V | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | 4.7 ns | 4.7 ns | - | 4 | - | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC4128V-75T128C Lattice Semiconductor Corporation | 3155 | - | Datasheet | - | Surface Mount | Surface Mount | 128-LQFP | - | - | EEPROM | 92 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | - | YES | - | QUAD | GULL WING | 240 | 3.3V | 0.4mm | - | 178.57MHz | 30 | LC4128 | 128 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | 7.5 ns | 7.5 ns | - | 36 | - | - | - | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | 8 | - | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() GAL20V8B-15LJ Lattice Semiconductor Corporation | 89 | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 8 | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | GAL20V8 | 28 | 8 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 90mA | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4256B-10TN100I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000B | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 125MHz | NOT SPECIFIED | LC4256 | 100 | - | Not Qualified | 2.5V | - | In System Programmable | 2.7V | 2.3V | 12.5mA | 12.5mA | 10 ns | - | - | 16 | - | - | 680 | - | MACROCELL | 256 | YES | 10 | 2.3V~2.7V | - | - | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | Lead Free | ||
![]() LC4128ZE-7UMN132I Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-VFBGA | 132 | - | EEPROM | 96 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | - | BOTTOM | BALL | - | 1.8V | 0.4mm | not_compliant | - | - | LC4128 | 132 | - | Not Qualified | 1.8V | - | In System Programmable | 1.9V | 1.7V | 168μA | 168μA | 7.5 ns | - | - | - | - | 200MHz | - | - | MACROCELL | 128 | YES | 4 | 1.7V~1.9V | 7.5ns | 8 | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC4512V-35TN176C Lattice Semiconductor Corporation | 2942 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 176-LQFP | 176 | - | EEPROM | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 384.6MHz | 40 | LC4512 | 176 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 14mA | - | 3.5 ns | 3.5 ns | - | 36 | - | - | - | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | 32 | - | 1.6mm | 24mm | 24mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4032V-25TN48C Lattice Semiconductor Corporation | 302 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | 48 | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 454.5MHz | 40 | LC4032 | 48 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | 2.5 ns | 2.5 ns | - | 36 | 800 | - | 128 | - | MACROCELL | 32 | YES | 4 | 3V~3.6V | - | 2 | - | - | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() M4A5-128/64-12VNI Lattice Semiconductor Corporation | 5000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | 657.000198mg | EEPROM | 64 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | - | M4A5-128 | 100 | - | - | 5V | 5V | In System Programmable | 5.5V | 4.5V | - | - | 12 ns | 12 ns | - | - | 5000 | 83.3MHz | - | - | MACROCELL | 128 | YES | 2 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4128ZC-75MN132I Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | - | EEPROM | 96 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 178.57MHz | 40 | LC4128 | 132 | - | - | 1.8V | - | In System Programmable | 1.9V | 1.7V | 168μA | 168μA | 7.5 ns | 7.5 ns | - | 540 | - | - | 680 | - | MACROCELL | 128 | YES | 4 | 1.7V~1.9V | - | 8 | - | 1.35mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() M4A3-32/32-10VNC Lattice Semiconductor Corporation | 800 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-TQFP | 44 | - | EEPROM | 32 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 30 | M4A3-32 | 44 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | - | - | 10 ns | 10 ns | - | - | 1250 | 100MHz | 160 | - | MACROCELL | 32 | YES | - | 3V~3.6V | - | - | - | 1.2mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4128V-5TN100I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 30 | LC4128 | 100 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | 5 ns | 5 ns | - | 540 | - | - | - | - | MACROCELL | 128 | YES | 10 | 3V~3.6V | - | 8 | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4128ZC-42TN100C Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | 657.000198mg | EEPROM | 64 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 277.78MHz | 30 | LC4128 | 100 | - | Not Qualified | 1.8V | - | In System Programmable | 1.9V | 1.7V | 168μA | - | 4.2 ns | 4.2 ns | - | 36 | - | - | - | - | MACROCELL | 128 | YES | 10 | 1.7V~1.9V | - | 8 | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC4032V-75T44C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-TQFP | 44 | - | EEPROM | 30 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | 178.57MHz | 30 | LC4032 | 44 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 11.8mA | - | 7.5 ns | 7.5 ns | - | - | 800 | - | - | 36 | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | 10mm | 10mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4256V-5TN100C Lattice Semiconductor Corporation | 42 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | 657.000198mg | EEPROM | 64 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 30 | LC4256 | 100 | - | - | 3.3V | - | In System Programmable | 3.6V | 3V | 12.5mA | - | 3 ns | 5 ns | - | 36 | - | - | - | - | MACROCELL | 256 | YES | 10 | 3V~3.6V | - | 16 | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-10LJN Lattice Semiconductor Corporation | 29 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | 8 | 0°C~75°C TA | Bulk | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | QUAD | J BEND | 250 | 5V | 1.27mm | - | 83.3MHz | 40 | GAL16V8 | 20 | 8 | - | 5V | 5V | EE PLD | 5.25V | 4.75V | - | 115mA | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 4.572mm | - | - | No | RoHS Compliant | Lead Free |