- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE40UL1K-CM36AI Lattice Semiconductor Corporation | 167 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 36-VFBGA | - | 36 | - | 227.986865mg | - | 26 | -40°C~100°C TJ | Tray | 2015 | iCE40 UltraLite™ | - | - | Active | 3 (168 Hours) | 36 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | - | - | - | - | - | - | - | - | - | 1.2V | - | 7kB | 35μA | - | 7kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1248 | - | 57344 | 48MHz | 156 | - | - | - | - | - | 156 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-4300C-5BG256C Lattice Semiconductor Corporation | 213 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | - | - | 206 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | - | - | - | 540 | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-17E-6FTN256I Lattice Semiconductor Corporation | 3000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | 201 | -40°C~100°C TJ | Tray | 2013 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-17 | 256 | - | 201 | - | 1.2V | 1.21.2/3.33.3V | - | - | - | 34.5kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | 2125 | - | - | - | - | 0.399 ns | - | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-CM49 Lattice Semiconductor Corporation | 31 | - | Datasheet | 8 Weeks | - | Surface Mount | 49-VFBGA | YES | 49 | - | - | - | 35 | -40°C~100°C TJ | Tray | 2013 | iCE40™ LP | e1 | - | Active | 3 (168 Hours) | 49 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | - | - | 30 | ICE40 | - | - | 35 | - | 1.2V | - | 8kB | - | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 64 kb | 65536 | 533MHz | 160 | - | - | - | 1280 | - | 160 | - | - | 900μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200ZE-1UWG25ITR1K Lattice Semiconductor Corporation | 58 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 25-WLCSP | - | - | - | - | - | 18 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | MachXO2 | e1 | - | Active | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | - | - | 30 | LCMXO2-1200 | - | R-PBGA-B25 | 150 | Not Qualified | - | 1.2V | - | - | - | - | - | - | - | 150 | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | - | 160 | - | - | 640 | - | - | - | - | - | - | 0.615mm | 2.546mm | 2.492mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-3BN256C Lattice Semiconductor Corporation | 80 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | - | 256 | - | - | SRAM | 211 | 0°C~85°C TJ | Tray | 2009 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.8mm | - | 420MHz | 40 | LCMXO1200 | 256 | - | 211 | - | 3.3V | - | - | 21mA | - | - | - | 5.1 ns | 5.1 ns | - | FLASH PLD | 1200 | - | 9421 | - | 150 | - | MACROCELL | 600 | - | - | - | - | 7 | - | 1.7mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M35E-5FN672C Lattice Semiconductor Corporation | 2287 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | - | 410 | 0°C~85°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 311MHz | 30 | LFE2M35 | 672 | - | 410 | - | 1.2V | - | 271.5kB | - | - | 262.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | - | 2151424 | - | 4250 | - | - | 16000 | - | 0.358 ns | - | 35000 | - | 1.65mm | - | 27mm | 27mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-3MN132I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | SRAM | 101 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 420MHz | 40 | LCMXO1200 | 132 | - | 101 | Not Qualified | 3.3V | - | - | 21mA | - | - | - | 5.1 ns | - | - | FLASH PLD | 1200 | - | 9421 | - | 150 | - | MACROCELL | 600 | - | - | - | - | 7 | 1.1mm | - | 8mm | 8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE40HX4K-CB132 Lattice Semiconductor Corporation | 101 | - | Datasheet | 8 Weeks | - | Surface Mount | 132-LFBGA, CSPBGA | YES | 132 | - | - | - | 95 | -40°C~100°C TJ | Tray | 2012 | iCE40™ HX | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | ICE40 | - | - | 95 | - | 1.2V | - | 10kB | - | - | 10kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 80 kb | 81920 | 533MHz | 440 | - | - | 3520 | - | - | 440 | - | - | 1.1mm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE5U-25F-6BG381C Lattice Semiconductor Corporation | 6500 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 381-FBGA | - | - | - | - | - | 197 | 0°C~85°C TJ | Tray | 2014 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 126kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24000 | - | 1032192 | - | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-70EA-7FN672I Lattice Semiconductor Corporation | 2936 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | - | 380 | -40°C~100°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-70 | 672 | - | 380 | - | 1.2V | - | 570.6kB | 18mA | - | 552.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | 420MHz | 8375 | - | - | - | - | 0.335 ns | - | - | - | - | 2.6mm | 27mm | 27mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-17E-6FN484C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | 358 | 0°C~85°C TJ | Tray | 2009 | XP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFXP2-17 | 484 | - | 358 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 38.9kB | - | - | 34.5kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | 2125 | - | - | - | - | 0.399 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-8E-5MN132I Lattice Semiconductor Corporation | 40 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | - | 86 | -40°C~100°C TJ | Tray | 2011 | XP2 | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.5mm | - | - | - | LFXP2-8 | 132 | - | 86 | - | 1.2V | 1.21.2/3.33.3V | - | - | - | 27.6kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | 226304 | - | 1000 | - | - | - | - | 0.494 ns | - | - | - | - | 1.35mm | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4BG256C Lattice Semiconductor Corporation | 12 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | - | 269MHz | 30 | LCMXO2-4000 | - | - | 207 | - | 2.5V | 2.5/3.3V | 27.8kB | 8.45mA | - | 11.5kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 92 kb | 94208 | - | 540 | - | - | 2160 | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-150EA-8FN1156C Lattice Semiconductor Corporation | 2836 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1156-BBGA | - | 1156 | - | - | - | 586 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-150 | - | - | 586 | - | 1.2V | - | - | - | - | 856.3kB | 500MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | - | 7014400 | - | 18625 | - | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 35mm | 35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-4300C-5BG256I Lattice Semiconductor Corporation | 240 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | 256-CABGA (14x14) | - | - | 206 | -40°C~100°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | - | - | - | 100°C | -40°C | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | - | 4320 | - | 94208 | - | 540 | 540 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-CM81TR Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | - | Surface Mount | 81-VFBGA | YES | 81 | - | - | - | 63 | -40°C~100°C TJ | Tape & Reel (TR) | 2013 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 81 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | 1.2V | - | - | - | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | - | 160 | - | - | - | - | - | 160 | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2280C-3MN132C Lattice Semiconductor Corporation | 4488 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | SRAM | 101 | 0°C~85°C TJ | Tray | 2009 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 420MHz | 40 | LCMXO2280 | 132 | - | 101 | - | 3.3V | - | - | 23mA | 23mA | - | - | 5.1 ns | 5.1 ns | - | FLASH PLD | 2280 | - | 28262 | - | 285 | - | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.35mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2-6E-5FN256I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | 190 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-6 | 256 | - | 190 | - | 1.2V | - | 8.4kB | - | - | 6.9kB | 311MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 56320 | - | 750 | - | - | - | - | 0.358 ns | - | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-5BG256C Lattice Semiconductor Corporation | 357 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | - | - | - | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | - | 30 | LCMXO2-2000 | 256 | S-PBGA-B256 | 207 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | - | - | - | - | 207 | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |