- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXP3C-5TN144C Lattice Semiconductor Corporation | 117 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | 100 | 0°C~85°C TJ | Tray | 2000 | XP | e3 | yes | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | unknown | 400MHz | 40 | LFXP3 | 144 | - | 100 | Not Qualified | 1.8V | 1.8/2.5/3.3V | 8.3kB | - | - | 6.8kB | - | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | - | 55296 | - | - | 375 | - | 1500 | - | 0.44 ns | 384 | - | 384 | - | 1.4mm | - | 20mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() LFEC3E-3QN208C Lattice Semiconductor Corporation | 2 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 145 | 0°C~85°C TJ | Tray | 2000 | EC | e3 | yes | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | 340MHz | 40 | LFEC3 | 208 | - | 145 | - | 1.2V | 1.21.2/3.33.3V | 8.4kB | - | - | 6.9kB | - | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3100 | - | 56320 | - | - | - | - | - | - | 0.56 ns | 384 | - | - | - | - | 4.1mm | 28mm | 28mm | No | - | RoHS Compliant | Lead Free | ||
![]() LFE3-150EA-6FN672I Lattice Semiconductor Corporation | 2183 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | 380 | -40°C~100°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-150 | 672 | - | 380 | Not Qualified | 1.2V | - | - | - | - | 856.3kB | 375MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | - | 7014400 | - | 18625 | - | - | - | - | 0.379 ns | - | - | - | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40UP5K-UWG30ITR Lattice Semiconductor Corporation | 7000 | - | Datasheet | 8 Weeks | - | Surface Mount | 30-UFBGA, WLCSP | YES | - | - | - | 21 | -40°C~100°C TJ | Tape & Reel (TR) | 2017 | iCE40 UltraPlus™ | - | yes | Active | 1 (Unlimited) | 30 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.4mm | - | 185MHz | - | - | - | R-PBGA-B30 | - | - | - | - | - | - | - | 128kB | - | 9 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5280 | - | 1171456 | - | 660 | - | - | - | - | - | 660 | 100°C | - | - | 600μm | - | 2.537mm | 2.114mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO3LF-4300E-6MG121C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 121-VFBGA | - | 121 | - | - | 100 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | e1 | - | Active | 3 (168 Hours) | 121 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | - | - | - | 540 | - | - | - | - | 1mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2-1200HC-5TG100C Lattice Semiconductor Corporation | 3827 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 79 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-1200 | 100 | - | 80 | - | 2.5V | 2.5/3.3V | 17.3kB | 56μA | - | 8kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | 323MHz | 160 | - | - | 640 | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP384-SG32 Lattice Semiconductor Corporation | 3488 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | 21 | -40°C~100°C TJ | Tray | 2013 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | NO LEAD | NOT SPECIFIED | 1.2V | 0.5mm | - | - | NOT SPECIFIED | ICE40 | - | - | - | - | 1.2V | - | - | 21μA | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 384 | - | - | - | 48 | - | - | - | - | - | 48 | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-12SE-5QN208C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 131 | 0°C~85°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | - | 30 | LFE2-12 | 208 | - | 131 | Not Qualified | 1.2V | - | 30.6kB | - | - | 27.6kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | - | 226304 | 320MHz | 1500 | - | - | - | - | 0.358 ns | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-3TN100I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | SRAM | 73 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 30 | LCMXO1200 | 100 | - | 73 | - | 3.3V | - | - | 21mA | - | - | - | 5.1 ns | 5.1 ns | - | - | FLASH PLD | 1200 | - | 9421 | - | 150 | - | MACROCELL | 600 | - | - | - | - | - | 7 | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-5TG100I Lattice Semiconductor Corporation | 1894 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 79 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | 100 | - | 80 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-8E-6FTN256I Lattice Semiconductor Corporation | 15 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | 201 | -40°C~100°C TJ | Tray | 2013 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-8 | 256 | - | 201 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 29.9kB | - | - | 27.6kB | 435MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | 226304 | - | 1000 | - | - | - | - | 0.399 ns | - | - | - | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-4TN144I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | SRAM | 113 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LCMXO640 | 144 | - | 113 | - | 3.3V | - | - | 17mA | 17mA | 0B | - | 4.2 ns | 4.2 ns | - | - | FLASH PLD | 640 | - | - | 550MHz | 80 | - | MACROCELL | 320 | - | - | - | - | 640 | 7 | - | 1.6mm | 20mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-6MG132I Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | - | - | - | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-4000 | - | S-PBGA-B132 | 105 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | - | - | - | - | 105 | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 133MHz | 540 | - | - | 2160 | - | - | - | - | - | - | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-CM49TR Lattice Semiconductor Corporation | 35465 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 49-VFBGA | - | 49 | - | - | 35 | -40°C~100°C TJ | Tape & Reel (TR) | 2013 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 49 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 8kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | - | 160 | - | - | - | - | - | 160 | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LFE3-95EA-6FN484I Lattice Semiconductor Corporation | 2931 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 295 | -40°C~100°C TJ | Tray | 2013 | ECP3 | e2 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-95 | 484 | - | 295 | - | 1.2V | - | 576kB | 18mA | - | 552.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 92000 | - | 4526080 | 375MHz | 11500 | - | - | - | - | 0.379 ns | - | - | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-CM121 Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | - | Surface Mount | 121-VFBGA, CSBGA | YES | 121 | - | - | 95 | -40°C~100°C TJ | Tray | 2012 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 121 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | - | - | 30 | ICE40 | - | - | 95 | - | 1.2V | - | 8kB | - | - | 8kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 64 kb | 65536 | 533MHz | 160 | 16 | - | - | 1280 | - | 160 | - | - | - | 900μm | - | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFXP3C-3TN144C Lattice Semiconductor Corporation | 410 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | 100 | 0°C~85°C TJ | Tray | 2000 | XP | e3 | yes | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | unknown | 320MHz | 40 | LFXP3 | 144 | - | 100 | Not Qualified | 1.8V | 1.8/2.5/3.3V | 8.3kB | - | - | 6.8kB | - | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | - | 55296 | - | - | 375 | - | - | - | 0.63 ns | 384 | - | 384 | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() LFEC33E-3F672C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | 496 | 0°C~85°C TJ | Tray | 2000 | EC | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | not_compliant | 340MHz | - | LFEC33 | 672 | - | - | - | 1.2V | - | 78.6kB | - | - | 53kB | - | - | - | - | - | - | 32800 | - | 434176 | - | - | 4096 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFXP2-17E-5F484C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 358 | 0°C~85°C TJ | Tray | 2012 | XP2 | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | LFXP2-17 | 484 | - | - | - | 1.2V | - | 38.9kB | - | - | 34.5kB | - | - | - | - | - | - | 17000 | - | 282624 | - | 2125 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LFE3-150EA-6FN1156C Lattice Semiconductor Corporation | 2625 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1156-BBGA | - | 1156 | - | - | 586 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-150 | - | - | 586 | Not Qualified | 1.2V | - | - | - | - | 856.3kB | 375MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | - | 7014400 | - | 18625 | - | - | - | - | 0.379 ns | - | - | - | - | - | 2.6mm | 35mm | 35mm | - | - | ROHS3 Compliant | Lead Free |