- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO640C-3TN100C Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | 657.000198mg | SRAM | 74 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 40 | LCMXO640 | 100 | 74 | - | 3.3V | - | - | 17mA | - | 0B | - | 4.9 ns | 4.9 ns | - | FLASH PLD | 640 | - | - | - | 80 | - | MACROCELL | 320 | - | 640 | 7 | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256HC-4SG32C Lattice Semiconductor Corporation | 1095 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-UFQFN Exposed Pad | - | - | FLASH | 21 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | - | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | - | - | 2.5V | 0.5mm | - | - | - | LCMXO2-256 | - | 22 | - | 3.3V | - | 256B | 18μA | - | 0B | - | - | - | 22 | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 269MHz | 32 | - | - | 128 | - | 256 | - | - | 0.6mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-4FG484C Lattice Semiconductor Corporation | 600 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | FLASH | 334 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | - | 269MHz | 30 | LCMXO2-7000 | - | 335 | - | 2.5V | 2.5/3.3V | 68.8kB | 189μA | - | 30kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 240 kb | 245760 | - | 858 | - | - | 3432 | - | - | - | - | 2.6mm | 23mm | 23mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-35EA-8FN484C Lattice Semiconductor Corporation | 1803 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | - | 295 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-35 | 484 | 295 | - | 1.2V | - | 174.4kB | 18mA | - | 165.9kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33000 | - | 1358848 | 500MHz | 4125 | - | - | - | 0.281 ns | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-4MG132C Lattice Semiconductor Corporation | 6280 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | - | FLASH | 104 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-2000 | 132 | 105 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 4.8mA | - | 9.3kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-3TN100I Lattice Semiconductor Corporation | 999 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | SRAM | 74 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 30 | LCMXO640 | 100 | 74 | - | 3.3V | - | - | 17mA | 17mA | 0B | - | 4.9 ns | 4.9 ns | - | FLASH PLD | 640 | - | - | - | 80 | - | MACROCELL | 320 | - | 640 | 7 | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-4BG256C Lattice Semiconductor Corporation | 163 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | - | 269MHz | 30 | LCMXO2-2000 | 256 | 207 | - | 2.5V | 2.5/3.3V | 21.3kB | 4.8mA | - | 9.3kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | 264 | - | - | 1056 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-8E-5FTN256C Lattice Semiconductor Corporation | 1800 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | 201 | 0°C~85°C TJ | Tray | 2008 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 311MHz | 40 | LFXP2-8 | 256 | 201 | - | 1.2V | 1.21.2/3.33.3V | 29.9kB | - | - | 27.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | 239 kb | 226304 | - | 1000 | - | - | 4000 | 0.494 ns | - | - | 1.25mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-4FTG256I Lattice Semiconductor Corporation | 20 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | not_compliant | 269MHz | 30 | LCMXO2-2000 | 256 | 207 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 74 kb | 75776 | - | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-6FN484C Lattice Semiconductor Corporation | 60 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | - | 222 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | 222 | Not Qualified | 1.2V | - | 92kB | 18mA | - | 87.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 716800 | 3.1MHz | 2125 | - | - | - | 0.379 ns | - | - | 1.65mm | - | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-4TG144I Lattice Semiconductor Corporation | 5450 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | FLASH | 114 | -40°C~100°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-7000 | - | 115 | Not Qualified | 2.5V | 2.5/3.3V | 68.8kB | 189μA | - | 30kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 858 | - | - | 3432 | - | - | - | 1.4mm | - | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200HC-6MG132C Lattice Semiconductor Corporation | 516 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | - | FLASH | 104 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-1200 | 132 | 105 | - | 2.5V | 2.5/3.3V | 17.3kB | 56μA | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | 388MHz | 160 | 80 | - | 320 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-8E-5FTN256I Lattice Semiconductor Corporation | 150 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | 201 | -40°C~100°C TJ | Tray | 2012 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-8 | 256 | 201 | - | 1.2V | 1.21.2/3.33.3V | 29.9kB | - | - | 27.6kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | 226304 | - | 1000 | - | - | - | 0.494 ns | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-3FTN256C Lattice Semiconductor Corporation | 450 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | SRAM | 159 | 0°C~85°C TJ | Tray | 2007 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO640 | 256 | 159 | - | 3.3V | - | - | 17mA | - | 0B | - | 4.9 ns | 4.9 ns | - | FLASH PLD | 640 | - | - | - | 80 | - | MACROCELL | 320 | - | 640 | 7 | - | 1.55mm | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-4TG144C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | FLASH | 111 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-2000 | 144 | 112 | - | 2.5V | 2.5/3.3V | 21.3kB | 4.8mA | - | 9.3kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | 264 | - | - | 1056 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-5FG484I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | FLASH | 278 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | - | - | 30 | LCMXO2-4000 | - | 279 | - | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 133MHz | 540 | - | - | 2160 | - | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-4FG484I Lattice Semiconductor Corporation | 3 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | FLASH | 334 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | 269MHz | 30 | LCMXO2-7000 | - | 335 | Not Qualified | 2.5V | 2.5/3.3V | 68.8kB | 189μA | - | 30kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 858 | - | - | 3432 | - | - | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-4FTN256C Lattice Semiconductor Corporation | 420 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | SRAM | 211 | 0°C~85°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO1200 | 256 | 211 | - | 3.3V | - | - | 21mA | 21mA | - | - | 4.4 ns | 4.4 ns | - | FLASH PLD | 1200 | - | 9421 | - | 150 | - | MACROCELL | 600 | - | - | 7 | - | 1.55mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-8FTN256C Lattice Semiconductor Corporation | 4320 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 133 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-17 | 256 | 133 | Not Qualified | 1.2V | - | 92kB | 18mA | - | 27.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 716800 | 3.1MHz | 2125 | 1500 | - | - | 0.281 ns | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200UHC-4FTG256C Lattice Semiconductor Corporation | 200 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | not_compliant | 269MHz | 30 | LCMXO2-1200 | 256 | 207 | Not Qualified | 2.5V | 2.5/3.3V | 20.5kB | 56μA | - | 9.3kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 75776 | - | 160 | - | - | 640 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |