- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Screening Level | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFE2-20E-7FN484C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 331 | - | 0°C~85°C TJ | Tray | 2012 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-20 | 484 | - | 331 | - | 1.2V | - | 39.8kB | - | - | 34.5kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 21000 | - | 282624 | - | 2625 | - | - | - | - | - | 0.304 ns | - | 20000 | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC15E-3FN484C Lattice Semiconductor Corporation | 3655 | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 352 | - | 0°C~85°C TJ | Tray | 2000 | EC | e1 | yes | Obsolete | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 340MHz | 40 | LFEC15 | 484 | - | 352 | - | 1.2V | 1.21.2/3.33.3V | 51.4kB | - | - | 43.8kB | - | - | 1920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | 358400 | - | - | - | 15400 | - | - | - | 0.56 ns | 1920 | 15300 | - | - | 2.6mm | 23mm | 23mm | No | - | RoHS Compliant | Lead Free | ||
![]() LFE3-35EA-6FTN256I Lattice Semiconductor Corporation | 45000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 133 | - | -40°C~100°C TJ | Tray | 2012 | ECP3 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-35 | 256 | - | 133 | Not Qualified | 1.2V | - | - | - | - | 165.9kB | 375MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33000 | - | 1358848 | - | 4125 | - | 72 | - | - | - | 0.379 ns | - | - | - | - | 1.55mm | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000ZE-1TG100C Lattice Semiconductor Corporation | 6 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 79 | - | 0°C~85°C TJ | Tray | 2012 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-2000 | - | - | 80 | Not Qualified | 1.2V | - | 21.3kB | 80μA | - | 9.3kB | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 74 kb | 75776 | - | 264 | - | - | - | 1056 | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2-6E-7FN256C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 190 | - | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2-6 | 256 | - | 190 | Not Qualified | 1.2V | - | 8.4kB | - | - | 11.5kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 56320 | - | 750 | - | - | - | - | - | 0.304 ns | - | - | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200HC-4SG32C Lattice Semiconductor Corporation | 94 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | - | 21 | - | 0°C~85°C TJ | Tray | 2016 | MachXO2 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | NO LEAD | 260 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | - | 160 | - | - | - | - | - | - | 160 | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() LFE2M20E-6FN484I Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 304 | - | -40°C~100°C TJ | Tray | 2005 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M20 | 484 | - | 304 | Not Qualified | 1.2V | - | 157.3kB | - | - | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | - | 1246208 | 357MHz | 2375 | - | - | - | - | - | 0.331 ns | - | 20000 | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE5U-85F-8BG381C Lattice Semiconductor Corporation | 2044 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 381-FBGA | - | - | - | 205 | - | 0°C~85°C TJ | Tray | 2014 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 468kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 84000 | - | 3833856 | - | 21000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-17E-6QN208C Lattice Semiconductor Corporation | 6 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 146 | - | 0°C~85°C TJ | Tray | 2000 | XP2 | e3 | - | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | - | 1.2V | 0.5mm | - | - | - | LFXP2-17 | 208 | - | 146 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 38.9kB | - | - | 34.5kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | 2125 | - | - | - | - | - | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE5UM-85F-8BG381I Lattice Semiconductor Corporation | 2580 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 381-FBGA | - | - | - | 205 | - | -40°C~100°C TJ | Tray | 2016 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 468kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 84000 | - | 3833856 | - | 21000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M35SE-5FN256C Lattice Semiconductor Corporation | 2116 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 140 | - | 0°C~85°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M35 | 256 | - | 140 | Not Qualified | 1.2V | - | 271.5kB | - | - | 262.6kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | - | 2151424 | 320MHz | 4250 | - | - | - | - | - | 0.358 ns | - | 35000 | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-5FTN256C Lattice Semiconductor Corporation | 83 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | SRAM | 159 | - | 0°C~85°C TJ | Tray | 2009 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | not_compliant | - | 40 | LCMXO640 | 256 | - | 159 | Not Qualified | 3.3V | - | - | 17mA | 17mA | 0B | - | 3.5 ns | - | FLASH PLD | 640 | - | - | 600MHz | 80 | - | 540 | MACROCELL | 320 | - | - | - | 640 | 7 | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP384-CM36 Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | - | Surface Mount | 36-VFBGA | YES | 36 | - | 25 | - | -40°C~100°C TJ | Tray | 2000 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 36 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | - | NOT SPECIFIED | ICE40 | - | - | - | - | 1.2V | - | - | 21μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 384 | - | - | - | 48 | - | - | - | - | - | - | 48 | - | - | - | 1mm | 2.5mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LAXP2-5E-5MN132E Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | 86 | Automotive grade | -40°C~125°C TJ | Tray | 2000 | LA-XP2 | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.5mm | not_compliant | - | - | LAXP2 | 132 | - | 86 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 22kB | - | - | 20.8kB | 435MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5000 | - | 169984 | - | 625 | AEC-Q100 | - | - | - | - | - | - | - | - | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP8K-CM225 Lattice Semiconductor Corporation | 2552 | - | Datasheet | 8 Weeks | - | Surface Mount | 225-VFBGA | YES | 225 | - | 178 | - | -40°C~100°C TJ | Tray | 2013 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 225 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | - | - | 30 | ICE40 | - | - | 178 | - | 1.2V | - | 16kB | - | - | 16kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 128 kb | 131072 | 533MHz | 960 | - | - | - | - | 7680 | - | 960 | - | - | 900μm | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-5E-6FTN256I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 172 | - | -40°C~100°C TJ | Tray | 2013 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-5 | 256 | - | 172 | - | 1.2V | 1.21.2/3.33.3V | 22kB | - | - | 20.8kB | 435MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5000 | - | 169984 | - | 625 | - | - | - | - | - | 0.399 ns | - | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC3E-3Q208C Lattice Semiconductor Corporation | 250 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 145 | - | 0°C~85°C TJ | Tray | 2000 | EC | e0 | no | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | unknown | - | 30 | LFEC3 | 208 | - | 145 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 8.4kB | - | - | 6.9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3100 | - | 56320 | 340MHz | - | - | 384 | - | - | - | 0.56 ns | 384 | - | - | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFXP2-30E-5FT256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 201 | - | 0°C~85°C TJ | Tray | 2012 | XP2 | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | LFXP2-30 | 256 | - | - | - | 1.2V | - | 55.4kB | - | - | 48.4kB | - | - | - | - | 29000 | - | 396288 | - | 3625 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-1TG144C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | FLASH | 114 | - | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-4000 | - | - | 115 | Not Qualified | 1.2V | - | 27.8kB | 124μA | - | 11.5kB | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | - | 2160 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-3FT256C Lattice Semiconductor Corporation | 50 | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | SRAM | 159 | - | 0°C~85°C TJ | Tray | 2013 | MachXO | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 225 | 1.8V | 1mm | not_compliant | - | 30 | LCMXO640 | 256 | - | 159 | Not Qualified | 3.3V | - | - | 17mA | 17mA | 0B | - | 4.9 ns | - | FLASH PLD | 640 | - | - | 500MHz | 80 | - | - | MACROCELL | 320 | - | - | - | 640 | 7 | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | Lead Free |