- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-4000HE-4MG132I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | - | FLASH | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-4000 | - | 105 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200HC-5TG100I Lattice Semiconductor Corporation | 422 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | FLASH | 79 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-1200 | 100 | 80 | - | 2.5V | 2.5/3.3V | 17.3kB | 56μA | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 323MHz | 160 | - | - | 640 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M20SE-7FN256C Lattice Semiconductor Corporation | 2689 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 140 | 0°C~85°C TJ | Tray | 2007 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M20 | 256 | 140 | - | 1.2V | - | 157.3kB | - | - | 152.1kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | 1246208 | - | 420MHz | 2375 | - | - | - | 0.304 ns | - | 20000 | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFX125EB-03F256C Lattice Semiconductor Corporation | 980 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 160 | 0°C~85°C TJ | Tray | 2000 | ispXPGA® | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | ALSO OPERATES WITH 3.3V SUPPLY | 8542.39.00.01 | 2.3V~3.6V | BOTTOM | BALL | 225 | 2.5V | 1mm | not_compliant | - | 30 | LFX125 | 256 | 160 | Not Qualified | 2.5V | 2.5/3.3V | 15.3kB | - | - | 11.5kB | 320MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1936 | 94208 | 139000 | - | - | - | - | - | 1.07 ns | 484 | - | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFXP2-8E-7FTN256C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | 201 | 0°C~85°C TJ | Tray | 2009 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-8 | 256 | 201 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 29.9kB | - | - | 27.6kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | 226304 | - | - | 1000 | 1500 | - | - | 0.304 ns | - | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-5FTG256C Lattice Semiconductor Corporation | 6789 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 30 | LCMXO2-2000 | 256 | 207 | - | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640HC-6TG100C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | FLASH | 78 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | 79 | Not Qualified | 2.5V | 2.5/3.3V | 5.9kB | 28μA | - | 2.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | 18432 | - | 133MHz | 80 | - | - | 320 | - | - | 640 | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-4TN144I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | 1.319103g | SRAM | 113 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LCMXO1200 | 144 | 113 | - | 3.3V | - | - | 21mA | - | - | - | 4.4 ns | 4.4 ns | - | FLASH PLD | 1200 | 9421 | - | 550MHz | 150 | - | MACROCELL | 600 | - | - | - | 7 | 1.6mm | 20mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-5MG132I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | - | FLASH | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | 132 | 105 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-6BG256C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | - | 30 | LCMXO2-2000 | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO1200C-3T100I Lattice Semiconductor Corporation | 450 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | SRAM | 73 | -40°C~100°C TJ | Tray | 2000 | MachXO | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | LCMXO1200 | 100 | 73 | Not Qualified | 3.3V | - | - | 21mA | 21mA | - | - | 5.1 ns | - | - | FLASH PLD | 1200 | 9421 | - | 500MHz | 150 | - | MACROCELL | 600 | - | - | - | 7 | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFE2-50E-6FN484I Lattice Semiconductor Corporation | 2321 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | - | 339 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-50 | 484 | 339 | - | 1.2V | - | 60.4kB | - | - | 48.4kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 396288 | - | - | 6000 | - | - | - | 0.331 ns | - | 50000 | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-5BG256C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | - | 30 | LCMXO2-4000 | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC6E-3F256C Lattice Semiconductor Corporation | 860 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 195 | 0°C~85°C TJ | Tray | 2006 | EC | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 340MHz | 30 | LFEC6 | 256 | 195 | - | 1.2V | 1.21.2/3.33.3V | 14.6kB | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6100 | 94208 | - | - | - | 768 | - | - | 0.56 ns | 768 | - | - | 2.1mm | 17mm | 17mm | No | - | Non-RoHS Compliant | - | ||
![]() LCMXO3LF-4300C-6BG400C Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 400-LFBGA | 400 | - | - | 335 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 400 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | - | - | 540 | - | - | 1.7mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE5U-45F-6BG381C Lattice Semiconductor Corporation | 3 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 381-FBGA | - | - | - | 203 | 0°C~85°C TJ | Tray | 2016 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 243kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 44000 | 1990656 | - | - | 11000 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFE2-12SE-5FN256C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 193 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2-12 | 256 | 193 | Not Qualified | 1.2V | - | 30.6kB | - | - | 27.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | 320MHz | 1500 | - | - | - | 0.358 ns | - | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP3E-3TN100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | 62 | 0°C~85°C TJ | Tray | 2000 | XP | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | unknown | 320MHz | 40 | LFXP3 | 100 | 62 | Not Qualified | 1.2V | - | 8.3kB | - | - | 6.9kB | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | 55296 | 2 | - | - | 750 | - | - | 0.63 ns | 384 | 384 | - | 1.6mm | 14mm | 14mm | - | - | RoHS Compliant | Lead Free | ||
![]() LFE2-6SE-6FN256C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | - | 190 | 0°C~85°C TJ | Tray | 2009 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2-6 | 256 | 190 | Not Qualified | 1.2V | - | 8.4kB | - | - | 6.8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 56320 | - | 357MHz | 750 | - | - | - | 0.331 ns | - | - | - | 2.1mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256ZE-1UMG64I Lattice Semiconductor Corporation | 561 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-VFBGA | 64 | - | FLASH | 44 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | not_compliant | 104MHz | 30 | LCMXO2-256 | - | 45 | Not Qualified | 1.2V | - | 256B | 18μA | - | 0B | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | - | 32 | - | - | 128 | - | - | 256 | - | 1mm | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free |