- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Programmable I/O | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXP3C-4T100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | - | 62 | 0°C~85°C TJ | Tray | 2000 | XP | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 1.71V~3.465V | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | LFXP3 | 100 | - | 62 | Not Qualified | 1.8V | - | - | - | 8.3kB | - | - | 6.8kB | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | - | 55296 | 2 | 360MHz | - | - | 375 | - | - | 0.53 ns | 384 | 384 | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO2280C-5FTN256C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | SRAM | 211 | 0°C~85°C TJ | Tray | 2008 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | not_compliant | - | 40 | LCMXO2280 | 256 | - | 211 | Not Qualified | 3.3V | - | - | - | - | 23mA | 23mA | - | 420MHz | 3.6 ns | 3.6 ns | - | FLASH PLD | 2280 | - | 28262 | - | - | 285 | - | 858 | MACROCELL | 3432 | - | - | - | 7 | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LAE3-35EA-6FN484E Lattice Semiconductor Corporation | 62 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | - | - | 295 | -40°C~125°C TJ | Tray | 2010 | LA-ECP3 | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | LAE3-35EA | - | - | - | - | 1.2V | - | - | - | 174.4kB | 49.4mA | - | 165.9kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33000 | - | 1358848 | - | 375MHz | 4125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-6TG144I Lattice Semiconductor Corporation | 78 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | - | 114 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-7000 | - | - | 115 | Not Qualified | 2.5V | 2.5/3.3V | - | - | 68.8kB | 189μA | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 388MHz | 858 | - | - | - | 3432 | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC1E-4TN144C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | - | 97 | 0°C~85°C TJ | Tray | 2000 | EC | e3 | yes | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | unknown | 378MHz | 40 | LFEC1 | 144 | - | 97 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 3kB | - | - | 2.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1500 | - | 18432 | - | - | - | - | 192 | - | - | 0.48 ns | 192 | - | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-7000HC-6FTG256C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | - | - | 68.8kB | 189μA | - | 30kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 388MHz | 858 | - | - | - | 3432 | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M50E-6FN900C Lattice Semiconductor Corporation | 2228 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 900-BBGA | 900 | - | - | - | 410 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 900 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M50 | 900 | - | 410 | Not Qualified | 1.2V | - | - | - | 531kB | - | - | 518.4kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | - | 4246528 | - | - | 6000 | - | - | - | - | 0.331 ns | - | 50000 | - | - | 2.6mm | 31mm | 31mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200ZE-1TG144C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | FLASH | 107 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-1200 | 144 | - | 108 | - | 1.2V | - | - | - | 17.3kB | 56μA | - | 8kB | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 64 kb | 65536 | - | - | 160 | - | - | - | 640 | - | - | - | - | - | - | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-5TN144C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | SRAM | 113 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LCMXO640 | 144 | - | 113 | Not Qualified | 3.3V | - | - | - | - | 17mA | 17mA | 0B | - | 3.5 ns | - | - | FLASH PLD | 640 | - | - | - | 600MHz | 80 | 256 | - | MACROCELL | 320 | - | - | 640 | 7 | 1.4mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-4300E-5UWG81ITR1K Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 81-UFBGA, WLCSP | - | - | - | - | 63 | -40°C~100°C TJ | Tape & Reel (TR) | 2014 | MachXO3 | - | - | Active | 3 (168 Hours) | 81 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B81 | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | - | 540 | - | - | - | - | - | 540 | - | - | - | 0.567mm | 3.797mm | 3.693mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M35SE-6FN484I Lattice Semiconductor Corporation | 2922 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | - | - | 303 | -40°C~100°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M35 | 484 | - | 303 | - | 1.2V | - | - | - | 271.5kB | - | - | 262.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | - | 2151424 | - | 320MHz | 4250 | - | - | - | - | 0.331 ns | - | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LM1K-CM36 Lattice Semiconductor Corporation | 1092 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 36-VFBGA | 36 | - | 227.986865mg | - | 28 | -40°C~100°C TJ | Tray | 2000 | iCE40™ LM | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | ICE40LM1K | - | - | - | - | 1.2V | - | - | - | 8kB | 100μA | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1000 | - | 65536 | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2280E-3FTN256I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | SRAM | 211 | -40°C~100°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 40 | LCMXO2280 | 256 | - | 211 | Not Qualified | 1.2V | - | - | - | - | 20mA | 20mA | - | - | 5.1 ns | 5.1 ns | - | FLASH PLD | 2280 | - | 28262 | - | 500MHz | 285 | - | - | MACROCELL | 1140 | - | - | - | 7 | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC3E-5TN100C Lattice Semiconductor Corporation | 2700 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | - | 67 | 0°C~85°C TJ | Tray | 2000 | EC | e3 | yes | Obsolete | 3 (168 Hours) | 100 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | unknown | 420MHz | 40 | LFEC3 | 100 | - | 67 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 8.4kB | - | - | 6.9kB | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3100 | - | 56320 | 10200 | - | - | - | 1280 | - | 1500 | 0.4 ns | 384 | - | - | - | 1.6mm | 14mm | 14mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LFEC1E-3T144C Lattice Semiconductor Corporation | 133 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | - | 97 | 0°C~85°C TJ | Tray | 2000 | EC | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | not_compliant | 340MHz | 30 | LFEC1 | 144 | - | 97 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 3kB | - | - | 2.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1500 | - | 18432 | - | - | - | - | 192 | - | - | 0.56 ns | 192 | - | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFEC3E-3FN256C Lattice Semiconductor Corporation | 39 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | 256-FPBGA (17x17) | - | - | 160 | 0°C~85°C TJ | Tray | 2008 | EC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 1.14V~1.26V | - | - | - | - | - | - | 340MHz | - | LFEC3 | - | - | - | - | 1.2V | - | 1.26V | 1.14V | 8.4kB | - | - | 6.8kB | - | - | - | - | - | 3100 | - | 56320 | 3100 | 340MHz | - | - | 384 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LFXP3C-3T144C Lattice Semiconductor Corporation | 54 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | - | 100 | 0°C~85°C TJ | Tray | 2000 | XP | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 225 | 1.8V | 0.5mm | not_compliant | 320MHz | 30 | LFXP3 | 144 | - | 100 | Not Qualified | 1.8V | 1.8/2.5/3.3V | - | - | 8.3kB | - | - | 6.8kB | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | - | 55296 | - | - | - | - | 375 | - | - | 0.63 ns | 384 | 384 | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO2-2000ZE-1TG100I Lattice Semiconductor Corporation | 9900 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | - | 79 | -40°C~100°C TJ | Tray | 2012 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | MATTE TIN (402) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-2000 | - | - | 80 | Not Qualified | 1.2V | - | - | - | 21.3kB | 82μA | - | - | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | - | 264 | - | - | - | 1056 | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HC-6TG144I Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | - | FLASH | 111 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | - | 112 | Not Qualified | 2.5V | 2.5/3.3V | - | - | 21.3kB | 82μA | - | 9.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | 133MHz | 264 | - | - | - | 1056 | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-5FTG256C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | - | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | - | - | 27.8kB | 128μA | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 133MHz | 540 | - | - | - | 2160 | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free |