- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-4000HC-5FTG256C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | - | 2160 | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFECP15E-3FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 195 | 0°C~85°C TJ | Tray | 2006 | ECP | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 340MHz | 40 | LFECP15 | 256 | - | 195 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 51.4kB | - | - | 43.8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 15400 | 358400 | - | - | 1920 | - | - | 0.56 ns | - | 15300 | - | 2.1mm | 17mm | 17mm | - | - | RoHS Compliant | Lead Free | ||
![]() ICE65L01F-TVQ100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 72 | 0°C~70°C TA | Tray | 2000 | iCE65™ L | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | unknown | - | - | ICE65 | - | - | - | - | 1.2V | - | 8kB | 12μA | - | 8kB | - | - | - | - | 1280 | 65536 | 256MHz | 160 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-1200HC-5MG132C Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | FLASH | 104 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-1200 | 132 | - | 105 | Not Qualified | 2.5V | 2.5/3.3V | 17.3kB | 56μA | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | 323MHz | 160 | - | - | 640 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-20E-5FN256I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 193 | -40°C~100°C TJ | Tray | 2012 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-20 | 256 | - | 193 | - | 1.2V | - | 39.8kB | - | - | 34.5kB | 311MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 21000 | 282624 | - | 2625 | - | - | - | 0.358 ns | - | 20000 | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280E-3TN100I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | SRAM | 73 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2280 | 100 | - | 73 | Not Qualified | 1.2V | - | - | 20mA | 20mA | - | - | 5.1 ns | - | FLASH PLD | 2280 | 28262 | 500MHz | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3TG144I Lattice Semiconductor Corporation | 6 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 114 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-7000 | - | - | 115 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 150MHz | 858 | - | - | 3432 | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HE-4FTG256I Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 30 | LCMXO2-2000 | - | - | 207 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | 133MHz | 264 | - | - | 1056 | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO1200C-4MN132C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | SRAM | 101 | 0°C~85°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | - | 40 | LCMXO1200 | 132 | - | 101 | Not Qualified | 3.3V | - | - | 21mA | 21mA | - | - | 4.4 ns | - | FLASH PLD | 1200 | 9421 | 550MHz | 150 | - | MACROCELL | 600 | - | - | - | 7 | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HE-4TG100C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 79 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | - | 80 | Not Qualified | 1.2V | - | 21.3kB | 4.8mA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | 269MHz | 264 | - | - | 1056 | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-4300C-6BG256I Lattice Semiconductor Corporation | 99 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | 206 | -40°C~100°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 540 | - | - | - | - | 540 | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LM4K-SWG25TR Lattice Semiconductor Corporation | 4664 | - | Datasheet | 8 Weeks | - | Surface Mount | 25-XFBGA, WLCSP | YES | - | - | 18 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | iCE40™ LM | - | - | Active | 3 (168 Hours) | 25 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.4mm | - | - | - | ICE40LM4K | - | R-PBGA-B25 | - | - | 1.2V | - | - | - | - | 10kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3520 | 81920 | - | 440 | - | - | - | - | 440 | - | - | 0.615mm | 2.546mm | 2.492mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO3LF-6900E-6MG256C Lattice Semiconductor Corporation | 300 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-VFBGA | - | 256 | - | 206 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 30kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 858 | - | - | - | - | 858 | - | - | 1mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2280C-3MN132I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | SRAM | 101 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 420MHz | 40 | LCMXO2280 | 132 | - | 101 | Not Qualified | 3.3V | - | - | 23mA | 23mA | - | - | 5.1 ns | 5.1 ns | FLASH PLD | 2280 | 28262 | - | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.35mm | 8mm | 8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256ZE-1UMG64C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-VFBGA | - | 64 | - | 44 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.4mm | not_compliant | 104MHz | 30 | LCMXO2-256 | - | - | 45 | Not Qualified | 1.2V | - | 256B | 18μA | - | - | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 32 | - | - | 128 | - | - | 256 | - | 1mm | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2-12E-6FN256I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 193 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-12 | 256 | - | 193 | - | 1.2V | - | 30.6kB | - | - | 27.6kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | 1500 | - | - | - | 0.331 ns | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256HC-6SG48C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 40 | 0°C~85°C TJ | Tray | 2016 | MachXO2 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 2.375V~3.465V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFE3-70E-6FN484C Lattice Semiconductor Corporation | 337 | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 295 | 0°C~85°C TJ | Tray | 2010 | ECP3 | e1 | - | Obsolete | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | - | LFE3-70 | 484 | - | 295 | Not Qualified | 1.2V | - | 570.6kB | - | - | 552.5kB | 375MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | 4526080 | - | 8375 | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() LCMXO1200E-3FT256C Lattice Semiconductor Corporation | 81 | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | SRAM | 211 | 0°C~85°C TJ | Tray | 2009 | MachXO | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | LCMXO1200 | 256 | - | 211 | Not Qualified | 1.2V | - | - | 18mA | 18mA | - | - | 5.1 ns | - | FLASH PLD | 1200 | 9421 | 500MHz | 150 | - | MACROCELL | 600 | - | - | - | 7 | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-256HC-4SG48C Lattice Semiconductor Corporation | 1078 | - | Datasheet | 8 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 40 | 0°C~85°C TJ | Tray | 2016 | MachXO2 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 2.375V~3.465V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |