- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2280C-4TN100C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | SRAM | 73 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | LCMXO2280 | 100 | - | 73 | Not Qualified | 3.3V | - | - | 23mA | 23mA | - | - | 4.4 ns | - | FLASH PLD | 2280 | 28262 | - | 550MHz | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-40E-7F484C Lattice Semiconductor Corporation | 34 | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 363 | 0°C~85°C TJ | Tray | 2013 | XP2 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | not_compliant | - | - | LFXP2-40 | 484 | - | - | - | 1.2V | - | 121kB | - | - | 110.6kB | - | - | - | - | 40000 | 906240 | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO2-4000HE-4BG256C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 1.2V | - | 27.8kB | 2.55mA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 269MHz | 540 | - | - | 2160 | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-SWG16TR1K Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-XFBGA, WLCSP | YES | - | - | 10 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | iCE40™ LP | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.35mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B16 | - | - | 1.2V | - | - | - | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | - | 160 | - | - | - | - | 160 | - | - | 0.491mm | 1.48mm | 1.4mm | - | - | ROHS3 Compliant | - | ||
![]() LFXP3E-4QN208C Lattice Semiconductor Corporation | 240 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 136 | 0°C~85°C TJ | Tray | 2000 | XP | e3 | yes | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | unknown | - | 40 | LFXP3 | 208 | - | 136 | Not Qualified | 1.2V | - | 8.3kB | - | - | 6.8kB | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | 55296 | 2 | 360MHz | - | 375 | - | - | 0.53 ns | 384 | 384 | - | 4.1mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-2000HC-6MG132I Lattice Semiconductor Corporation | 1339 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | FLASH | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | - | 105 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LM1K-CM36TR1K Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | - | Surface Mount | 36-VFBGA | - | - | - | 28 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | iCE40™ LM | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | ICE40LM1K | - | - | - | - | 1.2V | - | - | - | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1000 | 65536 | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIF-MD6000-6JMG80I Lattice Semiconductor Corporation | 110 | - | Datasheet | 8 Weeks | - | Surface Mount | 80-VFBGA | YES | - | - | 37 | -40°C~100°C TJ | Tray | 2010 | CrossLink™ | - | yes | Active | 3 (168 Hours) | 80 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.65mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B80 | - | - | - | - | - | - | - | - | - | - | 1500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 5936 | 184320 | - | - | 1484 | - | - | - | - | 1500 | - | - | 1mm | 6.5mm | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2-1200ZE-1TG144I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | FLASH | 107 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-1200 | 144 | - | 108 | Not Qualified | 1.2V | - | 17.3kB | 56μA | - | 8kB | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | - | 160 | - | - | 640 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000ZE-1FTG256I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | 104MHz | 30 | LCMXO2-2000 | - | - | 207 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | 9.3kB | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | - | 264 | - | - | 1056 | - | - | - | - | 1.55mm | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFEC15E-3F484C Lattice Semiconductor Corporation | 10 | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 352 | 0°C~85°C TJ | Tray | 2000 | EC | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | not_compliant | - | - | LFEC15 | 484 | - | - | - | 1.2V | - | 51.4kB | - | - | 43.8kB | - | - | - | - | 15400 | 358400 | - | 340MHz | - | 1920 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO2-640HC-5TG100I Lattice Semiconductor Corporation | 902 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 78 | -40°C~100°C TJ | Tray | 2013 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | - | 79 | Not Qualified | 2.5V | 2.5/3.3V | 5.9kB | 28μA | - | 2.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | 18432 | - | 133MHz | 80 | - | - | 320 | - | - | 640 | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-150EA-7FN672C Lattice Semiconductor Corporation | 2794 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 380 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-150 | 672 | - | 380 | - | 1.2V | - | - | - | - | 856.3kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | 7014400 | - | - | 18625 | - | - | - | 0.335 ns | - | - | - | 2.6mm | 27mm | 27mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-6FG484C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 278 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 279 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE5UM-85F-7BG554C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 554-FBGA | - | - | - | 259 | 0°C~85°C TJ | Tray | 2014 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 468kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 84000 | 3833856 | - | - | 21000 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-1MG132I Lattice Semiconductor Corporation | 346 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | FLASH | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-4000 | - | - | 105 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | 11.5kB | - | 10.21 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | 2160 | - | - | - | - | 1.35mm | 8mm | 8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFXP6C-4FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 188 | 0°C~85°C TJ | Tray | 2007 | XP | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 250 | 1.8V | 1mm | - | 360MHz | 40 | LFXP6 | 256 | - | 188 | Not Qualified | 1.8V | 1.8/2.5/3.3V | 11.9kB | - | - | 9kB | - | - | 720 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 73728 | - | - | - | 750 | - | - | 0.53 ns | 720 | 720 | - | 2.1mm | 17mm | 17mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-2000HE-4BG256C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-2000 | - | - | 207 | Not Qualified | 1.2V | - | 21.3kB | 4.8mA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 269MHz | 264 | - | - | 1056 | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC3E-3F256C Lattice Semiconductor Corporation | 49 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 160 | 0°C~85°C TJ | Tray | 2006 | EC | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | LFEC3 | 256 | - | 160 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 8.4kB | - | - | 6.9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3100 | 56320 | - | 340MHz | - | 384 | - | - | 0.56 ns | 384 | - | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFE3-70E-7FN1156I Lattice Semiconductor Corporation | 787 | - | Datasheet | - | Surface Mount | Surface Mount | 1156-BBGA | - | 1156 | - | 490 | -40°C~100°C TJ | Tray | 2010 | ECP3 | e1 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | - | LFE3-70 | - | - | 490 | Not Qualified | 1.2V | - | 570.6kB | - | - | 552.5kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | 4526080 | - | - | 8375 | - | - | - | - | - | - | - | 2.6mm | 35mm | 35mm | - | - | RoHS Compliant | - |