- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFE3-70E-7FN1156I Lattice Semiconductor Corporation | 787 | - | Datasheet | - | Surface Mount | Surface Mount | 1156-BBGA | - | 1156 | - | - | - | 490 | -40°C~100°C TJ | Tray | 2010 | ECP3 | e1 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | - | LFE3-70 | - | - | 490 | Not Qualified | 1.2V | - | 570.6kB | - | 552.5kB | 420MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | - | - | 8375 | - | - | - | - | - | - | - | - | - | 2.6mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() LFE2-50E-6FN672I Lattice Semiconductor Corporation | 2293 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | - | 500 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2-50 | 672 | - | 500 | Not Qualified | 1.2V | - | 60.4kB | - | 48.4kB | 357MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | - | 396288 | - | - | 6000 | - | - | - | - | 0.331 ns | - | - | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-40E-5FN484I Lattice Semiconductor Corporation | 2918 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | 363 | -40°C~100°C TJ | Tray | 2012 | XP2 | e1 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFXP2-40 | 484 | - | 363 | - | 1.2V | 1.21.2/3.33.3V | 121kB | 45mA | 110.6kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 40000 | - | 906240 | - | 200MHz | 5000 | - | - | - | - | 0.494 ns | - | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-6E-6FN256I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | 190 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-6 | 256 | - | 190 | - | 1.2V | - | 8.4kB | - | 6.9kB | 357MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 56320 | - | - | 750 | - | - | - | - | 0.331 ns | - | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HE-4BG256I Lattice Semiconductor Corporation | 8017 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | - | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 1.2V | - | 27.8kB | 128μA | 11.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280C-3TN100I Lattice Semiconductor Corporation | 999 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | SRAM | 73 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 30 | LCMXO2280 | 100 | - | 73 | - | 3.3V | - | - | 23mA | - | - | 5.1 ns | 5.1 ns | - | - | FLASH PLD | 2280 | - | 28262 | - | - | 285 | - | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE40HX8K-CT256 Lattice Semiconductor Corporation | 20000 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LFBGA | YES | 256 | - | 2.784008g | - | 206 | -40°C~100°C TJ | Tray | 2012 | iCE40™ HX | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | not_compliant | - | NOT SPECIFIED | ICE40 | - | - | 206 | Not Qualified | 1.2V | - | 16kB | - | 16kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 128 kb | 131072 | - | 533MHz | 960 | - | - | - | 7680 | - | 960 | - | - | 17mm | - | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3BG256C Lattice Semiconductor Corporation | 240 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | - | - | - | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-7000 | - | S-PBGA-B256 | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | 207 | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 150MHz | 858 | - | - | 3432 | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40HX8K-CM225 Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | 225-VFBGA | YES | 225 | - | - | - | 178 | -40°C~100°C TJ | Tray | 2013 | iCE40™ HX | - | - | Active | 3 (168 Hours) | 225 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | - | NOT SPECIFIED | ICE40 | - | - | 178 | Not Qualified | 1.2V | - | 16kB | - | 16kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 128 kb | 131072 | - | 533MHz | 960 | - | - | - | 7680 | - | 960 | - | - | 900μm | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-3BN256I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | - | 256 | - | - | SRAM | 159 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.8mm | not_compliant | 420MHz | 40 | LCMXO640 | 256 | - | 159 | Not Qualified | 3.3V | - | - | 17mA | - | - | 4.9 ns | 4.9 ns | - | - | FLASH PLD | 640 | - | - | - | - | 80 | - | MACROCELL | 320 | - | - | - | 640 | 7 | - | 1.7mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LIF-MD6000-6UMG64I Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | 64-VFBGA | YES | - | - | - | - | 29 | -40°C~100°C TJ | Tray | 2016 | CrossLink™ | - | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B64 | - | - | - | - | - | - | - | - | - | - | - | 1500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 5936 | - | 184320 | - | - | 1484 | - | - | - | - | - | 1500 | - | - | - | 1mm | 3.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2-7000HE-4BG256C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | - | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 269MHz | 858 | - | - | 3432 | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP3E-3TN144C Lattice Semiconductor Corporation | 38 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 144-TQFP (20x20) | - | - | 100 | 0°C~85°C TJ | Tray | 2000 | XP | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | LFXP3 | - | - | - | - | 1.2V | - | 8.3kB | - | 6.8kB | - | - | - | - | - | - | 3000 | - | 55296 | 2 | 320MHz | - | 375 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-1MG132C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | FLASH | 104 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-4000 | - | - | 105 | Not Qualified | 1.2V | - | 27.8kB | 124μA | 11.5kB | - | 10.21 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 92 kb | 94208 | - | - | 540 | - | - | 2160 | - | - | - | - | - | - | 1.35mm | 8mm | 8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-1TG144I Lattice Semiconductor Corporation | 6 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | FLASH | 114 | -40°C~100°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-4000 | - | - | 115 | Not Qualified | 1.2V | - | 27.8kB | 128μA | 11.5kB | - | 10.21 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | - | 540 | - | - | 2160 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFEC3E-3TN100C Lattice Semiconductor Corporation | 3624 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | 67 | 0°C~85°C TJ | Tray | 2000 | EC | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 340MHz | 40 | LFEC3 | 100 | - | 67 | - | 1.2V | 1.21.2/3.33.3V | 8.4kB | - | 6.9kB | - | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3100 | - | 56320 | 10200 | - | - | 1280 | - | - | - | 0.56 ns | 384 | - | - | - | 1.6mm | 14mm | 14mm | No | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-2000HC-6TG100C Lattice Semiconductor Corporation | 310 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | FLASH | 79 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | - | 80 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | 9.3kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | - | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256ZE-1MG132C Lattice Semiconductor Corporation | 1771 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | FLASH | 55 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | 104MHz | 30 | LCMXO2-256 | - | - | 56 | - | 1.2V | - | 256B | 18μA | 0B | - | 10.21 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | - | - | 32 | - | - | 128 | - | - | - | 256 | - | - | 1.35mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M50E-7F484C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | 270 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e0 | no | Obsolete | 3 (168 Hours) | 484 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M50 | 484 | - | 270 | Not Qualified | 1.2V | - | 531kB | - | 518.4kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | - | 4246528 | - | 420MHz | 6000 | - | - | - | - | 0.304 ns | - | 50000 | - | - | 2.6mm | 23mm | 23mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFXP6C-3F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | 188 | 0°C~85°C TJ | Tray | 2007 | XP | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 225 | 1.8V | 1mm | not_compliant | - | 30 | LFXP6 | 256 | - | 188 | Not Qualified | 1.8V | 1.8/2.5/3.3V | 11.9kB | - | 9kB | - | - | - | - | 720 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 73728 | - | 320MHz | - | 750 | - | - | - | 0.63 ns | 720 | 720 | - | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | Lead Free |