- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-2000HC-5TG144C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 111 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-2000 | 144 | - | 112 | Not Qualified | 2.5V | 2.5/3.3V | 21.3kB | 82μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO256E-4TN100C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | SRAM | 78 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 550MHz | 30 | LCMXO256 | 100 | - | 78 | Not Qualified | 1.2V | - | 256B | 10mA | 10mA | 0B | - | 4.2 ns | 4.2 ns | FLASH PLD | 256 | - | - | - | 32 | - | MACROCELL | 128 | - | - | 256 | 7 | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200ZE-2TG100C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 79 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-1200 | 100 | - | 80 | - | 1.2V | - | 17.3kB | 56μA | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 125MHz | 160 | - | - | 640 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280C-4BN256I Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | - | 256 | SRAM | 211 | -40°C~100°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.8mm | - | - | 40 | LCMXO2280 | 256 | - | 211 | - | 3.3V | - | - | 23mA | 23mA | - | 420MHz | 4.4 ns | 4.4 ns | FLASH PLD | 2280 | 28262 | - | - | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.7mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-7FN484I Lattice Semiconductor Corporation | 2113 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 222 | -40°C~100°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | - | 222 | Not Qualified | 1.2V | - | 92kB | 18mA | - | 87.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 716800 | - | 3.1MHz | 2125 | - | - | - | 0.335 ns | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE65L04F-LVQ100C Lattice Semiconductor Corporation | 393 | - | Datasheet | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 72 | 0°C~70°C TA | Tray | 2000 | iCE65™ L | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | unknown | - | - | ICE65 | - | - | - | - | 1.2V | - | 10kB | 26μA | - | 10kB | - | - | - | - | 3520 | 81920 | - | 256MHz | 440 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LFE2M35SE-5FN672I Lattice Semiconductor Corporation | 2418 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 410 | -40°C~100°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M35 | 672 | - | 410 | Not Qualified | 1.2V | - | 271.5kB | - | - | 262.6kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | 2151424 | - | 320MHz | 4250 | - | - | - | 0.358 ns | - | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M50SE-7FN672C Lattice Semiconductor Corporation | 2784 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 372 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M50 | 672 | - | 372 | - | 1.2V | - | 531kB | - | - | 518.4kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 4246528 | - | - | 6000 | - | - | - | 0.304 ns | - | 50000 | - | 2.6mm | 27mm | 27mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() LFXP20E-4FN388C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | - | 388 | - | 268 | 0°C~85°C TJ | Tray | 2010 | XP | e1 | yes | Obsolete | 3 (168 Hours) | 388 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 40 | LFXP20 | 388 | - | 268 | Not Qualified | 1.2V | - | 59.4kB | - | - | 49.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 20000 | 405504 | 4 | 360MHz | - | 2500 | - | - | 0.53 ns | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | Lead Free | ||
![]() LFE2M20E-5F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 140 | 0°C~85°C TJ | Tray | 2010 | ECP2M | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | LFE2M20 | 256 | - | 140 | - | 1.2V | - | 157.3kB | - | - | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | 1246208 | - | 311MHz | 2375 | - | - | - | 0.358 ns | - | 20000 | - | 2.1mm | 17mm | 17mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO3LF-9400C-5BG256I Lattice Semiconductor Corporation | 476 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LFBGA | YES | - | - | 206 | -40°C~100°C TJ | Tray | 2015 | MachXO3 | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B256 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9400 | 442368 | - | - | 1175 | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() LFE2-35SE-6FN484C Lattice Semiconductor Corporation | 2931 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 331 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-35 | 484 | - | 331 | Not Qualified | 1.2V | - | 49.5kB | - | - | 41.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 32000 | 339968 | - | 357MHz | 4000 | - | - | - | - | - | 35000 | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280E-3TN100C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | SRAM | 73 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2280 | 100 | - | 73 | - | 1.2V | - | - | 20mA | 20mA | - | - | 5.1 ns | 5.1 ns | FLASH PLD | 2280 | 28262 | - | 500MHz | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.6mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HE-6BG332C Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | - | 332 | - | 278 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 388MHz | 858 | - | - | 3432 | - | - | - | - | 2mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-2BG256C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | - | 30 | LCMXO2-4000 | - | - | 207 | - | 1.2V | - | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | 1.7mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-2FTG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 125MHz | 858 | - | - | 3432 | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() LFE2-12E-6FN484I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 297 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-12 | 484 | - | 297 | Not Qualified | 1.2V | - | 30.6kB | - | - | 27.6kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | - | 1500 | - | - | - | 0.331 ns | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200ZE-1SG32C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | - | 21 | 0°C~85°C TJ | Tray | 2016 | MachXO2 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | NO LEAD | 260 | 1.2V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | - | 160 | - | - | - | - | 160 | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() LFE2-12E-6QN208C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 131 | 0°C~85°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | 357MHz | 30 | LFE2-12 | 208 | - | 131 | Not Qualified | 1.2V | - | 30.6kB | - | - | 27.6kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | - | 1500 | - | - | 6000 | 0.331 ns | - | - | - | 4.1mm | 28mm | 28mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2-70SE-5FN672I Lattice Semiconductor Corporation | 2676 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 500 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2-70 | 672 | - | 500 | Not Qualified | 1.2V | - | 146kB | - | - | 129kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 68000 | 1056768 | - | 311MHz | 8500 | - | - | - | 0.358 ns | - | 70000 | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free |