- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-256HC-5UMG64C Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-VFBGA | 64 | - | 44 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.4mm | not_compliant | - | 30 | LCMXO2-256 | - | 45 | Not Qualified | 3.3V | - | 256B | 18μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 323MHz | 32 | - | - | 128 | - | - | 256 | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280E-3FTN324I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 324-LBGA | 324 | SRAM | 271 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 40 | LCMXO2280 | 324 | 271 | Not Qualified | 1.2V | - | - | 20mA | 20mA | - | - | 5.1 ns | - | FLASH PLD | 2280 | 28262 | - | 500MHz | 285 | - | MACROCELL | 1140 | - | - | - | 7 | 1.7mm | 19mm | 19mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-20SE-7FN484C Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 331 | 0°C~85°C TJ | Tray | 2012 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-20 | 484 | 331 | Not Qualified | 1.2V | - | 39.8kB | - | - | 34.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 21000 | 282624 | - | 420MHz | 2625 | - | - | - | 0.304 ns | - | 20000 | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000UHE-4FG484C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 278 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LCMXO2-2000 | - | 279 | Not Qualified | 1.2V | - | 25.5kB | 8.44mA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 94208 | - | 269MHz | 264 | - | - | 1056 | - | - | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-256HC-6UMG64I Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-VFBGA | 64 | - | 44 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.4mm | not_compliant | - | 30 | LCMXO2-256 | - | 45 | Not Qualified | 3.3V | - | 256B | 18μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | - | - | 388MHz | 32 | - | - | 128 | - | - | 256 | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-5E-6QN208C Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | 146 | 0°C~85°C TJ | Tray | 2000 | XP2 | e3 | - | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | - | 1.2V | 0.5mm | - | - | - | LFXP2-5 | 208 | 146 | - | 1.2V | 1.21.2/3.33.3V | 22kB | - | - | 20.8kB | 435MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5000 | 169984 | - | - | 625 | - | - | - | 0.399 ns | - | - | - | 4.1mm | 28mm | 28mm | No | ROHS3 Compliant | Lead Free | ||
![]() LFE2M70SE-6FN1152I Lattice Semiconductor Corporation | 2889 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1152-BBGA | 1152 | - | 436 | -40°C~100°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M70 | - | 436 | Not Qualified | 1.2V | - | 584.9kB | - | - | 566.8kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | 4642816 | - | - | 8375 | - | - | - | 0.331 ns | - | - | - | 2.6mm | 35mm | 35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40UP3K-UWG30ITR1K Lattice Semiconductor Corporation | 17 | - | Datasheet | 8 Weeks | - | Surface Mount | 30-UFBGA, WLCSP | - | - | 21 | -40°C~100°C TJ | Tape & Reel (TR) | 2017 | iCE40 UltraPlus™ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2800 | 1130496 | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCMXO3L-2100E-6MG256I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-VFBGA | 256 | - | 206 | -40°C~100°C TJ | Tray | 2016 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-2100 | - | - | - | - | - | - | - | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | - | 264 | - | - | - | - | 264 | - | - | 1mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() LCMXO3L-1300E-5MG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-VFBGA | 256 | - | 206 | -40°C~100°C TJ | Tray | 2016 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-1300 | - | - | - | - | - | - | - | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | - | 160 | - | - | - | - | 160 | - | - | 1mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() LFE2-12E-5TN144I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 93 | -40°C~100°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | LFE2-12 | 144 | 93 | Not Qualified | 1.2V | - | 30.6kB | - | - | 27.6kB | 311MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | - | 1500 | - | - | - | 0.358 ns | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC15E-5FN256C Lattice Semiconductor Corporation | 865 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | 195 | 0°C~85°C TJ | Tray | 2006 | EC | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 40 | LFEC15 | 256 | 195 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 51.4kB | - | - | 43.8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 15400 | 358400 | - | 420MHz | - | 1920 | - | - | 0.4 ns | - | 15300 | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() LCMXO3L-2100C-6BG256C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | 206 | 0°C~85°C TJ | Tray | 2008 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-2100 | - | - | - | 3.3V | - | 11.3kB | 4.8mA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 400MHz | 264 | - | - | - | - | 264 | - | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-50E-7FN672C Lattice Semiconductor Corporation | 2091 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | 672 | - | 500 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-50 | 672 | 500 | - | 1.2V | - | 60.4kB | - | - | 48.4kB | 420MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 396288 | - | - | 6000 | - | - | - | 0.304 ns | - | - | - | 2.6mm | 27mm | 27mm | No | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640UHC-6TG144C Lattice Semiconductor Corporation | 118 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | FLASH | 107 | 0°C~85°C TJ | Tray | 2005 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | 108 | Not Qualified | 2.5V | 2.5/3.3V | 16.6kB | 28μA | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | 65536 | - | 133MHz | 80 | - | - | 320 | - | - | 640 | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP6C-4F256I Lattice Semiconductor Corporation | 4500 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | 188 | -40°C~100°C TJ | Tray | 2008 | XP | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | 1.71V~3.465V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 360MHz | 30 | LFXP6 | 256 | 188 | - | 1.8V | - | 11.9kB | - | - | 9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 73728 | 2 | - | - | - | - | - | 0.53 ns | 720 | 720 | - | - | 17mm | 17mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LFXP10C-5F388C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | 388 | - | 244 | 0°C~85°C TJ | Tray | 2010 | XP | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.71V~3.465V | - | - | - | - | - | not_compliant | - | - | LFXP10 | 388 | - | - | 1.8V | - | 31.9kB | - | - | 27kB | - | - | - | - | 10000 | 221184 | - | 400MHz | - | 1250 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LFEC10E-5QN208C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | 147 | 0°C~85°C TJ | Tray | 2000 | EC | e3 | yes | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | unknown | - | 40 | LFEC10 | 208 | 147 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 39.6kB | - | - | 34.5kB | - | - | 1280 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 10200 | 282624 | - | 420MHz | - | 1275 | - | - | 0.4 ns | 1280 | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-2000HE-4MG132I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | FLASH | 104 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | 105 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | - | 1056 | - | - | - | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3L-6900C-6BG400C Lattice Semiconductor Corporation | 5 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 400-LFBGA | 400 | - | 335 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 400 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-6900 | - | - | - | - | - | - | - | - | 30kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | - | 858 | - | - | - | - | 858 | - | - | 1.7mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free |