- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFE3-70EA-8FN672C Lattice Semiconductor Corporation | 3860 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | 672 | - | 380 | 0°C~85°C TJ | Tray | 2005 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-70 | 672 | - | 380 | Not Qualified | 1.2V | - | 570.6kB | 18mA | - | 552.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | 500MHz | 8375 | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-35EA-6FN484I Lattice Semiconductor Corporation | 233 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 295 | -40°C~100°C TJ | Tray | 2010 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-35 | 484 | - | 295 | - | 1.2V | - | 174.4kB | 18mA | - | 165.9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33000 | - | 1358848 | 375MHz | 4125 | - | - | - | 0.379 ns | - | - | - | - | 2.6mm | 23mm | 23mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280C-3FTN324C Lattice Semiconductor Corporation | 524 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 324-LBGA | 324 | SRAM | 271 | 0°C~85°C TJ | Tray | 2012 | MachXO | e1 | yes | Active | 3 (168 Hours) | 324 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO2280 | 324 | - | 271 | - | 3.3V | - | - | 23mA | 23mA | - | - | 5.1 ns | 5.1 ns | FLASH PLD | 2280 | - | 28262 | - | 285 | - | MACROCELL | 1140 | - | - | - | 7 | - | 1.7mm | 19mm | 19mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-150EA-8FN1156I Lattice Semiconductor Corporation | 2365 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1156-BBGA | 1156 | - | 586 | -40°C~100°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-150 | - | - | 586 | Not Qualified | 1.2V | - | - | - | - | 856.3kB | 500MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | - | 7014400 | - | 18625 | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 35mm | 35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4TG144I Lattice Semiconductor Corporation | 9000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | FLASH | 114 | -40°C~100°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | - | LCMXO2-4000 | - | - | 115 | - | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | 7.24 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | 2160 | - | - | - | - | 1.4mm | - | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-7FTN256C Lattice Semiconductor Corporation | 401 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | 133 | 0°C~85°C TJ | Tray | 2006 | ECP3 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 256 | - | 133 | - | 1.2V | - | 92kB | 18mA | - | 87.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 716800 | 3.1MHz | 2125 | - | - | - | 0.335 ns | - | - | - | - | 1.55mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640UHC-5TG144C Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 107 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | - | 108 | Not Qualified | 2.5V | 2.5/3.3V | 16.6kB | 28μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | - | 65536 | 133MHz | 80 | - | - | 320 | - | - | 640 | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-5E-5TN144C Lattice Semiconductor Corporation | 3360 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 100 | 0°C~85°C TJ | Tray | 2000 | XP2 | e3 | - | Active | 3 (168 Hours) | 144 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | - | 1.2V | 0.5mm | - | 311MHz | - | LFXP2-5 | 144 | - | 100 | - | 1.2V | 1.21.2/3.33.3V | 22kB | 17mA | - | 20.8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5000 | 176 kb | 169984 | - | 625 | - | - | 2500 | 0.494 ns | - | - | - | 1.4mm | - | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-4FTN256C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | SRAM | 159 | 0°C~85°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | not_compliant | 420MHz | 40 | LCMXO640 | 256 | - | 159 | Not Qualified | 3.3V | - | - | 17mA | - | 0B | - | 4.2 ns | - | FLASH PLD | 640 | - | - | - | 80 | - | MACROCELL | 320 | - | - | 640 | 7 | - | 1.55mm | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4BG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | 269MHz | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | 7.24 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | 2160 | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M20E-5FN256C Lattice Semiconductor Corporation | 142 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | 140 | 0°C~85°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 311MHz | 30 | LFE2M20 | 256 | - | 140 | - | 1.2V | - | 157.3kB | - | - | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | - | 1246208 | - | 2375 | - | - | 10500 | 0.358 ns | - | 20000 | - | 1.2mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-17E-5FTN256I Lattice Semiconductor Corporation | 1800 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | 201 | -40°C~100°C TJ | Tray | 2012 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | LFXP2-17 | 256 | - | 201 | - | 1.2V | 1.21.2/3.33.3V | 38.9kB | - | - | 34.5kB | 435MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | 2125 | - | - | - | 0.494 ns | - | - | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-5MN100C Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LFBGA, CSPBGA | 100 | SRAM | 74 | 0°C~85°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | - | 40 | LCMXO640 | 100 | - | 74 | Not Qualified | 3.3V | - | - | 17mA | 17mA | 0B | - | 3.5 ns | - | FLASH PLD | 640 | - | - | 600MHz | 80 | - | MACROCELL | 320 | - | - | 640 | 7 | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-150EA-8FN672C Lattice Semiconductor Corporation | 2736 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | 1156 | - | 380 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE3-150 | 672 | S-PBGA-B672 | 380 | Not Qualified | 1.2V | - | - | - | - | 552.5kB | 500MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | - | 7014400 | - | 18625 | 11500 | - | - | 0.281 ns | - | - | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280C-3FTN256I Lattice Semiconductor Corporation | 81 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | SRAM | 211 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO2280 | 256 | - | 211 | - | 3.3V | - | - | 23mA | 23mA | - | - | 5.1 ns | 5.1 ns | FLASH PLD | 2280 | - | 28262 | - | 285 | - | MACROCELL | 1140 | - | - | - | 7 | - | 1.55mm | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO256C-3MN100C Lattice Semiconductor Corporation | 1230 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LFBGA, CSPBGA | 100 | SRAM | 78 | 0°C~85°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 150MHz | 40 | LCMXO256 | 100 | - | 78 | - | 3.3V | - | 256B | 13mA | 13mA | 0B | - | 3.5 ns | 4.9 ns | FLASH PLD | 256 | - | - | - | 32 | - | MACROCELL | 128 | - | - | 256 | 7 | - | 1.35mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4TG144C Lattice Semiconductor Corporation | 1800 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | FLASH | 114 | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-4000 | - | - | 115 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 8.45mA | - | 11.5kB | - | 7.24 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | - | 2160 | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-8FN484C Lattice Semiconductor Corporation | 2700 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 222 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | - | 222 | Not Qualified | 1.2V | - | 92kB | 18mA | - | 87.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 716800 | 3.1MHz | 2125 | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-6BG256I Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | - | - | 30 | LCMXO2-4000 | - | - | 207 | - | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 133MHz | 540 | - | - | 2160 | - | - | - | - | - | 1.7mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3L-6900C-6BG256C Lattice Semiconductor Corporation | 2437 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | 206 | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | - | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-6900 | - | - | - | - | - | - | 36.8kB | 12.87mA | - | 30kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | 400MHz | 858 | - | - | - | - | 858 | - | - | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free |