- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-1200ZE-3TG144I Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | FLASH | 107 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-1200 | 144 | - | 108 | Not Qualified | 1.2V | - | 17.3kB | 56μA | 8kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 150MHz | 160 | - | 640 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200ZE-3TG100C Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | FLASH | 79 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-1200 | 100 | - | 80 | Not Qualified | 1.2V | - | 17.3kB | 56μA | 8kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 150MHz | 160 | - | 640 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFEC33E-3FN672C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 672-BBGA | 672 | - | 496 | 0°C~85°C TJ | Tray | 2000 | EC | - | yes | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | 340MHz | - | LFEC33 | 672 | - | - | - | 1.2V | - | 78.6kB | - | 53kB | - | - | - | 32800 | 434176 | - | - | - | 4096 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCMXO3L-2100E-5MG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-VFBGA | 256 | - | 206 | -40°C~100°C TJ | Tray | 2016 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-2100 | - | - | - | - | - | - | - | - | 9.3kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | - | 264 | - | - | - | 264 | - | 1mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() LCMXO2-7000ZE-3FTG256C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | 30kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 150MHz | 858 | - | 3432 | - | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3FTG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | LCMXO2-7000 | - | - | 207 | - | 1.2V | - | 68.8kB | 189μA | 30kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 150MHz | 858 | - | 3432 | - | - | - | 1.55mm | 17mm | 17mm | No | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-6FG484C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 334 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 2.5V | 2.5/3.3V | 68.8kB | 189μA | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 388MHz | 858 | - | 3432 | - | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M35SE-5F672C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 672-BBGA | 672 | - | 410 | 0°C~85°C TJ | Tray | 2008 | ECP2M | e0 | no | Obsolete | 3 (168 Hours) | 672 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M35 | 672 | - | 410 | Not Qualified | 1.2V | - | 271.5kB | - | 262.6kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | 2151424 | - | 320MHz | 4250 | - | - | 0.358 ns | - | 35000 | 2.6mm | 27mm | 27mm | - | Non-RoHS Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3TG144C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | FLASH | 114 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-7000 | - | - | 115 | Not Qualified | 1.2V | - | 68.8kB | 189μA | 30kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 150MHz | 858 | - | 3432 | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-12E-6TN144I Lattice Semiconductor Corporation | 34 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 93 | -40°C~100°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | LFE2-12 | 144 | - | 93 | Not Qualified | 1.2V | - | 30.6kB | - | 27.6kB | 357MHz | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | - | 1500 | - | - | 0.331 ns | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640HC-5MG132I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | - | 79 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | S-PBGA-B132 | 80 | Not Qualified | 2.5V | 2.5/3.3V | 5.9kB | 28μA | - | - | 80 | FIELD PROGRAMMABLE GATE ARRAY | 640 | 18432 | - | 133MHz | 80 | - | 320 | - | - | 640 | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-6E-5F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | 190 | 0°C~85°C TJ | Tray | 2012 | ECP2 | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | LFE2-6 | 256 | - | 190 | - | 1.2V | - | 8.4kB | - | 6.9kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 56320 | - | 311MHz | 750 | - | - | 0.358 ns | - | - | 2.1mm | 17mm | 17mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LFE3-17EA-7LFN484I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 222 | -40°C~100°C TJ | Tray | 2012 | ECP3 | e2 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | - | 222 | Not Qualified | 1.2V | - | 92kB | 29.8mA | 87.5kB | 420MHz | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 716800 | - | - | 2125 | - | - | 0.335 ns | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-2100E-5UWG49ITR1K Lattice Semiconductor Corporation | 1017 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 49-UFBGA, WLCSP | - | - | 38 | -40°C~100°C TJ | Tape & Reel (TR) | 2014 | MachXO3 | - | - | Active | 1 (Unlimited) | 49 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B49 | - | - | - | - | - | - | 9.3kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | - | 264 | - | - | - | 264 | - | 0.6mm | 3.185mm | 3.106mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-17EA-6LFN484C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 222 | 0°C~85°C TJ | Tray | 2012 | ECP3 | e2 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | - | 222 | Not Qualified | - | 1.2V | - | - | 87.5kB | 375MHz | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 716800 | - | - | 2125 | - | - | 0.379 ns | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640UHC-5TG144I Lattice Semiconductor Corporation | 70 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 107 | -40°C~100°C TJ | Tray | 2010 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 30 | LCMXO2-640 | - | - | 108 | Not Qualified | 2.5V | 2.5/3.3V | 16.6kB | 28μA | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | 65536 | - | 133MHz | 80 | - | 320 | - | - | 640 | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFSC3GA15E-5FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | 256 | - | 139 | 0°C~85°C TJ | Tray | 2011 | SC | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.95V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 40 | LFSC3GA15 | 256 | - | 139 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | 128.8kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 15000 | 1054720 | - | 700MHz | 3750 | - | - | - | 56 | 15200 | 2.1mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP20E-4FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | 188 | 0°C~85°C TJ | Tray | 2010 | XP | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 40 | LFXP20 | 256 | - | 188 | Not Qualified | 1.2V | - | 59.4kB | - | 49.5kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 20000 | 405504 | 4 | 360MHz | - | 2500 | - | 0.53 ns | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() LFXP6E-4FN256C Lattice Semiconductor Corporation | 1800 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | 256 | - | 188 | 0°C~85°C TJ | Tray | 2010 | XP | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 40 | LFXP6 | 256 | - | 188 | Not Qualified | 1.2V | - | 11.9kB | - | 9kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 73728 | 2 | 360MHz | - | 750 | - | 0.53 ns | 720 | 720 | - | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() LCMXO3L-2100C-6BG256I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | - | 206 | -40°C~100°C TJ | Tray | 2004 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-2100 | - | - | - | - | - | - | 11.3kB | - | 9.3kB | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | - | 264 | - | - | - | 264 | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free |