- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Output Function | Number of Macro Cells | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-2000ZE-3TG100I Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | 100 | FLASH | 79 | -40°C~100°C TJ | Tray | 2013 | MachXO2 | - | yes | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN (402) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | LCMXO2-2000 | - | - | 80 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | 9.3kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | 133MHz | 264 | - | 1056 | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000ZE-2BG256I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | - | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-2000 | - | S-PBGA-B256 | 207 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | - | - | - | 207 | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | 133MHz | 264 | - | 1056 | - | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LM1K-CM49TR1K Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | - | Surface Mount | 49-VFBGA | 49 | - | 37 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | iCE40™ LM | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | ICE40LM1K | - | - | - | - | 1.2V | - | - | - | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1000 | 65536 | - | 125 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCMXO640C-4MN132I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | 132 | SRAM | 101 | -40°C~100°C TJ | Tray | 2009 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 40 | LCMXO640 | 132 | - | 101 | - | 3.3V | - | - | 17mA | 17mA | 0B | 4.2 ns | 4.2 ns | - | FLASH PLD | 640 | - | 550MHz | 80 | MACROCELL | 320 | 640 | 7 | 1.35mm | 8mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-640ZE-3MG132C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | - | 79 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | 30 | LCMXO2-640 | - | S-PBGA-B132 | 80 | Not Qualified | 1.2V | - | 5.9kB | 28μA | - | - | - | - | 80 | FIELD PROGRAMMABLE GATE ARRAY | 640 | 18432 | 133MHz | 80 | - | 320 | 640 | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3FG484I Lattice Semiconductor Corporation | 43 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 334 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 150MHz | 858 | - | 3432 | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-2000HE-6TG144C Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | 144 | - | 111 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | LCMXO2-2000 | - | - | 112 | Not Qualified | 1.2V | - | 21.3kB | 82μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | 133MHz | 264 | - | 1056 | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-2FTG256C Lattice Semiconductor Corporation | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000ZE-3BG256I Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | 256 | FLASH | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HE-6FTG256C Lattice Semiconductor Corporation | 27 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-4000 | - | - | 207 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-2FTG256C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | 256 | - | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 125MHz | 858 | - | 3432 | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HE-4BG332C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | - | 278 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 269MHz | 858 | - | 3432 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-6BG332C Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | FLASH | 274 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | 30 | LCMXO2-4000 | - | - | 275 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-2BG256I Lattice Semiconductor Corporation | 48 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | - | 206 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | S-PBGA-B256 | 207 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | 207 | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 125MHz | 858 | - | 3432 | - | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-6BG332I Lattice Semiconductor Corporation | 599 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | FLASH | 274 | -40°C~100°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | 30 | LCMXO2-4000 | - | - | 275 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-2BG332C Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | - | 278 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 125MHz | 858 | - | 3432 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3BG332C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | - | 278 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 150MHz | 858 | - | 3432 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HE-5FG484C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 278 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-4000 | - | - | 279 | Not Qualified | 1.2V | - | 27.8kB | 128μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | 133MHz | 540 | - | 2160 | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-3BG332I Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | 332 | - | 278 | -40°C~100°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 150MHz | 858 | - | 3432 | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HE-6FG484C Lattice Semiconductor Corporation | 25 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | 484 | - | 334 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | 388MHz | 858 | - | 3432 | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free |