- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Lattice Semiconductor Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-7000HC-4TG144C Lattice Semiconductor Corporation | 1500 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.319103g | FLASH | 114 | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-7000 | - | 115 | - | 2.5V | 2.5/3.3V | 68.8kB | 189μA | 30kB | - | 7.24 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 240 kb | 245760 | - | 858 | - | 3432 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-17E-5FN484C Lattice Semiconductor Corporation | 271 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 358 | 0°C~85°C TJ | Tray | 2012 | XP2 | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFXP2-17 | 484 | 358 | - | 1.2V | 1.21.2/3.33.3V | 38.9kB | - | 34.5kB | 435MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | 2125 | - | - | - | 0.494 ns | - | - | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4BG332I Lattice Semiconductor Corporation | 17 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | - | 332 | - | FLASH | 274 | -40°C~100°C TJ | Tray | 2012 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | 269MHz | 30 | LCMXO2-4000 | - | 275 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | 11.5kB | - | 7.24 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | - | 540 | - | 2160 | - | - | - | - | - | - | 2mm | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HE-4MG132C Lattice Semiconductor Corporation | 8030 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | FLASH | 104 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-4000 | - | 105 | Not Qualified | 1.2V | - | 27.8kB | 2.55mA | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 269MHz | 540 | - | 2160 | - | - | - | - | - | - | 1.35mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-70EA-8FN484I Lattice Semiconductor Corporation | 2566 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 295 | -40°C~100°C TJ | Tray | 2013 | ECP3 | e2 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-70 | 484 | 295 | Not Qualified | 1.2V | - | 570.6kB | 18mA | 552.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | 500MHz | 8375 | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-35EA-6FN484C Lattice Semiconductor Corporation | 32 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 295 | 0°C~85°C TJ | Tray | 2010 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-35 | 484 | 295 | - | 1.2V | - | 174.4kB | 89.3mA | 165.9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33000 | 1.3 Mb | 1358848 | 375MHz | 4125 | - | - | - | 0.379 ns | - | - | - | 1.65mm | - | 23mm | 23mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-5BG332I Lattice Semiconductor Corporation | 240 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | - | 332 | - | FLASH | 274 | -40°C~100°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | - | 30 | LCMXO2-4000 | - | 275 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 133MHz | 540 | - | 2160 | - | - | - | - | - | - | 2mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO640C-3TN144I Lattice Semiconductor Corporation | 330 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.319103g | SRAM | 113 | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 40 | LCMXO640 | 144 | 113 | - | 3.3V | - | - | 17mA | 0B | - | 4.9 ns | 4.9 ns | FLASH PLD | 640 | - | - | - | 80 | MACROCELL | 320 | - | - | - | 640 | 7 | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-70EA-6FN484C Lattice Semiconductor Corporation | 2228 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 295 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e2 | - | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-70 | 484 | 295 | Not Qualified | 1.2V | - | 570.6kB | 18mA | 552.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | 375MHz | 8375 | - | - | - | 0.379 ns | - | - | - | 1.65mm | - | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2280C-3FTN324I Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 324-LBGA | - | 324 | - | SRAM | 271 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 324 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO2280 | 324 | 271 | - | 3.3V | - | - | 23mA | - | - | 5.1 ns | 5.1 ns | FLASH PLD | 2280 | - | 28262 | - | 285 | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.7mm | 19mm | 19mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-5FG484C Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | FLASH | 278 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | - | 30 | LCMXO2-4000 | - | 279 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 128μA | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 94208 | 133MHz | 540 | - | 2160 | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-12E-5FN256C Lattice Semiconductor Corporation | 3258 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | 193 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 311MHz | 30 | LFE2-12 | 256 | 193 | - | 1.2V | - | 30.6kB | - | 27.6kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | - | 226304 | - | 1500 | - | 6000 | - | 0.358 ns | - | - | - | 1.2mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M35E-6FN484C Lattice Semiconductor Corporation | 2574 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 303 | 0°C~85°C TJ | Tray | 2008 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 357MHz | 30 | LFE2M35 | 484 | 303 | Not Qualified | 1.2V | - | 271.5kB | - | 262.6kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | - | 2151424 | - | 4250 | - | 16000 | - | 0.331 ns | - | 35000 | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M20SE-5FN484C Lattice Semiconductor Corporation | 340 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 304 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M20 | 484 | 304 | Not Qualified | 1.2V | - | 157.3kB | - | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | - | 1246208 | 311MHz | 2375 | - | - | - | 0.358 ns | - | 20000 | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2M20E-5FN484I Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 304 | -40°C~100°C TJ | Tray | 2005 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M20 | 484 | 304 | - | 1.2V | - | 157.3kB | - | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | - | 1246208 | 311MHz | 2375 | - | - | - | 0.358 ns | - | 20000 | - | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE2-6E-5TN144C Lattice Semiconductor Corporation | 23 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | 90 | 0°C~85°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 311MHz | 40 | LFE2-6 | 144 | 90 | Not Qualified | 1.2V | - | 8.4kB | - | 6.9kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 56320 | - | 750 | - | 3000 | - | 0.358 ns | - | - | - | 1.4mm | - | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE2M50E-6FN672C Lattice Semiconductor Corporation | 2653 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | 372 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 672 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | - | 30 | LFE2M50 | 672 | 372 | Not Qualified | 1.2V | - | 531kB | - | 518.4kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | - | 4246528 | 357MHz | 6000 | - | - | - | 0.331 ns | - | 50000 | - | - | 2.6mm | 27mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP1K-QN84 Lattice Semiconductor Corporation | 2600 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 84-VFQFN Dual Rows, Exposed Pad | - | 84 | - | - | 67 | -40°C~100°C TJ | Tray | 2000 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 84 | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BUTT | 260 | 1.2V | 0.5mm | - | - | 30 | ICE40 | - | 67 | - | 1.2V | - | 8kB | - | 8kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 64 kb | 65536 | 533MHz | 160 | - | - | 1280 | - | 160 | - | - | 900μm | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40LP384-CM36TR Lattice Semiconductor Corporation | 22 | - | Datasheet | 8 Weeks | - | Surface Mount | 36-VFBGA | YES | 36 | - | - | 25 | -40°C~100°C TJ | Tape & Reel (TR) | 2000 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 36 | - | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | - | NOT SPECIFIED | ICE40LP384 | - | - | - | 1.2V | - | - | 21μA | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 384 | - | - | - | 48 | - | - | - | - | 48 | - | - | - | 1mm | 2.5mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFE3-70EA-6FN672C Lattice Semiconductor Corporation | 2445 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | - | 380 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-70 | 672 | 380 | - | 1.2V | - | 570.6kB | 18mA | 552.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | 375MHz | 8375 | - | - | - | 0.379 ns | - | - | - | 1.65mm | - | 27mm | 27mm | No | - | ROHS3 Compliant | Lead Free |