- Length
- Width
- Height
- Nominal voltage
- Series
- Protection class
- Model
- Type
- Diameter
- Voltage, Rating
- Part Status
- Wattage
Attribute column
Manufacturer
OSRAM Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Shape | Package Cooled | Material Finish | Brand | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal voltage | Number of Lamps | Part # Aliases | Protection class | RoHS | Voltage, Rating | Series | Part Status | Type | Subcategory | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Wattage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209320 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4008321873729 OSRAM | 1143 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | +50°C | -20°C | Electronic | 220 - 240 | - | - | I | - | 220 → 240 V | pushPIN™ | Active | Top Mount | - | Push Pin | 0.590 (15.00mm) | 14.71°C/W @ 100 LFM | - | -- | -- | 50 W | - | -- | 21mm | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() PIN.1031.078.670 OSRAM | In Stock | - | - | - | - | - | - | - | ams OSRAM | ams OSRAM | - | - | - | - | - | 990600632 | - | Details | - | - | - | - | Sensors | - | - | - | Sensor Hardware | - | - | - | Sensor Hardware & Accessories | - | - | - | - | ||
![]() 4050300854045 OSRAM | 26 |
| - | 2 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 220 to 240 V | ST 111 LONGLIFE | - | Glow | - | - | - | - | - | - | - | 65 W | - | 21.5mm | - | 40.3 mm | - |