- Applications
- Features
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Shielding
- Voltage, Rating
- Approvals
- Backshell Material, Plating
- Base Product Number
Attribute column
Manufacturer
OSRAM Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Conductor Material | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Number of Conductors | Shell Size - Insert | Failure Rate | Wire Gauge | Connector Support Type | Shell Size, MIL | Cable Opening | Rated Voltage | Wire and Cable Name | Features | Cross Section Area | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30099-0 OSRAM | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±1% | 2 | - | ±50ppm/°C | - | 5.62 kOhms | - | - | - | Thin Film | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 356048 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7439 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16583 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | BARE COPPER | CE; DIN; EAC; IPA; VDE | - | - | - | HELUKABEL GMBH | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | HELUKABEL | 16583 | - | 80 °C | -40 °C | - | Active | - | - | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SUITABLE FOR USE IN MEASURING, CONTROL AND REGULATING CKT | - | - | - | YES | - | STRANDED | unknown | - | - | - | 61 | - | - | 19 AWG | WIRE AND CABLE | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.75 mm2 | 22.3 mm | - | - | - | - | - | - | - | ||
![]() D38999/20FJ19PA OSRAM | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Thermoplastic | - | - | - | D38999/20FJ | Gold | Copper Alloy | - | - | - | - | - | ams OSRAM | - | - | Bulk | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | - | - | Crimp | - | Receptacle, Male Pins | - | 19 | - | - | - | Silver | Aviation, Marine, Military | - | Threaded | A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Nickel | - | 25-19 | - | - | - | J | - | - | - | Self Locking | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 16567 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 254 V | - | - | - | - | - | - | - | - | - | - | 50 °C | -15 °C | - | - | - | - | - | - | - | - | - | - | 110 mA | 45 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | 150 mm | 22 mm | - | - | - |