- Features
- Packaging
- RoHS
- Series
- Voltage, Rating
- Applications
- Barrier Type
- Bottom Termination
- Brand
- Case Code - in
- Case Code - mm
- Color
Attribute column
Manufacturer
OSRAM Terminal Blocks - Interface Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Terminal Screw Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Resistance | Color | Applications | Number of Rows | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Wire Gauge | Number of Circuits | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Terminal Screw Finish | Number of Wire Entries | Features | Product Category | Height | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64472 OSRAM | In Stock | - | - | - | - | - | Royalohm | 2512 | 6432 | 4000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | 200 V | - | Reel | General Purpose Thick Film | 1 % | - | 100 PPM / C | 28.7 kOhms | - | General Purpose | - | Resistors | 1 W | - | Thick Film | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | 6.35 mm | 3.2 mm | - | ||
![]() 60482 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57452 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57413 OSRAM | In Stock | - | - | Through Hole | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK421 | - | Active | - | - | Black | - | 1 | - | - | 0.325 (8.26mm) | - | 20A | - | 12-22 AWG | 15 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | Zinc | 15 | -- | - | - | - | - | UL94 V-0 |