- Coil Current
- Coil Suppression Diode
- Coil Voltage (DC)
- CoilResistance
- Contact Arrangement
- Contact Current Rating
- Contact Form
- Contact Materials
- Dropout Volt
- LED Indicator
- Maximum Power Rating
- Mounting Styles
Attribute column
Manufacturer
OSRAM Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CoilResistance | Contact Materials | Dropout Volt | LED Indicator | Maximum Power Rating | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Seal | Voltage Rating (VDC) | Type | Pin Count | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9040 OSRAM | In Stock | - | - | Dust Cover | 750(ohm) | Silver/Gold Plated | 2.4VDC | No | 90W/660VA | Socket | -25C to 55C | 19.2VDC | 14(mm) | No | Non-Latching | Unsealed | 30(V) | Miniature Relay | 8 | QUICK CONNECT/PC PIN | 3(A) | 2 Form C | 20(ms) | 32(mA) | 24 | DPDT | No | 220(V) | 27.5(mm) | 41(mm) | ||
![]() 10694 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |