- Applications
- Capacitance
- Diameter
- Dielectric Material
- Features
- Height Seated (Max)
- Inside Diameter
- Lead Free
- Lead Free Status / RoHS Status
- Lead Spacing
- Length
- Manufacturer
Attribute column
Manufacturer
OSRAM Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Inside Diameter | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Diameter | Height Seated (Max) | Length | Thickness | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75031 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3157 OSRAM | In Stock | - | - | - | - | Nylon | - | 3.05 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.92 mm | - | 6.35 mm | 1.19 mm | Lead Free | - | ||
![]() 3156 OSRAM | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | -- | - | - | - | 200V | 400V | -55°C ~ 125°C | Bulk | MKT470 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | General Purpose | 4700pF | 0.197 (5.00mm) | Long Life | - | 0.256 (6.50mm) | - | - | - | -- | ||
![]() 75032 OSRAM | In Stock | - | - | - | - | - | - | - | - | Pepperl Fuchs | 123515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75142 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |