- Architecture
- Data Interface
- Differential Output
- INL/DNL (LSB)
- Mfr
- Mounting Type
- Number of Bits
- Number of D/A Converters
- Operating Temperature
- Output Type
- Package
- Package / Case
Attribute column
Manufacturer
OSRAM Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Output Type | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Number of D/A Converters | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1504-T OSRAM | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | RS73G1J | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | RS73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±50ppm/°C | 402 Ohms | Thick Film | 0.2W, 1/5W | Voltage - Unbuffered | 8 | - | External | SPI | No | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 500ns (Typ) | ±0.15, ±0.1 | 8 | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | AEC-Q200 | ||
![]() AS1505-T OSRAM | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Voltage - Unbuffered | 8 | - | External | SPI | No | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 500ns (Typ) | ±0.15, ±0.1 | 8 | - | - | - | ||
![]() AS1504-T-Z OSRAM | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | ams OSRAM | Bulk | Obsolete | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Voltage - Unbuffered | 8 | - | External | SPI | No | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 500ns (Typ) | ±0.15LSB, ±0.15LSB | 8 | - | - | - |