- Base Product Number
- Current - Output (Max)
- Fault Protection
- Features
- Input Type
- Interface
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Output Type
Attribute column
Manufacturer
OSRAM PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1720B-ATDT OSRAM | In Stock | - | - | Surface Mount | 8-UFDFN Exposed Pad | 8-MLPD (2x2) | AS1720 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | -40°C ~ 85°C (TA) | - | 1 | - | On/Off | 100mA | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | 5V ~ 50V | Current Limiting (Adjustable), Over Temperature | - | Internal PWM | ||
![]() AS1720A-ATDT OSRAM | In Stock | - | - | Surface Mount | 8-UFDFN Exposed Pad | 8-MLPD (2x2) | AS1720 | ams OSRAM | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C (TA) | - | 1 | - | On/Off | 100mA | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | 5V ~ 50V | Current Limiting (Adjustable), Over Temperature | - | Internal PWM |