- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Package / Case
- Reset
- Reset Timeout
Attribute column
Manufacturer
OSRAM PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Battery Backup Switching | Brand | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manual Reset | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of Inputs Monitored | Package | Part # Aliases | Pd - Power Dissipation | Pre-stamping | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Thread type | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Subcategory | Output | Output Type | Operating Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | Threshold Voltage | Reset Delay Time | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1902C26 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1902 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active High | 2.63V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1902C31 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Plastic | AS1902 | - | - | Other | - | - | - | - | ams OSRAM | - | Other | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | No | Obsolete | - | - | - | Untreated | Metric | - | - | -40°C ~ 85°C (TA) | - | - | Straight | - | Push-Pull, Totem Pole | - | - | Active High | 3.08V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1903C26-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1903 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Open Drain or Open Collector | - | - | Active Low | 2.63V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1922-18-T OSRAM | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | AS1922 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | Multi-Voltage Supervisor | - | Open Drain or Open Collector | - | - | Active Low | 1.683V, 2.805V, Adj | 3 | 140ms Minimum | - | - | - | - | ||
![]() MAX6376XR26+ OSRAM | In Stock | - | - | - | - | - | - | MAX6376 | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1908C16-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1908 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active High | 1.6V | 1 | 100ms Minimum | - | - | - | - | ||
![]() AS1903C23 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1903 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Open Drain or Open Collector | - | - | Active Low | 2.32V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1906A24-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1906 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Open Drain or Open Collector | - | - | Active Low | 2.4V | 1 | 60ms Minimum | - | - | - | - | ||
![]() MAX6380UR37+ OSRAM | In Stock | - | - | - | - | - | - | MAX6380 | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1908C18-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1908 | No Backup | ams OSRAM | - | 2500 | No Manual Reset | ams OSRAM | + 125 C | ams OSRAM | - 40 C | - | SMD/SMT | 1 Input | Tape & Reel (TR) | 174010057 | 320 mW | - | Obsolete | Details | 3.6 V | 0.78 V | - | - | 0.000282 oz | No Watchdog | -40°C ~ 125°C (TA) | MouseReel | - | Simple Reset/Power-On Reset | PMIC - Power Management ICs | Push-Pull, Totem Pole | Active High, Push-Pull | 2.6 uA | Active High | 1.8V | 1 | 100ms Minimum | Supervisory Circuits | 1.8 V | 150 ms | Supervisory Circuits | ||
![]() AS1910S-T OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | AS1910 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | Push-Pull, Totem Pole | - | - | Active Low | 2.93V, Adj | 2 | 100ms Minimum | - | - | - | - | ||
![]() AS1906C23-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1906 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Open Drain or Open Collector | - | - | Active Low | 2.32V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1909C23-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1909 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | Open Drain or Open Collector | - | - | Active Low | 2.3V | 1 | 100ms Minimum | - | - | - | - | ||
![]() MAX6378XR44+ OSRAM | In Stock | - | - | - | - | - | - | MAX6378 | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1923A-BSTT-A OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | AS1923 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | Open Drain or Open Collector | - | - | Active Low | 2.19V, 2.93V, 4.38V, Adj | 4 | 120ms Minimum | - | - | - | - | ||
![]() AS1905C26-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1905 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active High | 2.63V | 1 | 60ms Minimum | - | - | - | - | ||
![]() AS1907C23-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1907 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active Low | 2.3V | 1 | 100ms Minimum | - | - | - | - | ||
![]() AS1908C23-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1908 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active High | 2.3V | 1 | 100ms Minimum | - | - | - | - | ||
![]() AS1915TZ-T OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | AS1915 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | Open Drain or Open Collector | - | - | Active Low | 2.313V, 3.08V | 2 | 100ms Minimum | - | - | - | - | ||
![]() AS1901C31 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | AS1901 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | Push-Pull, Totem Pole | - | - | Active Low | 3.08V | 1 | 60ms Minimum | - | - | - | - |