- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Package / Case
- Reset
- Reset Timeout
Attribute column
Manufacturer
OSRAM PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Output | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1917Z-T OSRAM | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | AS1917 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 125°C (TA) | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active High | 2.32V | 1 | 100ms Minimum | ||
![]() AS1918R-T-Z OSRAM | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | AS1918 | ams OSRAM | Bulk | Obsolete | - | -40°C ~ 125°C | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 2.63V | 1 | 100ms Minimum | ||
![]() MAX6394US470D1+ OSRAM | In Stock | - | - | - | - | - | MAX6394 | OSRAM Opto (ams OSRAM) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() AS1917-T-Z OSRAM | 125 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | AS1917 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active High | 2.93V | 1 | 100ms Minimum | ||
![]() MAX6856UK16D5+ OSRAM | In Stock | - | - | - | - | - | MAX6856 | OSRAM Opto (ams OSRAM) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() AS1926D07-T OSRAM | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | AS1926 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Open Drain, Push-Pull | Active High/Active Low | 0.788V | 1 | 140ms Minimum | ||
![]() AS1903C31 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1903 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 3.08V | 1 | 60ms Minimum | ||
![]() AS1927D-A3S OSRAM | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | 6-TDFN (2x2) | AS1927 | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 4.63V | 1 | 150ms Minimum | ||
![]() AS1910R-T OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | AS1910 | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C (TA) | - | Multi-Voltage Supervisor | Push-Pull, Totem Pole | Active Low | 2.63V, Adj | 2 | 100ms Minimum | ||
![]() AS1909C188-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1909 | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 1.88V | 1 | 100ms Minimum | ||
![]() MAX6467XS32D3/V+ OSRAM | In Stock | - | - | - | - | - | MAX6467 | OSRAM Opto (ams OSRAM) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() AS1914TZ-T OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | AS1914 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 125°C (TA) | - | Multi-Voltage Supervisor | Push-Pull, Totem Pole | Active High | 2.313V, 3.08V | 2 | 100ms Minimum | ||
![]() AS1914SF-T OSRAM | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | AS1914 | ams OSRAM | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C (TA) | - | Multi-Voltage Supervisor | Push-Pull, Totem Pole | Active High | 1.05V, 2.93V | 2 | 100ms Minimum | ||
![]() AS1909C22-T OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1909 | ams OSRAM | Tape & Reel (TR) | Active | - | -40°C ~ 125°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 2.2V | 1 | 100ms Minimum | ||
![]() MAX6347XR46+ OSRAM | In Stock | - | - | - | - | - | MAX6347 | OSRAM Opto (ams OSRAM) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() AS1901C26 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1901 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 2.63V | 1 | 60ms Minimum | ||
![]() AS1902A22 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1902 | ams OSRAM | Tape & Reel (TR) | Obsolete | Non-Compliant | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 2.2V | 1 | 3ms Minimum | ||
![]() AS1917S-T OSRAM | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | AS1917 | ams OSRAM | Bulk | Obsolete | - | -40°C ~ 125°C | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active High | 2.93V | 1 | 100ms Minimum | ||
![]() AS1906C31-T OSRAM | 111 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1906 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 3.08V | 1 | 60ms Minimum | ||
![]() AS1903C26 OSRAM | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | AS1903 | ams OSRAM | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | Active Low | 2.63V | 1 | 60ms Minimum |