- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Orientation | Failure Rate | Voltage - Forward (Vf) (Typ) | Viewing Angle | Rise Time | Illumination Color | Wavelength | Current - DC Forward (If) (Max) | Peak Wavelength | Beam Angle | Radiant Intensity (Ie) Min @ If | Features | Vf - Forward Voltage | Radiant Intensity | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65111A9685 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A7277 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZP-00UB00-U8 OSRAM | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | RN73H2B | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | Ultraviolet (UV) | 111 Ohms | Metal Film | 0.25W, 1/4W | - | Top View | - | 22V | 130° | - | - | 408nm (405nm ~ 410nm) | 1A | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() SFH 4715S C1027 OSRAM | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 2.95V | 80° | - | - | 860nm | 1A | - | - | 560mW/sr @ 1A | - | - | - | - | - | - | - | - | ||
![]() SFH 4770S-FA OSRAM Opto Semiconductors, Inc. | 2970 | - | - | - | SMD-2 | - | - | - | 2000 | 1 A | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | - | Q65112A8107 | - | Details | 0.045779 oz | - | - | MouseReel | SYNIOS P2720 | - | - | - | - | - | - | - | - | 5.8 W | - | - | - | 120 deg | 11 ns | Infrared | 850 nm | - | - | 120 deg | - | - | 3.2 V | 370 mW/sr | - | - | - | - | - | ||
![]() SFH 4727A OSRAM | 7 |
| - | Surface Mount | 1515 (3838 Metric) | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 2V | 50° | - | - | 950nm | 2A | - | - | 1270mW/sr @ 2A (Typ) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16205 |
| - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4717AS A01-EAEB OSRAM | In Stock | - | - | Surface Mount | 1515 (3838 Metric) | - | - | SFH 4717 | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 3V | 50° | - | - | 860nm | 1.5A | - | - | 710mW/sr @ 1A | - | - | - | - | - | - | - | - | ||
![]() SFH 4725S C1027 OSRAM | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | - | SFH 4725 | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 2.65V | 90° | - | - | 950nm | 1A | - | - | 560mW/sr @ 1A | - | - | - | - | - | - | - | - | ||
![]() LZP-00UB0R-00U5 OSRAM | In Stock | - | - | Surface Mount | 24-SMD, No Lead Exposed Pad | - | - | LZP-00 | - | - | - | - | - | OSRAM SYLVANIA Inc. | - | - | - | Tray | - | Active | - | - | - | 60°C (TC) | - | LuxiGen™ LZP | - | - | - | - | Ultraviolet (UV) | - | - | - | - | Top View | - | 20.9V | 115° | - | - | 393nm (390nm ~ 395nm) | 600mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ1-10R400 OSRAM | In Stock | - | - | - | - | - | 17.440627 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4171S OSRAM Opto Semiconductors, Inc. | 1746 |
| - | Surface Mount | SMD-2 | - | - | - | 2000 | 1 A | 1.6 mm | Dome | + 105 C | OSRAM Opto (ams OSRAM) | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65113A1098 Q65113A1098 | Active | Details | - | 5 V | -40°C ~ 105°C | MouseReel | OSLON® P1616 | - | - | - | - | Infrared (IR) | - | - | - | 3.6 W | Top View | - | 3.25V | 70 deg | 9 ns | Infrared | 860nm | 1A | 850nm | 70 deg | 560mW/sr @ 1A | - | 3.25 V | 680 mW/sr | 1.71 mm | - | 1.6 mm | 1.6 mm | - | ||
![]() SFH 4641-U-XX OSRAM | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | RN73R1J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | ±50ppm/°C | Infrared (IR) | 1.3 kOhms | Thin Film | 0.1W, 1/10W | - | Top View | - | 1.6V | 20° | - | - | 950nm | 70mA | - | - | 45mW/sr @ 70mA | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() Q65111A1142 OSRAM | In Stock | - | - | - | T-1 3/4 (5 mm) | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2465 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4756S OSRAM | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | -40°C ~ 85°C | - | OSLUX | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 2.9V | 80° | - | - | 950nm | 1.5A | - | - | 450mW/sr @ 1A | - | - | - | - | - | - | - | - | ||
![]() SFH 41847S OSRAM Opto Semiconductors, Inc. | 1405 |
| - | Surface Mount | SMD-2 | - | - | - | 3000 | 1 A | - | - | + 105 C | OSRAM Opto (ams OSRAM) | - 40 | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65113A3655 | Active | Details | - | - | -40°C ~ 105°C | Cut Tape | SFH 41847S | - | - | - | - | Infrared (IR) | - | - | - | 3.3 W | Top View | - | 2.95V | 140° | - | - | - | 1A | - | 45 deg x 70 deg | 250mW/sr @ 1A | - | 2.95 V | 310 mW/sr | - | - | - | - | - | ||
![]() SFH 4182S OSRAM Opto Semiconductors, Inc. | 2253 |
| - | Surface Mount | SMD-2 | - | - | - | 3000 | 1 A | - | - | + 105 C | OSRAM Opto (ams OSRAM) | - 40 | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65113A3654 | Active | Details | - | - | -40°C ~ 105°C | Cut Tape | SFH 4182S | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 2.95V | 130° | - | - | - | 1A | - | 65 deg | 320mW/sr @ 1A | - | 2.95 V | 380 mW/sr | - | - | - | - | - | ||
![]() SFH 41747 OSRAM Opto Semiconductors, Inc. | 2334 |
| - | Surface Mount | SMD-2 | - | - | - | 3000 | 1 A | - | - | + 105 C | OSRAM Opto (ams OSRAM) | - 40 | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65113A3452 | Active | Details | - | - | -40°C ~ 105°C | Cut Tape | SFH 41747 | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 1.75V | 140° | - | - | - | 1A | - | 45 deg x 70 deg | 140mW/sr @ 1A | - | 1.75 V | 190 mW/sr | - | - | - | - | - | ||
![]() SFH 4140-U-XX OSRAM | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 100°C | - | MIDLED® T | - | - | - | - | Infrared (IR) | - | - | - | - | Side View | - | 1.5V | 50° | - | - | 950nm | 100mA | - | - | 45mW/sr @ 100mA | - | - | - | - | - | - | - | - |