- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shape | Base Product Number | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Mounting Styles | Operating Temperature-Max | Output Power-Nom | Part Life Cycle Code | Row pitch | Spatial orientation | Type of connector | Operating Temperature | Packaging | Series | Part Status | Type | Additional Feature | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Wavelength | Current - DC Forward (If) (Max) | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A8093 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A7519 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A1159 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A8094 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A2992 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A6460 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A2395 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A9676 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A7711 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A1517 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH495P OSRAM GmbH | In Stock | - | Datasheet | - | - | ROUND | - | socket | 2x6 | 2.54mm | SMT | OSRAM OPTO SEMICONDUCTORS GMBH | female | - | 85 °C | 700 mW | Obsolete | 2.54mm | straight | pin strips | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 5 mm | - | - | 940 nm | - | beryllium copper | ||
![]() SFH 7018B ams-OSRAM USA INC. | 30000 |
| Datasheet | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | MULTILED® | Active | Infrared (IR), Visible | - | - | Top View | - | - | - | 1.3V, 1.9V, 2.35V | 120° | - | - | 526nm, 660nm, 950nm | 40mA, 80mA, 200mA | - | 3.7mW/sr @ 80mA | - | ||
![]() ODI3939TF.S1-940-MM-MM-1-C ams-OSRAM USA INC. | In Stock | - | - | Surface Mount | Die | - | ODI3939 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | OS-CORE? AlGaAs | Obsolete | Infrared (IR) | - | - | Top View | - | - | - | 2.75V | - | - | - | 945nm (935nm ~ 955nm) | 1A | - | - | - | ||
![]() Q65113A3906 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | Q65113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BELICE SD-0B-250MW ams-OSRAM USA INC. | 965 |
| - | Surface Mount | 2-SMD, No Lead | - | APDB | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 80°C | Tray | - | Active | Infrared (IR) | - | - | Top View | - | - | - | 1.9V | 51°, 71° | - | - | 850nm | 7A | - | - | - | ||
![]() Q65110A6657 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A4885 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1745 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65113A2073 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4248-AW OSRAM GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |