- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Description | Part Life Cycle Code | Rohs Code | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH402 OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | ROUND | OSRAM OPTO SEMICONDUCTORS GMBH | 125 °C | -40 °C | 8 mW | HERMETIC SEALED, TO-18, 2 PIN | Obsolete | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 4.7 mm | 0.3 A | - | - | - | 950 nm | - | - | - | ||
![]() SFH 4180BS-FA2FB2-13 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4182BS-CB2DB1-1113 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4182BS-CB2DB1-13 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4181BS-DB2EA2-1113 ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4716AS A01 BBCA ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH4059-RS XX-S ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH4641-V OSRAM GmbH | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | ROUND | OSRAM OPTO SEMICONDUCTORS GMBH | 100 °C | -40 °C | 35 mW | ROHS COMPLIANT PACKAGE-2 | Transferred | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | 8541.40.20.00 | TR, 7 INCH | - | 1 | unknown | SINGLE | - | 20 deg | INFRARED LED | - | 0.07 A | 2 V | - | 5 V | 950 nm | - | 42 m | - | ||
![]() Q65111A9679 ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH4545-BW OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | ROUND | OSRAM OPTO SEMICONDUCTORS GMBH | 100 °C | -40 °C | 50 mW | ROHS COMPLIANT PACKAGE-2 | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | compliant | SINGLE | - | - | INFRARED LED | 5 mm | 0.1 A | - | - | - | 950 nm | - | - | - | ||
![]() Q65112A0378 OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH402-3 OSRAM GmbH | In Stock | - | Datasheet | - | - | - | - | - | ROUND | OSRAM OPTO SEMICONDUCTORS GMBH | 125 °C | -40 °C | 8 mW | ROHS COMPLIANT, HERMETIC SEALED, TO-18, 2 PIN | Obsolete | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 4.7 mm | 0.3 A | - | - | - | 950 nm | - | - | - | ||
![]() SFH4547-U OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4545 AN18 ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4056-NQ OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | Obsolete | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.6V | 44° | - | - | - | - | 70mA | - | - | 2.5mW/cm2 @ 70mA | - | ROHS3 Compliant | ||
![]() SFH 4715AS-EA OSRAM Opto Semiconductors Inc. | 6000 |
| Datasheet | 16 Weeks | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | OSLON® Black | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 3.35V | 90° | - | - | - | - | 1.5A | - | - | 780mW/sr @ 1.5A | - | ROHS3 Compliant | ||
![]() SFH 4786S OSRAM Opto Semiconductors Inc. | 50 | - | Datasheet | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | OSLUX | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 3.3V | 30° | - | - | - | - | 500mA | - | - | 1250mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4787S OSRAM Opto Semiconductors Inc. | 60000 |
| Datasheet | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | OSLUX | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 3.3V | 36° | - | - | - | - | 500mA | - | - | 815mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4209 OSRAM Opto Semiconductors Inc. | 7000 | - | Datasheet | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.5V | 50° | - | - | - | - | 100mA | - | - | 6.3mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4257-Z OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 2-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.5V | 120° | - | - | - | - | 100mA | - | - | 6.3mW/sr @ 100mA | - | ROHS3 Compliant |