- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4257-Q OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.5V | 120° | - | - | 100mA | 6.3mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4715A-CBDA OSRAM Opto Semiconductors Inc. | 13 |
| Datasheet | 16 Weeks | Surface Mount | 3-SMD, No Lead | - | Automotive grade | -40°C~100°C TA | Tape & Reel (TR) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 1.65V | 90° | - | - | 2A | 320mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 4232-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing | ROUND | - | -40°C~125°C TA | Tape & Reel (TR) | Platinum DRAGON | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1 | SINGLE | 1.5V | 120° | 530mW | 1A | 1A | 180mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 7250 OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.6V | 120° | - | - | 70mA | 10mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 4651-Z OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~100°C TA | Tape & Reel (TR) | MIDLED | Active | 2 (1 Year) | Infrared (IR) | - | Top View | 1 | SINGLE | 1.6V | 20° | 40mW | 0.07A | 70mA | 60mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 4248-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.5V | 30° | - | - | 100mA | 100mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4248-VAW OSRAM Opto Semiconductors Inc. | 4000 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 1.5V | 30° | - | - | 100mA | 63mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4243-Q1R2 OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 10 Weeks | Surface Mount | 2-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 1.6V | 120° | - | - | 70mA | 6.3mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 4249-U OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.5V | 50° | - | - | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4451-V OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.5V | 34° | - | - | 100mA | 63mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 485 OSRAM Opto Semiconductors Inc. | 99 | - | Datasheet | - | Through Hole | T 1 3/4 | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.5V | 40° | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 485-2 OSRAM Opto Semiconductors Inc. | 10000 | - | Datasheet | - | Through Hole | T 1 3/4 | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.5V | 40° | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4500 OSRAM Opto Semiconductors Inc. | 10965 | - | Datasheet | - | Surface Mount | Radial - 2 Lead, Formed | - | - | -40°C~100°C TA | Cut Tape (CT) | - | Obsolete | Not Applicable | Infrared (IR) | - | Side View | - | - | 1.5V | 20° | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4948 OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Through Hole | 16-DIP | - | - | -40°C~80°C | Bulk | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.35V | 20° | - | - | 40mA | 50mW/sr @ 40mA | ROHS3 Compliant | ||
![]() SFH 415 U OSRAM Opto Semiconductors Inc. | 1000 | - | Datasheet | - | Through Hole | Radial | - | - | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | 1.3V | 34° | - | - | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4232A OSRAM Opto Semiconductors Inc. | 75 | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | 1.65V | 120° | - | - | 1A | 205mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 4655-UV OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | Automotive grade | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 1.5V | 30° | - | - | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4301 OSRAM Opto Semiconductors Inc. | 56542 | - | Datasheet | - | Through Hole | T-1 | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.5V | 20° | - | - | 100mA | 16mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4555 OSRAM Opto Semiconductors Inc. | 45630 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | 1.5V | 10° | - | - | 100mA | 550mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4254 OSRAM Opto Semiconductors Inc. | 1693 | - | Datasheet | 8 Weeks | Surface Mount | 2-SMD | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | Side View | - | - | 1.4V | 120° | - | - | 70mA | 4mW/sr @ 50mA | ROHS3 Compliant |