- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4110 OSRAM Opto Semiconductors Inc. | 50000 | - | Datasheet | - | Through Hole | Mini | -40°C~85°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Side View | 1.2V | 18° | 60mA | 2.5mW/sr @ 20mA | ROHS3 Compliant | ||
![]() SFH 4512 OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | Top View | 1.3V | 20° | 100mA | 20mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4350-AWBW OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 14 Weeks | Through Hole | Radial | -40°C~100°C TA | - | Power TOPLED® | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | 1.5V | 26° | 100mA | 100mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4556-VAW OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 14 Weeks | Through Hole | Radial | -40°C~100°C TA | - | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | 1.5V | 40° | 100mA | 63mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4259 OSRAM Opto Semiconductors Inc. | 8000 | - | Datasheet | - | Surface Mount | 4-LCC (J-Lead) | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 50° | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4640-UV OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | -40°C~100°C TA | Tape & Reel (TR) | MIDLED | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | Top View | 1.5V | 30° | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 485 P OSRAM Opto Semiconductors Inc. | 1445 | - | Datasheet | - | Through Hole | T 1 3/4 | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 80° | 100mA | 3.15mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4211 OSRAM Opto Semiconductors Inc. | 15960 | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | 120° | 100mA | 2.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4556-AW OSRAM Opto Semiconductors Inc. | 20000 |
| Datasheet | 14 Weeks | Through Hole | Radial | -40°C~100°C TA | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 40° | 100mA | 100mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4230 OSRAM Opto Semiconductors Inc. | 15000 | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 4 (72 Hours) | Infrared (IR) | - | Top View | 1.8V | 120° | 1A | 250mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 484 OSRAM Opto Semiconductors Inc. | 1576 | - | Datasheet | - | Through Hole | T 1 3/4 | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 16° | 100mA | 50mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4341 OSRAM Opto Semiconductors Inc. | 4000 | - | Datasheet | - | Through Hole | Radial | -40°C~100°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.6V | 22° | 70mA | 25mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 4881 OSRAM Opto Semiconductors Inc. | 11499 | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 10° | 200mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4735 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 3-SMD, No Lead | -40°C~85°C TA | Tape & Reel (TR) | OSLON® Black | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 2.95V | 120° | 500mA | 59mW/sr @ 350mA (Typ) | ROHS3 Compliant | ||
![]() SFH 4646-Z OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | -40°C~100°C TA | Tape & Reel (TR) | MIDLED | Active | 2 (1 Year) | Infrared (IR) | - | Side View | 1.6V | 20° | 70mA | 55mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 4058 OSRAM Opto Semiconductors Inc. | 10832 | - | Datasheet | - | Surface Mount | 3.20mm L x 1.60mm W x 1.10mm H | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Infrared (IR) | - | Top View | 1.6V | 80° | 70mA | 6.3mW/sr @ 70mA | ROHS3 Compliant | ||
![]() SFH 487-3 OSRAM Opto Semiconductors Inc. | 28941 | - | Datasheet | - | Through Hole | Radial | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | Top View | 1.5V | 40° | 100mA | 31mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4503 OSRAM Opto Semiconductors Inc. | 19854 | - | Datasheet | - | Through Hole | T 1 3/4 | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 8° | 100mA | 63mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4542-BWCW OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 14 Weeks | Through Hole | Radial | -40°C~85°C TA | - | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | 1.5V | 20° | 100mA | 160mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4045N-VAW OSRAM Opto Semiconductors Inc. | 1248 |
| Datasheet | 10 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | -40°C~85°C TA | Tape & Reel (TR) | CHIPLED | Active | 3 (168 Hours) | Infrared (IR) | - | Side View | 1.6V | 18° | 70mA | 63mW/sr @ 70mA | ROHS3 Compliant |