- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Packing Method | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Size | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 482 OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | - | Through Hole | TO-18-2 Metal Can | - | - | -40°C~125°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 60° | - | - | - | 200mA | - | 3.15mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4783 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.65V | 24° | - | - | - | 1A | - | 2300mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4717AS A01 OSRAM Opto Semiconductors Inc. | 3730 |
| - | 12 Weeks | Surface Mount | 1515 (3838 Metric) | YES | ROUND | -40°C~125°C | Tape & Reel (TR) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | - | TR, 7 INCH | Top View | 1 | SINGLE | 3.5V | 50° | 2.744mm | 1.5A | 3.4V | 1.5A | 1V | 630mW/sr @ 1A | 3e-8m | ROHS3 Compliant | ||
![]() SFH 4247-Q2R1 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, J-Lead | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 130° | - | - | - | 70mA | - | - | - | ROHS3 Compliant | ||
![]() SFH 4580 OSRAM Opto Semiconductors Inc. | 2840 | - | Datasheet | - | Surface Mount | Radial - 2 Lead, Formed | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | Top View | - | - | 1.5V | 30° | - | - | - | 100mA | - | 25mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4715S-CBDA OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | - | -40°C~100°C TA | Tape & Reel (TR) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | - | Top View | - | - | 2.9V | 90° | - | - | - | 1A | - | 320mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4289 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | Nonstandard SMD | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 50° | - | - | - | 100mA | - | 6.3mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() IRL 80A OSRAM Opto Semiconductors Inc. | 14899 | - | Datasheet | - | Through Hole | Radial | - | - | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | - | Side View | - | - | 1.5V | 60° | - | - | - | 60mA | - | 0.4mW/sr @ 20mA | - | ROHS3 Compliant | ||
![]() SFH 480-2/3 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Lensed Metal Can, TO-46-2 | - | - | -40°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 12° | - | - | - | 200mA | - | 40mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() LD 274-3 OSRAM Opto Semiconductors Inc. | 6464 | - | Datasheet | - | Through Hole | Radial | - | - | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | - | Top View | - | - | 1.3V | 20° | - | - | - | 100mA | - | 80mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4080-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Flat Lead | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 160° | - | - | - | 100mA | - | 1mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4716AS-BBCA OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | - | -40°C~125°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | 8541.40.20.00 | - | Top View | - | - | 3.2V | 130° | - | - | - | 1.5A | - | 200mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4543-Z OSRAM Opto Semiconductors Inc. | 1148 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 20° | - | - | - | 100mA | - | 63mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4761 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | -40°C~125°C TA | Tray | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | 15.5V | 120° | - | - | - | 1A | - | 1120mW/sr @ 1A | - | ROHS3 Compliant | ||
![]() SFH 4883 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 70° | - | - | - | 200mA | - | 4mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4111 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Chassis Mount | Module | - | - | -40°C~85°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | 1.25V | 60°/120° | - | - | - | 50mA | - | - | - | ROHS3 Compliant | ||
![]() SFH 483 L/M E7800 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | TO-18-2 Metal Can | - | - | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | 1.5V | 46° | - | - | - | 200mA | - | 1mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4510-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | Top View | - | - | 1.3V | 28° | - | - | - | 100mA | - | 25mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4585-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | Top View | - | - | 1.5V | 30° | - | - | - | 100mA | - | 25mW/sr @ 100mA | - | ROHS3 Compliant | ||
![]() SFH 4059SR-RS OSRAM Opto Semiconductors Inc. | 5440 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 3 (168 Hours) | Infrared (IR) | 8541.40.20.00 | - | Top View | - | - | 2.95V | 30° | - | - | - | 50mA | - | 95mW/sr @ 50mA (Typ) | - | ROHS3 Compliant |