- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Power Rating | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Rise Time | Illumination Color | Wavelength | Current - DC Forward (If) (Max) | Beam Angle | Radiant Intensity (Ie) Min @ If | Vf - Forward Voltage | Radiant Intensity | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4725AS A01 OSRAM Opto Semiconductors, Inc. | 10000 |
| - | - | Surface Mount | SMD-3 | SFH4725 | 600 | 1 A | + 125 C | OSRAM Opto (ams OSRAM) | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Q65112A0273 Q65112A0273 | Active | AEC-Q101 | Details | 0.001093 oz | - | -40°C ~ 125°C | MouseReel | OSLON® Black | - | - | Infrared (IR) | - | 5.2 W | Top View | 2.65V | 80° | 10 ns | Infrared | 950nm | 1.5A | 80 deg | 560mW/sr @ 1A | 2.65 V | 760 mW/sr | - | ||
![]() SFH 4716S OSRAM Opto Semiconductors Inc. | 763 |
| Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 2.9V | 150° | - | - | - | 1A | - | 225mW/sr @ 1A | - | - | ROHS3 Compliant | ||
![]() SFH 4650-UV-Z OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | MIDLED | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 30° | - | - | - | 100mA | - | 40mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SFH 4650-Z OSRAM Opto Semiconductors Inc. | 32050 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Cut Tape (CT) | MIDLED | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 30° | - | - | - | 100mA | - | 90mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SFH 4557 OSRAM Opto Semiconductors Inc. | 7850 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1.5V | 60° | - | - | - | 100mA | - | 55mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SFH 4716A OSRAM Opto Semiconductors Inc. | 5500 | - | Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.65V | 150° | - | - | - | 1.5A | - | 150mW/sr @ 1A | - | - | ROHS3 Compliant | ||
![]() SFH 4050-Z OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 140° | - | - | - | 100mA | - | 4mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() IRL 81A OSRAM Opto Semiconductors Inc. | 89 | - | Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Side View | 1.3V | 24° | - | - | - | 100mA | - | 25mW/sr @ 20mA | - | - | ROHS3 Compliant | ||
![]() SFH 4253-R OSRAM Opto Semiconductors Inc. | 21344 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.6V | 60° | - | - | - | 70mA | - | 13mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 4715 OSRAM Opto Semiconductors Inc. | 3500 | - | Datasheet | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | OSLON® Black | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 90° | - | - | - | 1A | - | 270mW/sr @ 1A | - | - | ROHS3 Compliant | ||
![]() SFH 4546-AWBW OSRAM Opto Semiconductors Inc. | 47 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Bulk | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | - | Top View | 1.5V | 40° | - | - | - | 100mA | - | 100mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SFH 4555-CWDW OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | - | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | - | Top View | 1.5V | 10° | - | - | - | 100mA | - | 55mW/sr @ 70mA (Typ) | - | - | ROHS3 Compliant | ||
![]() SFH 4240-Z OSRAM Opto Semiconductors Inc. | 66 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 120° | - | - | - | 100mA | - | 18mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SFH 4056 OSRAM Opto Semiconductors Inc. | 29500 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | CHIPLED | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | 1.6V | 44° | - | - | - | 70mA | - | 35mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 4055 OSRAM Opto Semiconductors Inc. | 10140 | - | - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FIREFLY® | Obsolete | 3 (168 Hours) | Infrared (IR) | 8541.40.20.00 | - | Side View | 1.6V | 140° | - | - | - | 70mA | - | 7mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 4059-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1.6V | 20° | - | - | - | 70mA | - | 40mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 4256 OSRAM Opto Semiconductors Inc. | 2740 |
| Datasheet | 10 Weeks | Surface Mount, Right Angle | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Side View | 2.4V | 120° | - | - | - | 70mA | - | 6.3mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 420 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Cut Tape (CT) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1.3V | 120° | - | - | - | 100mA | - | 2.5mW/sr @ 100mA | - | - | Non-RoHS Compliant | ||
![]() SFH 4253 R-R OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 8 Weeks | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.6V | 120° | - | - | - | 70mA | - | 6.3mW/sr @ 70mA | - | - | ROHS3 Compliant | ||
![]() SFH 4249-Z OSRAM Opto Semiconductors Inc. | 4000 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.5V | 50° | - | - | - | 100mA | - | 25mW/sr @ 100mA | - | - | ROHS3 Compliant |