- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4010-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Flat Lead | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | - | 1.3V | 160° | - | - | - | 100mA | 1mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4726S OSRAM Opto Semiconductors Inc. | 30000 |
| Datasheet | 12 Weeks | Surface Mount | 3-SMD, No Lead | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | - | 2.75V | 150° | - | - | - | 1A | 215mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 4059-RS OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 3 (168 Hours) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | - | 1.6V | 20° | - | - | - | 70mA | 100mW/sr @ 70mA (Typ) | ROHS3 Compliant | ||
![]() SFH 4740 OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | - | Chassis Mount | Module | - | - | -40°C~125°C TA | Tray | Ostar | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | 15.5V | 120° | - | - | - | 1A | 1400mW/sr @ 1A | ROHS3 Compliant | ||
![]() SFH 4811 OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | 1.3V | 10° | - | - | - | 300mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4776 OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 1108 (2720 Metric) | - | - | -40°C~85°C | Tape & Reel (TR) | SYNIOS® P2720 | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | compliant | - | 2.95V | 120° | - | - | - | 500mA | 29mW/sr @ 350mA (Typ) | RoHS Compliant | ||
![]() SFH 4258-Z OSRAM Opto Semiconductors Inc. | 32000 |
| Datasheet | 10 Weeks | Surface Mount | 4-PLCC | - | - | -40°C~100°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | - | 1.5V | 30° | - | - | - | 100mA | 110mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4736 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | OSLON® Black | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | compliant | - | 3V | 80° | - | - | - | 500mA | 14mW/sr @ 500mA (Typ) | - | ||
![]() SFH 4140 OSRAM Opto Semiconductors Inc. | 50000 |
| Datasheet | 12 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | Infrared (IR) | - | Side View | - | - | - | 1.8V | 50° | - | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4255-Z OSRAM Opto Semiconductors Inc. | 84 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, Boomerang | - | - | -40°C~100°C TA | Cut Tape (CT) | SIDELED | Active | 2 (1 Year) | Infrared (IR) | - | Side View | - | - | - | 1.5V | 120° | - | - | - | 100mA | 20mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4247-QR OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 8 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | - | 1.5V | 130° | - | - | - | 70mA | - | ROHS3 Compliant | ||
![]() LD 267 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | - | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | - | - | - | 1.25V | 30° | - | - | - | 50mA | 2.5mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 4059S-RS OSRAM Opto Semiconductors Inc. | 36 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | Power TOPLED® | Active | 3 (168 Hours) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | - | 2.95V | 30° | - | - | - | 50mA | 95mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 4505 OSRAM Opto Semiconductors Inc. | 2356 | - | Datasheet | - | Through Hole | SMR® | - | - | -40°C~100°C TA | Cut Tape (CT) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Side View | - | - | - | 1.5V | 20° | - | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LZ4-00R608-0000 OSRAM SYLVANIA Inc. | 1940 |
| - | 10 Weeks | Surface Mount | 8-SMD, No Lead Exposed Pad | ROUND | - | 145°C TJ | Cut Tape (CT) | LuxiGen™ LZ4 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 1 | - | SEPARATE, 4 ELEMENTS | 12.4V | 100° | 3200mW | 6.5mm | 1A | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 130°C TJ | Tape & Reel (TR) | LZ1 | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | - | 3.7V | 68° | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ4-40UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | Star Array | - | - | 130°C TJ | Tray | LZ4 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | - | 14.8V | 90° | - | - | - | 1A | - | - | ||
![]() LZ4-04UV00-0000 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 8-SMD, No Lead Exposed Pad | - | - | 130°C TJ | Cut Tape (CT) | LZ4 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | - | 15.2V | 110° | - | - | - | 1A | - | RoHS Compliant | ||
![]() LZ1-00UB00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 130°C TJ | Tape & Reel (TR) | LZ1 | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | - | 3.7V | 68° | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 130°C TJ | Tape & Reel (TR) | LZ1 | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | - | 3.7V | 68° | - | - | - | 1A | - | ROHS3 Compliant |