- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD 271-H OSRAM Opto Semiconductors Inc. | 1500 | - | Datasheet | Through Hole | Radial | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | Top View | 1.3V | 50° | 130mA | 16mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LD 261 OSRAM Opto Semiconductors Inc. | 44500 | - | Datasheet | Through Hole | 6-DIP | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.25V | 30° | 50mA | 2mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 4229 OSRAM Opto Semiconductors Inc. | In Stock | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 4056S8 OSRAM Opto Semiconductors Inc. | 2000 | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() SFH 4735 E9603 OSRAM Opto Semiconductors Inc. | In Stock | - | - | Surface Mount | 3-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | OSLON® Black | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 3V | 120° | 500mA | 5mW/sr @ 350mA (Typ) | ROHS3 Compliant | ||
![]() LD 269 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | 6-SDIP (0.071, 1.80mm) | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.25V | 30° | 50mA | 2.5mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 4211-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount | 2-LCC (J-Lead) | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.3V | 120° | 100mA | 2.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 425-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount, Right Angle | 2-SMD, Boomerang | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Side View | 1.3V | 120° | 100mA | 2.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4281-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount | 2-SMD, Gull Wing | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.5V | 120° | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4546-AW OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | Radial | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | Top View | 1.5V | 40° | 100mA | 100mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 486 E7517 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | T 1 3/4 | -40°C~100°C TA | Tape & Box (TB) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.5V | 22° | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LD 268 OSRAM Opto Semiconductors Inc. | 7380 | - | Datasheet | Through Hole | 6-SDIP (0.071, 1.80mm) | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.25V | 30° | 50mA | 2.5mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 482 M E7800 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | TO-18-2 Metal Can | -40°C~125°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.5V | 60° | 200mA | 1.6mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4857 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | Through Hole | TO-18-2 Metal Can | -40°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.7V | 37° | 100mA | 22mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4346-UV OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | Radial | -40°C~100°C | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.6V | 40° | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LD 261-5/6 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | 6-SDIP (0.071, 1.80mm) | -40°C~80°C TA | Bulk | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.25V | 30° | 50mA | 3.2mW/sr @ 50mA | ROHS3 Compliant | ||
![]() SFH 4841-ST OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Through Hole | Radial | -40°C~100°C TA | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | 1.6V | 64° | 100mA | 16mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4235 E9580 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount | 2-SMD, Gull Wing, Exposed Pad | -40°C~125°C | Tape & Reel (TR) | Platinum DRAGON | Obsolete | - | Infrared (IR) | - | Top View | 3V | 120° | 1A | 320mW/sr @ 1A (Typ) | ROHS3 Compliant | ||
![]() SFH 4711A OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount | 3-SMD, No Lead | - | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | - | 90° | - | 145mW/sr @ 500mA | ROHS3 Compliant | ||
![]() SFH 4680-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | -40°C~100°C TA | Cut Tape (CT) | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | 1.5V | 40° | 100mA | 10mW/sr @ 100mA | ROHS3 Compliant |