- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ4-00UA00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 8-SMD, No Lead Exposed Pad | 125°C TJ | Tape & Reel (TR) | LZ4 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 4.1V | 97° | 1A | - | - | ||
![]() LZ1-30UA00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | Star Array | 125°C TJ | Tray | LZ1 | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 4.1V | 74° | 1A | - | - | ||
![]() LZP-D0UA00-0000 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Heat Sink | Star Array | 125°C TJ | Tray | LZP | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 22V | 115° | 1A x4 | - | - | ||
![]() LZP-00UA00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | 125°C TJ | Tray | LZP | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 95° | 1A | - | - | ||
![]() LZ4-00D100-0000 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 8-SMD, No Lead Exposed Pad | 150°C TJ | Tape & Reel (TR) | LZ4 | Active | 1 (Unlimited) | Visible | Top View | 3.9V 10.5V x3 | 110° | 1.2A | - | ROHS3 Compliant | ||
![]() LD 271 L-H OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | Top View | 1.3V | 50° | 130mA | 16mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 426-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount, Right Angle | 2-SMD, Boomerang | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Infrared (IR) | Side View | 1.5V | 120° | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() IRL 81A E9545 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | -40°C~100°C TA | Bulk | - | Obsolete | Not Applicable | Infrared (IR) | - | 1.3V | 24° | 100mA | 25mW/sr @ 20mA | ROHS3 Compliant | ||
![]() SFH 4550-FW AN18 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Top View | 1.5V | 6° | 100mA | 1000mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4232-DA C1015 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Gull Wing, Exposed Pad | -40°C~125°C | Tape & Reel (TR) | Platinum DRAGON | Obsolete | - | Infrared (IR) | Top View | 1.5V | 120° | 1A | 180mW/sr @ 1A (Typ) | ROHS3 Compliant | ||
![]() LZ1-00UB0R-00U4 OSRAM SYLVANIA Inc. | 63 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | 130°C TJ | Tape & Reel (TR) | LuxiGen™ LZ1 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.9V | 68° | 1A | - | ROHS3 Compliant | ||
![]() SFH 4853 OSRAM Opto Semiconductors Inc. | 2000 | - | Datasheet | - | Through Hole | TO-18-2 Metal Can | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Top View | 1.7V | 64° | 100mA | 10mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4651 R33-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LZ1-00UB0R-00U7 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | 130°C TJ | Tape & Reel (TR) | LuxiGen™ LZ1 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.9V | 68° | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00UB0R-00U6 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | 130°C TJ | Tape & Reel (TR) | LuxiGen™ LZ1 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.9V | 68° | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00UV0R-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | 115°C TJ | Tape & Reel (TR) | LuxiGen™ LZ1 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.8V | 70° | 1A | - | ROHS3 Compliant | ||
![]() SFH 4650 R33-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | -40°C~100°C TA | Tape & Reel (TR) | MIDLED | Obsolete | 2 (1 Year) | Infrared (IR) | Top View | 1.5V | 30° | 100mA | - | ROHS3 Compliant | ||
![]() LZ4-00UB0R-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 2828 (7070 Metric) | 130°C TJ | Tape & Reel (TR) | LuxiGen™ LZ4 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 14.8V | 90° | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UA00-00U7 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | 125°C TJ | Tray | LZP | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 95° | 1A | - | - | ||
![]() LZP-00UA00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | 125°C TJ | Tray | LZP | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | 44V | 95° | 1A | - | - |