- Package / Case
- Viewing Angle
- Mounting Type
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Radiant Intensity (Ie) Min @ If
- Part Status
- Packaging
Attribute column
Manufacturer
OSRAM Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Automotive | Base Product Number | Dimensions | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Brightness | High Power | If - Forward Current | Intensity | Lead Shape | LED Material | Lens Dimensions (mm) | Lens Shape | Lens Shape Type | Maximum Forward Current (mA) | Maximum Forward Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reverse Current (uA) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | Peak Wavelength (nm) | PPAP | Product Status | Reverse Voltage (V) | RoHS | Supplier Package | Test Current (mA) | Unit Weight | Viewing Angle (°) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Power Rating | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Voltage - Forward (Vf) (Typ) | Viewing Angle | Spread Spectrum Bandwidth | Illumination Color | Wavelength | Current - DC Forward (If) (Max) | Number of LEDs | Absolute Pull Range (APR) | Peak Wavelength | Beam Angle | Radiant Intensity (Ie) Min @ If | Product | Vf - Forward Voltage | Radiant Intensity | Diameter | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRL81A-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Compliant | - | No | Yes | - | 25mW/sr | - | - | 1.52x1.52x0.84 | - | Circular | 100 | 3 | - | 100 | 180 | - | - | - | -40 | - | Through Hole | Right Angle | - | - | 5.84(Max) | 4.57(Max) | 2.54(Max) | - | 2 | 860 | No | - | 5 | - | - | 20 | - | 24 | - | - | - | - | LTB | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH4058-RS OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 1.2(Max) | 3.3(Max) | 1.7(Max) | - | 2 | - | No | - | - | - | Chip LED | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRL80A-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Compliant | - | No | No | - | 0.2mW/sr | - | GaAs | 1.52x1.52x0.84 | - | Circular | 60 | 1.5 | - | 100 | 100 | - | - | - | -40 | - | Through Hole | Right Angle | - | - | 5.84(Max) | 4.57(Max) | 2.54(Max) | - | 2 | 950 | No | - | 3 | - | - | - | - | 60 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH4350-V/AW-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | Yes | - | - | EAR99 | Compliant | - | No | Yes | - | 500mW/sr | Through Hole | - | 3.1x3.1x4.1 | - | Circular | 100 | 3 | - | 100 | 180 | - | - | - | -40 | - | Through Hole | Top Mount | - | - | 5.2(Max) | - | - | - | 2 | 860 | Unknown | - | 5 | - | T-1 | 100 | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | ||
![]() LD274-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Compliant | - | No | Yes | - | 350mW/sr | - | GaAs | 5.1x5.1x7.8 | - | Circular | 100 | 2.5 | - | 100 | 165 | 1 | - | - | -40 | - | Through Hole | Top Mount | - | - | 9(Max) | - | - | - | 2 | 950 | No | - | 5 | - | T-1 3/4 | - | - | 20 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9(Max) | - | - | ||
![]() SFH487-2 RN29C OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | - | 2 | - | No | - | - | - | T-1 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | ||
![]() SFH4646-T2/V OSRAM Opto Semiconductors, Inc. | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Yes | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Unknown | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | Power TOPLED® | - | Unconfirmed | Infrared (IR) | - | - | Side View | - | - | - | - | - | - | - | - | 1.6V | 20° | - | - | 950nm | 70mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4725AS A01 C1021 OSRAM | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | SFH4725 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | 2.65V | 80° | - | - | 950nm | 1.5A | - | - | - | - | 560mW/sr @ 1A | - | - | - | - | - | - | ||
![]() SFH 4715S C1006 OSRAM | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | 2.9V | 80° | - | - | 860nm | 1A | - | - | - | - | 560mW/sr @ 1A | - | - | - | - | - | - | ||
![]() SFH 4030 OSRAM Opto Semiconductors, Inc. | 23 |
| - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | 1 x 0.57 x 0.3mm | - | - | 3000 | - | - | 70 mA | - | - | - | - | Rectangle | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | Q65112A7710 Q65112A7710 | - | - | - | Active | - | Details | - | - | 0.000021 oz | - | -40°C ~ 85°C | MouseReel | FIREFLY® | - | - | Infrared (IR) | - | - | Side View | - | - | - | - | - | - | - | - | 1.9V | 140° | - | Infrared | 950nm | 70mA | 1 | - | 950 (Typ.)nm | - | 2.8mW/sr @ 70mA | - | - | 40 (Typ.)mW/sr | - | - | - | ||
![]() SFH 4047 OSRAM Opto Semiconductors, Inc. | 21 |
| - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Q65113A4940 | - | - | - | - | - | - | - | - | - | - | - | Reel | SFH 4047 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU CULBN2.VC-AGAM-67-4F4G OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 3.5 mm x 3.5 mm | - | - | - | - | - | 500 | - | - | 40 mA | - | - | - | - | - | - | - | - | + 60 C | - | - | - | - | - 40 C | - | Yes | - | - | SMD/SMT | - | - | - | - | SU CULBN2.VC-AGAM-67-4F4G-30-R18 Q65113A4848 | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | SU CULBN2.VC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | 275 nm | - | - | - | - | - | - | UV LEDs (Ultraviolet) | 5.8 V | - | - | - | - | ||
![]() SFH 47267AS A01 OSRAM Opto Semiconductors, Inc. | 1436 |
| - | Surface Mount | 1515 (3838 Metric) | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Q65113A3916 | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Cut Tape | IR Oslon black-series - SFH 47267AS A01 | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | 2.75V | 135° | - | - | - | 1.5A | - | - | - | - | 355mW/sr @ 1.5A | High Power Infrared Emitters | - | - | - | - | - | ||
![]() SFH 47278AS A01 OSRAM Opto Semiconductors, Inc. | 502 |
| - | Surface Mount | 1515 (3838 Metric) | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Q65113A3362 | - | - | - | Active | - | Details | - | - | - | - | - | Cut Tape | IR Oslon black-series - SFH 47278AS A01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940 nm | - | - | - | - | - | - | High Power Infrared Emitters | - | - | - | - | - | ||
![]() SFH 4172 OSRAM Opto Semiconductors, Inc. | 2051 |
| - | Surface Mount | SMD-2 | - | - | - | - | - | 3000 | - | - | 1 A | - | - | - | - | - | - | - | - | + 105 C | - | - | - | OSRAM Opto (ams OSRAM) | - 40 | - | Yes | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Q65113A3396 | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 105°C | Cut Tape | SFH 4172 | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | 1.75V | 130° | - | - | - | 1A | - | - | - | 65 deg | 180mW/sr @ 1A | - | 1.75 V | 230 mW/sr | - | - | - | ||
![]() LZ1-10R802-0000 OSRAM Opto Semiconductors, Inc. | 122 |
| - | Surface Mount | MCPCB - Star | - | LZ1-10 | - | - | - | 80 | - | - | 1 A | - | - | - | - | - | - | - | - | + 115 C | - | - | - | OSRAM SYLVANIA Inc. | - | - | - | - | - | SMD/SMT | Tray | - | - | - | Q65113A2985 | - | - | - | Active | - | Details | - | - | 0.812183 oz | - | 115°C (TJ) | Tray | LuxiGen™ LZ1 | - | - | Infrared (IR) | 700 mW | - | Top View | - | - | - | - | - | - | - | - | 1.6V | 90 deg | - | Infrared | 1050nm | 1A | - | - | - | - | - | - | 1.6 V | - | - | - | - | ||
![]() SFH 4725S E9599 OSRAM | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | SFH 4725 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | OSLON® Black | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | - | - | - | - | 2.65V | 80° | - | - | 950nm | 1A | - | - | - | - | 560mW/sr @ 1A | - | - | - | - | - | - | ||
![]() LZ1-30R602-0000 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ4-00R400 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZC-04UB0R-00U5 OSRAM | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | 1.8V ~ 3.3V | Top View | 134.217728 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | 43.5V | 115° | - | - | 390nm ~ 395nm | 1A | - | - | - | - | 15.4W @ 1A | - | - | - | - | 0.047 (1.20mm) | - |