- Series
- Package / Case
- Viewing Angle
- Mounting Type
- Color
- Mfr
- Lens Color
- Package
- Lens Transparency
- Product Status
- Size / Dimension
- Configuration
Attribute column
Manufacturer
OSRAM LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Power Rating | Resistor Type | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Resistance Tolerance | Product | Features | Vf - Forward Voltage | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Obsolete | 568nm | - | - | Hyper TOPLED® | 3.20mm L x 2.80mm W | - | - | Yellow | 250 mW | High Reliability, MIL-PRF-39017 | - | 2V | 120° | 20mA | Rectangle with Flat Top | 1.70mm x 0.70mm | - | 105.5mcd | - | Clear | 591nm | Colorless | 1 | - | - | - | - | - | - | 2.10mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-PLCC | 4-PLCC | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Last Time Buy | 618nm | - | - | Power TOPLED® | 3.20mm L x 2.80mm W | - | - | Amber | - | - | - | 2.2V | 60° | 50mA | Round with Domed Top | 2.60mm Dia | - | 2895mcd | - | Clear | 624nm | Colorless | - | - | - | - | - | - | - | 3.50mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Obsolete | - | - | - | Mini TOPLED | 2.00mm L x 1.40mm W | - | QSFP Cage | White | - | - | - | 3.2V | 120° | 20mA | Rectangle with Flat Top | 1.50mm x 1.00mm | - | 532.5mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | 1.40mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, Boomerang | SMD | - | - | - | OSRAM Opto (ams OSRAM) | - | Bulk | Obsolete | - | - | - | SIDELED® | 4.00mm L x 3.60mm W | - | - | White | - | - | - | 3.05V | 120° | 10mA | Round with Flat Top | 2.40mm Dia | - | 105.5mcd | - | Diffused | - | - | - | - | - | - | - | - | - | 4.20mm | ||
![]() LA E67F.01-8B5D-24-G3R3-50-L ams-OSRAM USA INC. | 17561 |
| - | - | - | - | - | - | - | ams-OSRAM USA INC. | - | - | - | - | - | Tape & Reel (TR) | Power TOPLED® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY E67F.01-7B8C-36-G3R3-50-S ams-OSRAM USA INC. | 1709 |
| Datasheet | - | - | - | - | - | - | ams-OSRAM USA INC. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Power TOPLED® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY M676-R2S1-45-0-20-R18-Z-JCB ams-OSRAM USA INC. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | ams-OSRAM USA INC. | - | - | - | 589nm (586nm ~ 592nm) | - | Bulk | - | 2.00mm L x 4.20mm W | Obsolete | - | Yellow | - | - | - | 2V | 120° | 20mA | Rectangle with Flat Top | 1.50mm x 1.00mm | - | 182mcd | - | Clear | 591nm | Colorless | - | - | - | - | - | - | - | 1.40mm | ||
![]() KR EGLP41.22-PR-AD-0-20-S ams-OSRAM USA INC. | 36 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | ams-OSRAM USA INC. | - | - | - | 624nm | - | Tape & Reel (TR) | Chip LED 0402 | 1.00mm L x 0.50mm W | Active | - | Red | - | - | - | 1.93V | 75°, 140° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | 112.5mcd | - | Diffused | 632nm | Colorless | - | - | - | - | - | - | - | 0.35mm | ||
![]() LR E67F.01-7B8C-46-G3R3-50-L ams-OSRAM USA INC. | 21382 |
| - | - | - | - | - | - | - | ams-OSRAM USA INC. | - | - | - | - | - | Tape & Reel (TR) | Power TOPLED® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS Q976.01-N1Q2-1 ams-OSRAM USA INC. | 3733 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | ams-OSRAM USA INC. | - | - | - | 633nm | - | Tape & Reel (TR) | Chip LED 0603 | 1.60mm L x 0.80mm W | Active | - | Red | - | - | - | 2V | 140° | 20mA | Rectangle with Flat Top | 1.10mm x 0.80mm | - | 70mcd | - | Clear | 640nm | Colorless | - | - | - | - | - | - | - | 0.75mm | ||
![]() LB VH9G-N1OO-35-1-5-R18-Z ams-OSRAM USA INC. | In Stock | - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | - | - | - | - | ams-OSRAM USA INC. | - | - | - | 470nm | - | Tape & Reel (TR) | FireFly | 1.00mm L x 0.55mm W | Discontinued at Digi-Key | - | Blue | - | - | - | 2.85V | 140°, 165° | 5mA | Rectangle with Flat Top | 1.00mm x 0.33mm | - | 49.5mcd | - | Diffused | 472nm | White | - | - | - | - | - | - | - | 0.35mm | ||
![]() Q65110A1930 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | - | 5600 K | - | Power TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
![]() Q65111A3964 OSRAM | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 573 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() Q65113A2908 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A0301 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
![]() Q65110A2054 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | - | - | - | Mini TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | Orange LEDs | - | - | - | - | - | - | ||
![]() Q65110A2319 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | - | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() Q65110A7018 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 606 nm | - | PointLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | Orange LEDs | - | - | - | - | - | - | ||
![]() Q65110A4969 OSRAM | In Stock | - | - | - | 1717 (4242 metric) | - | 20 mA | Round | + 100 C | - | - 40 C | - | - | - | 606 nm | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | 28 mcd | - | Orange | Clear | - | Colorless | - | Orange LEDs | - | 2.2 V | 3.8 mm | 4.2 mm | 4.2 mm | - | ||
![]() Q65110A2447 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | - | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red, Yellow | - | - | - | - | Bi-Color LEDs | - | - | - | - | - | - |