- Series
- Mfr
- Product Status
- Package
- Type
- Base Product Number
- Viewing Angle
- Color
- Size / Dimension
- Features
- Height
- Packaging
Attribute column
Manufacturer
OSRAM LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Temperature-Test | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Type | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Wavelength | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Infrared Range | Color@Wavelength | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE UW U1A2 01-6P5Q-EBVF68EBZB68-T10 ams-OSRAM USA INC. | 29 |
| Datasheet | - | - | - | - | LE UW U1 | - | - | - | - | - | - | - | - | 25°C | Tray | OSRAM OSTAR? Headlamp Pro | 20.00mm L x 20.00mm W | - | Last Time Buy | LED Module | - | White | - | - | - | - | - | Linear Light Strip | 6.3V | 120° | - | 1A | - | - | - | 1.5A | Flat | - | - | - | - | - | - | - | - | - | - | 2.41mm | ||
![]() KRTBID2LM31.31-1R-JW 1G-J3 1B-5V ams-OSRAM USA INC. | 4337 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | Tape & Reel (TR) | OSIRE? E3731i | 3.70mm L x 3.15mm W | - | Active | LED Engine | - | Red, Green, Blue (RGB) | - | - | - | - | - | Rectangle | 5V | 120° | - | 10mA | - | - | - | 50mA | Flat | - | - | 626nm Red, 533nm Green, 462nm Blue | - | - | - | - | - | - | - | 0.65mm | ||
![]() GW KACCBB.GM-A1A2-27AB ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | 2700K | - | 548lm (521lm ~ 575lm) | - | - | - | - | - | 25°C | Bulk | SOLERIQ? S 5 | 13.35mm L x 13.35mm W | - | Obsolete | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | Square | 35.5V | 110° | - | 150mA | 103 lm/W | 95 | - | 460mA | Flat | - | 4.50mm Dia | - | - | - | - | - | - | - | - | 1.80mm | ||
![]() GW KAFJB6.EM-SPSS-40S3-360-T05 ams-OSRAM USA INC. | 23 |
| Datasheet | - | - | - | - | - | 4000K | - | 2100lm (1800lm ~ 2400lm) | - | - | - | - | - | 85°C | Tray | SOLERIQ® S 9 | 13.50mm L x 13.50mm W | - | Active | Chip On Board (COB) | - | White, Neutral | - | - | - | - | - | Square | 34V | 120° | - | 360mA | 176 lm/W | 80 | - | 920mA | Flat | - | 9.80mm Dia | - | - | - | - | - | - | - | - | 1.40mm | ||
![]() KW DPLS33.K2-HKJD-D54D78-HN-22C2-S-DES ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LST67D-U1-1-L4 OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW JDSRS1.EC-FUGQ-5O OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAT67D-AA-3-L4 OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62703Q2021 OSRAM Opto Semiconductors | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 146.0 mcd | 100 °C | -55 °C | Obsolete | - | - | - | - | - | - | - | - | - | GREEN | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | 24 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | COLORLESS CLEAR NONDIFFUSED | 0.04 A | - | - | - | 8.6 mm | T-1 3/4 | - | 572 nm | - | - | - | ||
![]() GW PSLRS1.EC-LQLS-6S OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LGT679-E2H1-Z OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65113A4566 ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KR CSLNM1.23-5L8L-24-0-1000-R18-AM ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LST672N OSRAM GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | 100 °C | -55 °C | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | 120 deg | - | - | - | - | - | - | CLEAR | - | - | - | 3.8 V | 2.1 mm | - | 5 V | 635 nm | NO | Red | - | ||
![]() LY5469-FJ OSRAM GmbH | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 4.11 mcd | 100 °C | -55 °C | Obsolete | Yes | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | YELLOW | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SINGLE | - | 50 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | DIFFUSED | 0.0075 A | - | - | 2.7 V | 8.6 mm | T-1 3/4 | 5 V | 586 nm | - | Yellow | - | ||
![]() LG3360 OSRAM GmbH | 54250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB CSLNM1.14-5A8A-23-0-1000-R18-AM ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LYM67F-U2-5-K3-20 OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LGT67F-S1-3-K3-20 OSRAM Opto Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A8678 ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |