- Series
- Mfr
- Product Status
- Package
- Type
- Base Product Number
- Viewing Angle
- Color
- Size / Dimension
- Features
- Height
- Packaging
Attribute column
Manufacturer
OSRAM LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CCT(K) | Temperature-Test | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GW KAFHB3.CM-QTQU-27S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 85°C | - | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Warm | Square | 34.7V | 120° | 300mA | 100 lm/W | 90 | Flat | 1045lm 970lm~1120lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAFJB3.CM-RSRT-40S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 4000K | 85°C | - | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | e4 | Obsolete | 1 (Unlimited) | Chip On Board (COB) | Gold (Au) | White, Neutral | Square | 34.7V | 120° | 400mA | 110 lm/W | 90 | Flat | 1520lm 1400lm~1640lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAFJB3.EM-SPSQ-40S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 4000K | 85°C | Tray | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Neutral | Square | 34.7V | 120° | 400mA | 140 lm/W | 80 | Flat | 1950lm 1800lm~2100lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAFJB3.EM-RUSP-27S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 85°C | Tray | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Warm | Square | 34.7V | 120° | 400mA | 129 lm/W | 80 | Flat | 1790lm 1640lm~1940lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAFJB3.CM-RQRR-27S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 85°C | - | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Warm | Square | 34.7V | 120° | 400mA | 94 lm/W | 90 | Flat | 1305lm 1210lm~1400lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAGLB3.PM-TQTR-65S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 6500K | 85°C | - | SOLERIQ® S 13 | 19.00mm Lx19.00mm W | - | Obsolete | 3 (168 Hours) | Chip On Board (COB) | - | White, Cool | Square | 34.7V | 120° | 600mA | 191 lm/W | 70 | Flat | 3315lm 3040lm~3590lm | 13.00mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAFHB3.EM-RRRS-27S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 85°C | - | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Warm | Square | 34.7V | 120° | 300mA | 134 lm/W | 80 | Flat | 1400lm 1300lm~1500lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAGLB3.PM-TQTR-57S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 5700K | 85°C | - | SOLERIQ® S 13 | 19.00mm Lx19.00mm W | - | Obsolete | 3 (168 Hours) | Chip On Board (COB) | - | White, Cool | Square | 34.7V | 120° | 600mA | 191 lm/W | 70 | Flat | 3315lm 3040lm~3590lm | 13.00mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAHLB2.EM-TRTS-50S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 5000K | 85°C | Tray | SOLERIQ® S 19 | 24.00mm Lx24.00mm W | - | Obsolete | 3 (168 Hours) | Chip On Board (COB) | - | White, Cool | Square | 34.8V | 120° | 700mA | 148 lm/W | 80 | Flat | - | 18.10mm Dia | - | 1.60mm | ROHS3 Compliant | ||
![]() GW KAJRB2.EM-TPTR-57H4 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 5700K | 25°C | Tray | SOLERIQ® E30 | 30.00mm Lx30.00mm W | - | Obsolete | 2 (1 Year) | Chip On Board (COB) | - | White, Cool | Square | 44V | 120° | 700mA | 112 lm/W | 80 | Flat | - | 23.00mm Dia | - | 1.25mm | ROHS3 Compliant | ||
![]() GW KAHQB2.EM-UUVP-50S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 5000K | 85°C | - | SOLERIQ® S 19 | 24.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Cool | Square | 36V | 120° | 1.5A | 132 lm/W | 80 | Flat | 7105lm 6580lm~7630lm | 18.10mm Dia | - | 1.60mm | ROHS3 Compliant | ||
![]() GW KAHQB2.PM-UUVP-65S3 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 6500K | 85°C | Tray | SOLERIQ® S 19 | 24.30mm Lx24.30mm W | e3 | Obsolete | 1 (Unlimited) | Chip On Board (COB) | Matte Tin (Sn) - with Nickel (Ni) barrier | White, Cool | Square | 36V | 120° | 1.5A | 132 lm/W | 70 | Flat | - | 18.10mm Dia | - | 1.60mm | ROHS3 Compliant | ||
![]() GW MAEGB1.CM-QPQS-40S3-0-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 4000K | 85°C | Tray | SOLERIQ® P6 | 11.80mm Lx11.80mm W | - | Obsolete | 3 (168 Hours) | Chip On Board (COB) | - | White, Neutral | Square | 26V | 120° | 350mA | 92 lm/W | 90 | Flat | - | 7.80mm Dia | - | 1.50mm | ROHS3 Compliant | ||
![]() GW KAJRB2.EM-STTQ-27H4 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 25°C | Tray | SOLERIQ® E30 | 30.00mm Lx30.00mm W | - | Obsolete | 2 (1 Year) | Chip On Board (COB) | - | White, Warm | Square | 44V | 120° | 700mA | 94 lm/W | 80 | Flat | - | 23.00mm Dia | - | 1.25mm | ROHS3 Compliant | ||
![]() LE CW E2A-KZMX-Q3R5 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 2700K | 25°C | Tray | Ostar | 19.90mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | - | White, Warm | Starboard | 14V | 120° | 700mA | 11 lm/W | 80 | Flat | - | 2.11mm L x 2.11mm W | - | 2.53mm | ROHS3 Compliant | ||
![]() LE UW E3B-PZQZ-FRJV OSRAM Opto Semiconductors Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | LED Module | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LE A H3W-LAMA-34 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | 25°C | Tray | Ostar | 25.50mm Lx15.00mm W | - | Obsolete | 1 (Unlimited) | LED Module | - | Amber | Rectangle | 2.8V | 120° | 1A | - | - | Flat | - | 2.03mm L x 3.13mm W | With Connector | 4.56mm | ROHS3 Compliant | ||
![]() GW KAFHB3.EM-RSRT-50S3-T02 OSRAM Opto Semiconductors Inc. | In Stock | - | - | 5000K | 85°C | - | SOLERIQ® S 9 | 13.50mm Lx13.50mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | White, Cool | Square | 34.7V | 120° | 300mA | 146 lm/W | 80 | Flat | 1520lm 1400lm~1640lm | 9.80mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAGJB3.CM-RUSP-35B3 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 3500K | 85°C | - | SOLERIQ® S 13 | 19.00mm Lx19.00mm W | e4 | Obsolete | 3 (168 Hours) | Chip On Board (COB) | Gold (Au) | White, Warm | Square | 34.7V | 120° | 500mA | 103 lm/W | 90 | Flat | 1790lm 1640lm~1940lm | 13.00mm Dia | - | 1.40mm | ROHS3 Compliant | ||
![]() GW KAHQB2.PM-UUVP-40S3 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | 4000K | 85°C | Tray | SOLERIQ® S 19 | 24.30mm Lx24.30mm W | e3 | Obsolete | 1 (Unlimited) | Chip On Board (COB) | Matte Tin (Sn) - with Nickel (Ni) barrier | White, Neutral | Square | 36V | 120° | 1.5A | 132 lm/W | 70 | Flat | - | 18.10mm Dia | - | 1.60mm | ROHS3 Compliant |