- Series
- Package / Case
- Viewing Angle
- Mfr
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Color
- Package
- Product Status
- Wavelength
- Size / Dimension
- Current - Test
Attribute column
Manufacturer
OSRAM LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE B P2MQ-GSHQ-23-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | 6000 mA | 9.6 mm x 8.2 mm | Rectangular | - | - | Yes | SMD/SMT | Q65112A7816 Q65112A7816 | AEC-Q101 | Details | - | - | 456 nm | Tray | - | - | - | - | Blue | Clear | Colorless | Blue LEDs | 14 V | 22400 mW | - | - | - | ||
![]() GH CSSRM5.24-V7A2-1-1 OSRAM Opto Semiconductors | In Stock | - | - | - | 3000 | 1400 mA | - | Square | + 125 C | - 40 C | Yes | SMD/SMT | Q65113A3948 Q65113A3948 | - | Details | OSLON | - | 660 nm | Reel | GHCSSRM5.24 | - | - | 120 deg | Red | - | - | Red LEDs | 2 V | - | - | 3 mm | 3 mm | ||
![]() GD CSBRM2.14-ARAK-24-1 OSRAM Opto Semiconductors | In Stock | - | - | - | 3000 | 700 mA | 2.94 mm | Dome | + 120 C | - 40 C | Yes | SMD/SMT | Q65113A3731 | - | Details | OSLON | - | 450 nm | MouseReel | GDCSBRM2.14 | - | - | 140 deg | Deep Blue | Clear | Colorless | Blue LEDs | 2.9 V | 1490 mW | 1.86 mm | 3 mm | 3 mm | ||
![]() LE CG P3AQ-WQWU-A-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | 6000 mA | 9.6 mm x 8.2 mm | Rectangular | - | - | Yes | SMD/SMT | Q65112A7819 Q65112A7819 | AEC-Q101 | Details | - | - | 520 nm | Tray | - | - | - | - | Green | Clear | Colorless | Green LEDs | 21 V | 12100 lm | - | - | - | ||
![]() GH CSBRM4.24-V7V9-1-1-700 OSRAM Opto Semiconductors | In Stock | - | - | - | 3000 | 700 mA | 2.94 mm | Dome | + 125 C | - 40 C | Yes | SMD/SMT | Q65113A3945 | - | Details | OSLON | - | 657 nm | MouseReel | GHCSBRM4.24 | - | - | 140 deg | Hyper Red | Clear | Colorless | Red LEDs | 2 V | 1040 mW | 1.86 mm | 3 mm | 3 mm | ||
![]() LE A P1MQ-SPST-2-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | - | - | - | - | - | Yes | - | Q65112A7754 Q65112A7754 | - | Details | - | - | - | Tray | - | - | - | - | Amber | - | - | Amber LEDs | - | - | - | - | - | ||
![]() LT CRBP.01-KZLZ-36-Q525 OSRAM Opto Semiconductors | In Stock | - | - | - | 600 | 350 mA | 2.785 mm | Dome | - | - | Yes | SMD/SMT | Q65112A9257 Q65112A9257 | - | Details | - | - | 528 nm | MouseReel | - | - | - | - | True Green | Clear | Colorless | Green LEDs | 2.65 V | 97 lm | - | - | - | ||
![]() LJ CRBP.01-JZLX-27-3A4A OSRAM Opto Semiconductors | In Stock | - | - | - | 600 | 350 mA | 2.785 mm | Dome | - | - | Yes | SMD/SMT | Q65112A9260 Q65112A9260 | - | Details | - | - | 625 nm | MouseReel | - | - | - | - | Red | Clear | Colorless | Red LEDs | 2.15 V | 61 lm | - | - | - | ||
![]() LE D P1MR-GPGT-R-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | 8000 mA | 9.6 mm x 8.2 mm | Rectangular | - | - | Yes | SMD/SMT | Q65113A1927 Q65113A1927 | - | Details | - | - | 440 nm | Tray | - | - | - | - | Deep Blue | Clear | Colorless | Blue LEDs | 6.8 V | 18000 mW | - | - | - | ||
![]() LE B Q8WP-8A7B-24-0 OSRAM Opto Semiconductors | 5 | - | - | - | 1000 | 1400 mA | 3.64 mm x 3.365 mm | Square | - | - | Yes | SMD/SMT | Q65112A4116 Q65112A4116 | AEC-Q101 | Details | - | 0.003386 oz | 459 nm | MouseReel | - | - | - | - | Blue | Clear | Colorless | Blue LEDs | 2.95 V | 1590 mW | - | - | - | ||
![]() LE D P3MQ-HTJR-R-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | 6000 mA | 9.6 mm x 8.2 mm | Rectangular | - | - | Yes | SMD/SMT | Q65112A8033 Q65112A8033 | - | Details | - | - | 440 nm | Tray | - | - | - | - | Deep Blue | Clear | Colorless | Blue LEDs | 21 V | 39000 mW | - | - | - | ||
![]() KS DELPS1.22-UGVG-67-H3Q4-20 OSRAM Opto Semiconductors | In Stock | - | - | TOPLED | 5000 | - | - | - | - | - | Yes | SMD/SMT | Q65112A9895 Q65112A9895 | AEC-Q102 | Details | - | - | - | Reel | - | - | - | - | Red | - | - | Red LEDs | - | - | - | - | - | ||
![]() KB DELPS2.DI-MGNI-2J8L-S4W5 OSRAM Opto Semiconductors | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | Yes | SMD/SMT | Q65113A2515 Q65113A2515 | AEC-Q102 | Details | - | - | - | Reel | - | - | - | - | Blue | - | - | Blue LEDs | - | - | - | - | - | ||
![]() LE R Q8WP-LBMA-34-0 OSRAM Opto Semiconductors | In Stock | - | - | - | 1000 | - | - | - | - | - | Yes | - | Q65113A2444 Q65113A2444 | - | Details | - | - | - | Reel | - | - | - | - | Red | - | - | Red LEDs | - | - | - | - | - | ||
![]() LE A P1MR-SSTQ-2-0# OSRAM Opto Semiconductors | In Stock | - | - | - | 38 | 8000 mA | 9.6 mm x 8.2 mm | Rectangular | - | - | Yes | SMD/SMT | Q65113A2122 Q65113A2122 | - | Details | - | - | 614 nm | Tray | - | - | - | - | Amber | Clear | Colorless | Amber LEDs | 5.8 V | 2240 lm | - | - | - | ||
![]() GC VJLPE1.13-KULR-36-1 OSRAM Opto Semiconductors | 600 | - | - | - | 600 | 700 mA | 1.075 mm x 1.075 mm | Square | + 85 C | - 40 C | Yes | SMD/SMT | Q65113A0462 Q65113A0462 | - | Details | - | - | 490 nm | MouseReel | OSLON PURE 1010 | - | Single | 120 deg | Cyan | Clear | Colorless | Horticulture LEDs | 2.85 V | 120 lm | 0.12 mm | 1.075 mm | 1.075 mm | ||
![]() KR DDLM31.23-5G7H-25 OSRAM Opto Semiconductors | In Stock | - | - | - | 4000 | 140 mA | 2.25 mm x 1.85 mm | Square | - | - | Yes | SMD/SMT | KR DDLM31.23-5G7H-25-C4U4-140-R18 Q65112A5712 | - | Details | - | - | 616 nm | MouseReel | SYNIOS S 2222 | - | - | - | Red | Clear | Colorless | Red LEDs | 2.2 V | 18 mlm | - | - | - | ||
![]() KS DDLM31.23-8E6G-68 OSRAM Opto Semiconductors | In Stock | - | - | - | 4000 | 140 mA | 1.85 mm x 1.74 mm | Rectangular with Sidecut | - | - | Yes | SMD/SMT | Q65112A5713 Q65112A5713 | - | Details | - | 0.008922 oz | 632 nm | MouseReel | SYNIOS S 2222 | - | - | - | Super Red | Clear | Colorless | Red LEDs | 2.17 V | 10 lm | - | - | - | ||
![]() KB DDLM31.13-6D7E-25 OSRAM Opto Semiconductors | In Stock | - | - | - | 4000 | 140 mA | 2.25 mm x 1.85 mm | Rectangular | - | - | Yes | SMD/SMT | KB DDLM31.13-6D7E-25-24A4-140-R18 Q65112A5716 | - | Details | - | 0.000212 oz | 450 nm | MouseReel | SYNIOS S 2222 | - | - | - | Blue | Clear | White | Blue LEDs | 3.15 V | 31.13 lm | - | - | - | ||
![]() GR JTLPS1.23-G7H4-45-1 OSRAM Opto Semiconductors | In Stock | - | - | - | 10000 | 150 mA | 3.3 mm x 2.8 mm | Rectangular with Sidecut | - | - | Yes | SMD/SMT | Q65113A1052 Q65113A1052 | - | Details | - | - | 620 nm | MouseReel | - | 500 mW | - | - | Red | Diffused | - | Red LEDs | 2.2 V | 24.1 lm | - | - | - |