- Series
- Package / Case
- Viewing Angle
- Mfr
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Color
- Package
- Product Status
- Wavelength
- Size / Dimension
- Current - Test
Attribute column
Manufacturer
OSRAM LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | If - Forward Current | Lens Shape | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Temperature-Test | Wavelength/Color Temperature | Series | Size / Dimension | Color | Subcategory | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Wavelength | Product | Vf - Forward Voltage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ4-40UA00-U4 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ1-00UA00-U4 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZC-00UA00-U6 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ1-10UA00-U6 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZC-70UA00-U4 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 2-PLCC | 2-PLCC | - | LR T66F | - | - | 2.27lm | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Active | 25°C | - | TOPLED | 0.126 L x 0.110 W (3.20mm x 2.80mm) | Red | - | 1.95V | 55° | 20mA | 58 lm/W | - | 50mA | - | - | - | - | 625nm (619nm ~ 631nm) | - | - | - | 0.138 (3.50mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | 340°C/W | LV T6SG | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Bulk | Last Time Buy | 25°C | - | TOPLED | 0.126 L x 0.110 W (3.20mm x 2.80mm) | Green | - | 3.2V | 120° | 20mA | - | - | 50mA | - | - | - | - | 505nm (Typ) | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() Q65113A4210 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1108 (2720 Metric) | 1108 | - | - | - | - | 43lm (33lm ~ 52lm) | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Last Time Buy | 25°C | - | SYNIOS | 0.108 L x 0.079 W (2.75mm x 2.00mm) | Red | - | 2.225V | 120° | 350mA | 55 lm/W | - | 500mA | - | - | - | - | 631nm (627nm ~ 634nm) | - | - | - | 0.028 (0.70mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | GH CSSRM6.24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1108 (2720 Metric) | 1108 | - | - | - | - | 67lm (52lm ~ 82lm) | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Last Time Buy | 25°C | - | SYNIOS® P2720 | 0.108 L x 0.079 W (2.75mm x 2.00mm) | Red | - | 2.3V | 120° | 350mA | 83 lm/W | - | 500mA | - | - | - | - | 618nm (612nm ~ 624nm) | - | - | - | 0.028 (0.70mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Obsolete | 25°C | - | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Red | - | 2V | 120° | 700mA | - | - | 1A | - | - | - | - | 640nm | - | - | - | 0.089 (2.27mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | - | - | - | 114lm (97lm ~ 130lm) | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Obsolete | 25°C | - | OSLON® Signal | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Green | - | 3.3V | 130° | 350mA | 99 lm/W | - | 1A | - | - | - | - | 531nm (519nm ~ 543nm) | - | - | - | 0.072 (1.82mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | - | - | - | - | 46lm (39lm ~ 52lm) | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | Obsolete | 25°C | - | OSLON® Signal | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Blue | - | 3V | 120° | 350mA | 44 lm/W | - | 1A | - | - | - | - | 472nm (468nm ~ 476nm) | - | - | - | 0.072 (1.82mm) | - | - | ||
![]() Q65113A2987 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Colorless | - | - | - | - | - | - | - | ||
![]() Q65113A3024 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A1707 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | ||
![]() Q65110A4106 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | 50 mA | Round | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | 633 nm | - | - | - | LEDs | - | 60 deg | - | - | 5.6 cd | - | LED - Mid Power | Red | Clear | Colorless | - | Red LEDs | 2.5 V | 3.5 mm | - | 3.4 mm | 3 mm | ||
![]() Q65113A3021 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Colorless | - | - | - | - | - | - | - | ||
![]() Q65110A2318 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | 50 mA | Round | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | 606 nm | - | - | - | LEDs | - | 120 deg | - | - | 1.4 cd | - | LED - Mid Power | Orange | Clear | Colorless | - | Orange LEDs | 2.5 V | 2.1 mm | - | 3 mm | 3.4 mm |