- Input Voltage
- Maximum Output Power
- Output Voltage
- Operation
- Output Current
- Series
- IP Rating
- Voltage, Rating
- Number of Outputs
- Primary Type
- Output
- Configuration
Attribute column
Manufacturer
OSRAM LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Supplier Device Package | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Output Power | Mounting | Operation | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Current Rating | Output | Termination Style | Number of Outputs | Output Voltage | Output Type | Failure Rate | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Lead Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Max Output Power | Coating, Housing Type | Maximum Pressure | Features | Input Voltage | Primary Type | IP Rating | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 163 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | 80W | - | Constant Voltage | - | - | 176 → 276 V dc, 198 → 264 V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | 12 Ohms | Wirewound | 20W | - | 260mA | 24.2 A @ 80 W | - | 1 | 24.2V | - | R (0.01%) | Encapsulated | - | - | - | 6.0W | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | Military, Moisture Resistant | 176 → 276 V dc, 198 → 264 V ac | AC | IP20 | 0.561 (14.25mm) | - | ||
| Tiny WHSL | 20 |
| - | Desktop | - | - | - | cULus | Yes | Killark-Hubbell Electrical Products | - | 35W | Panel Mount | Constant Current | Non-Compliant | CB, CE, CISPR 15, C-Tick, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 264 V | - | - | - | - | - | - | - | - | - | - | - | - | 27 → 50 V @ 700 mA | - | 1 | 50 V | - | - | Sealed | - | - | - | 7 W | 700 mA | - | - | - | - | - | - | 35 W | - | - | - | 195 → 264 V ac | AC-DC | IP20 | - | IP20 | ||
| Tiny WHSL | 9957255 |
| - | - | - | - | - | - | - | ABB | ACH580-BDR-023A-4+FJK75L2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT DIM OSRAM | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OPTOTRONIC OT DIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 27W | - | Constant Current | - | - | - | - | - | OTi | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | 12.6W | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 42V | - | - | - | - | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
| Tiny WHSL | 67 | - | - | - | - | - | - | - | - | - | - | 27W | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 54V | - | - | - | - | - | - | - | 180 → 700mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
| Tiny WHSL | 2664 |
| - | - | - | - | - | - | - | - | - | 600W | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 → 343V | - | - | - | - | - | - | - | 1750 → 2100mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
| Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | 18W | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 54V | - | - | - | - | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
| Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | - | 18W | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 54V | - | - | - | - | - | - | - | 150 → 1050mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
| Tiny WHSL | 11 |
| - | - | Cylinder | - | -- | - | - | - | - | - | - | - | Compliant | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | - | - | Analog Voltage | - | - | 1 | 24 V | 10 V | - | - | - | ±0.5% | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | - | -- | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() 4052899541092 OSRAM | In Stock | - | - | - | Module Cube | - | -- | - | - | - | - | 75W | - | Constant Current | - | - | 220 → 240 V, 220 → 277 V | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | 5.5 V ~ 30 V | 360mA | 0 V ~ 5 V | Connector | 1 | 35 → 115V | Analog, RS-485 | - | - | - | - | - | - | 70 → 1050mA | - | ±0.05% | ±100 PSI (±689.48 kPa) | Differential | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | - | ±300 PSI (±2068.43 kPa) | -- | 170 → 264 V ac | AC-DC | IP20 | - | - | ||
![]() 4052899981935 OSRAM | 65 |
| - | - | Module Cube | - | -- | - | - | - | - | 40W | - | Constant Current | - | - | 220 → 240 V, 220 → 277 V | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | 5.5 V ~ 30 V | 200mA | 0 V ~ 5 V | Connector | 1 | 15 → 56V | Analog, RS-485 | - | - | - | - | - | - | 70 → 1050mA | - | ±0.05% | ±15 PSI (±103.42 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | ±45 PSI (±310.26 kPa) | -- | 170 → 264 V ac | AC-DC | IP20 | - | - | ||
![]() QBM-DX-LS/PD-R OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 59 |
| - | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | OT | - | - | - | - | - | - | - | - | - | - | - | - | 24.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 276 V | - | - | - | - | ||
| Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | - | 30W | - | Constant Current | - | - | - | - | - | OTI DALI | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 50V | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | ||
![]() OT 50/220-240/24 OSRAM | 29 |
| - | - | - | - | - | - | - | - | - | 50W | - | Constant Voltage | - | CB, CE, C-Tick, EN 55015, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-2-13, IEC 61547, IEC 62384 | 198 → 264V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 24V | - | - | Sealed | - | - | - | 8W | - | - | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | AC-DC, DC-DC | IP66 | - | - | ||
![]() CPR30-USB OSRAM | 2512 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |