- Number of Outputs
- Output Voltage
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Output Power
- Base Product Number
- Composition
- Features
- Height Seated (Max)
- Max Output Power
Attribute column
Manufacturer
OSRAM AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Number of Outputs | Output Voltage | Operating Supply Voltage | Output Current | Output Power | Max Output Power | Features | Height Seated (Max) | Radiation Hardening | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51599 OSRAM | In Stock | - | - | - | - | 4 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 60 °C | -30 °C | - | - | - | 1 | 10.5 V | - | - | - | 20 W | - | - | No | - | - | ||
![]() OT50/120-277/10E OSRAM | In Stock | - | - | Wall | Wide 2010 (5025 Metric), 1020 | - | - | WK73R2H | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | ±100ppm/°C | 25.5 Ohms | - | - | Thick Film | 1W | 50 W | 1 | 10 V | 277 V | - | 50 W | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | No SVHC | AEC-Q200 | ||
![]() 51526 OSRAM | In Stock | - | - | - | - | 4 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 50 °C | -20 °C | - | - | - | 1 | 24.5 V | - | 350 mA | 9 W | - | - | - | - | - | - |