- Input Voltage
- Maximum Output Power
- Output Voltage
- Operation
- Output Current
- Series
- IP Rating
- Voltage, Rating
- Configuration
- Number of Outputs
- Output
- Primary Type
Attribute column
Manufacturer
OSRAM LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Output Power | Operation | Voltage, Rating | Series | Output Voltage | Output Current | Input Voltage | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 29 |
| - | 8.4W | Constant Current | - | - | 24 → 42V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 14 | - | - | 18W | Constant Current | - | - | 7.5 → 54V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 2810 |
| - | 400W | Constant Current | - | - | 247 → 380V | 1050 → 1400mA | 220 → 240 V | - | ||
| Tiny WHSL | 16 |
| - | 28W | Constant Current | - | - | 21 → 40V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 50 |
| - | 6.3W | Constant Current | - | - | 24 → 42V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 7 |
| - | 14.7W | Constant Current | - | - | 24 → 42V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 36 |
| - | 18W | Constant Current | - | - | 10 → 54V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 41 |
| - | 24W | Constant Current | - | - | 21 → 40V | 150 → 1050mA | 220 → 240 V | - | ||
| Tiny WHSL | 18 |
| - | 30W | - | - | OT | 24.2V | - | 240 V | - | ||
| Tiny WHSL | 34 |
| - | 55W | Constant Current | - | OTI | 54V | 1.4A | 240 V | - | ||
![]() OT20/230-240/24 OSRAM | 22 |
| - | 20W | Constant Voltage | 230 → 240V | OPTOTRONIC OT | 24V | 830mA | 230 → 240 V | IP20 | ||
| Tiny WHSL | 43 |
| - | 100W | Constant Current | - | OTi-DALI | 300V | 700mA | 220 → 240 V | - | ||
| Tiny WHSL | 73 |
| - | 30W | Constant Current | - | OT-FIT | 42V | 700mA | 220 → 240 V | - | ||
| Tiny WHSL | 53 |
| - | 30W | Constant Current | - | OTi-DALI | 300V | 700mA | 220 → 240 V | - | ||
| Tiny WHSL | 46 |
| - | 20W | Constant Current | - | OTi-DALI | 300V | 500mA | 220 → 240 V | - | ||
| Tiny WHSL | 46 |
| - | 35W | Constant Current | - | ETi-DALI | 240V | 400mA | 220 → 240 V | - | ||
| Tiny WHSL | 43 |
| - | 150W | Constant Current | - | OT 1DIM | 214V | 1.4A | 220 → 240 V | - | ||
| Tiny WHSL | 8146829 |
| - | 35W | Constant Current | - | OTi-DALI | 300V | 400mA | 220 → 240 V | - | ||
| Tiny WHSL | 29 |
| - | 200W | Constant Current | - | OT 1DIM | 214V | 1.4A | 220 → 240 V | - | ||
| Tiny WHSL | 33 |
| - | 60W | Constant Voltage | - | ELEMENT G2 | 24V | 25A | 220 → 240 V | - |